-
Supplier: Embedded Data Systems
Description: package. The DS18B20 is a digital thermometer featuring ±0.5°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS18B20 offers thermostatic functionality with
-
Supplier: Embedded Data Systems
Description: derived directly from 1-Wire bus) • 150mil 8-pin SO package The DS1822Z is a digital thermometer with ±2°C accuracy over a -10°C to +85°C range. Data is read out over a 1-Wire serial bus in 2's complement format with 9 to 12 bits of resolution (user-programmable). The DS1822Z offers
-
Supplier: Allied Electronics, Inc.
Description: Thermometer; Programmable Digital, 0 to85 C Range, 1-Wire Output, PR35 Pkg
-
-
Supplier: Traceable® Products
Description: Type K Workhorse™ Thermometer provides a sharp readout in dim and very bright light, long battery life (150 to 200 continuous hours), high accuracy, wide temperature range, and a new chip design for an ultra low cost. Type K range is -58.0 to 2372°F and -50.0 to 1300°C. Resolution is
- Fahrenheit Scale: -58 to 2,372 F
- Celsius Scale: -50 to 1,300 C
- Digital: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Newark, An Avnet Company
Description: THERMOMETER, DIGITAL, -55 TO 125DEG C ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Thermometer; Digital, -55 to 125 C Range, 9 Bit Resolution, 1-Wire Output, TO-92
-
Supplier: ValueTronics International, Inc.
Description: The 1523-P4-156 is a thermometer from Fluke. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle
-
Supplier: Newark, An Avnet Company
Description: DIGITAL THERMOMETER/RTC, SMD, 1629; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.2V; Supply RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Thermometer; Digital, -55 to 125 C Range, 9-Bit Resolution, 3-Wire I'face, SOIC8
-
Supplier: Allied Electronics, Inc.
Description: Thermometer; Digital, 0 to 70 C Range, 9-12 Bit Resolution, 2-Wire Output, SOIC8
-
Supplier: Newark, An Avnet Company
Description: DIGITAL THERMOMETER, 1620, SOIC8; IC Output Type:Voltage; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:WSOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 2 WIRE DIGITAL THERMOMETER, 1721; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply VoltageRoHS Compliant: Yes
-
Supplier: Embedded Data Systems
Description: Key Features • Digital thermometer measures temperatures from -55°C to +100°C, typically in 0.2 seconds. • Accuracy ±0.5°C within 0°C to +70°C. • No calibration or reference required. • Zero standby power. • Power supplied through data contact. • Access to internal counters allows
-
Supplier: DigiKey
Description: TINY DIGITAL THERMOMETER AND THE
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -55 to 125 C
-
Supplier: TE Connectivity
Description: Body Features Filter : Blank Silicon Dimensions Thermopile Infrared Digital Sensor Height : 15.2 MM [.59 INCH ] Thermopile Infrared Digital Sensor Length : 25 MM [.984 INCH ] Width : 35 MM [1.37 INCH ] Electrical Characteristics Thermopile Infrared Digital Sensor Supply
- Temperature Range: -4 to 248 F
- Category: Element / Chip
- Electrical Output: Serial
-
Supplier: Powell Electronics, Inc.
Description: Thermometers: Stem Digital Thermometers
- Category: Element / Chip
-
Supplier: RS Components, Ltd.
Description: Digital Thermometer Memory
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Description: THERMOMETER IR DUAL 3V TO-39
- Input (Supply) Voltage: 2.6 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Other, Shipping Tube / Stick Magazine
- Sensor Type: Temperature Sensor
-
Supplier: Rochester Electronics
Description: DS1722 Digital Thermometer With Spi/3-Wire Interface
- Features: Other, RoHS Compliant
- Package Type: SOP
- Technology: SPI, Serial 3-Wire
- Device Type: Sensor Interface
-
Supplier: Radwell International
Description: DIGITAL RTD REFERENCE THERMOMETER, METER AND PROBE ACCURACY TEMP 300F = 0.3F, TEMP > 300F = 0.25% OF READING, SENSOR - 4-WIRE RTD, R0 = 100, ALPHA = .00385 / / C WITH SERIAL ID CHIP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Blank Silicon Model Number : TSEV01S01C05 Thermopile Infrared Sensor Type : Digital Infrared Thermometer Module Usage Conditions Ambient Temperature Range (DEGC) : -10 - 85 Target T_Object Range (DEGC) : 0 - 300
- Temperature Range: 14 to 185 F
- Operating Temperature: 14 to 185 F
- Category: Element / Chip
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thermostats Digital Thermometer and Memory Product overview: DS1624S+T&R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
- Features: Other
-
Supplier: Dexter Research Center, Inc.
Description: Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object
- Input (Supply) Voltage: 5 volts
- Temperature Range: -70 to 380 C
- Applications: Industrial
- Features: Other
-
Supplier: Embedded Data Systems
Description: *The DS1923-F5#W units do not meet the product specifications for the DS1923-F5# because they have up to 63K of device samples taken which could reduce the battery life (thus the price reduction). The waiver for the DS1923-F5#W units is available in the "Downloads" tab.* Key Features •
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: InspectorTools
Description: powerful micro controller, which processes the information received and accurately calculates the moisture content, relative humidity, temperature and dew point and displays it on the clear digital display. It has a high capacity non-volatile memory chip which stores and retains its
Find Suppliers by Category Top
More Information Top
-
Design of Temperature Monitor Device for DC Source Based on 1-Wire Bus | Chen | Computer and Information Science
The DS1822 chip, a kind of digital thermometer chip based on 1-wire bus, is used to measure the temperature of the X6000 DC source system storage pile.
-
Closed loop temperature and repetition rate control for accelerated pulse stress testing of smart power switches
Temperature measurements are performed by integrated digital thermometer chips (DS18B20 [9]), mounted on the backside of the PCB substrate (Fig. 4).
-
Low cost, low power, intelligent brake temperature sensor system for automotive applications
digital thermometer chip (DS1621) was used.
-
Space platform for student CubeSat pico-satellite
collection of telemetry data and preparation of packets to be send to the ground station, by measuring temperatures in different points in the satellite using Dallas DS18B20 digital chip thermometers connected to 1 Wire bus, and measuring supply voltages and currents of …
-
A low voltage mixed signal ASIC for digital clinical thermometer
This paper describes a mixed signal, low voltage, digital clinical thermometer chip .
-
Criterion validity of the NC-stat automated nerve conduction measurement instrument
Figure labels are as follows: (a) stimulator anode; (c) stimulator cathode; (t) skin surface digital thermometer micro chip (immediately to right of label); (d) detector array (peroneal) or active detector (posterior tibial); (x) integrated connector to the NC-stat device. . a stimulating …
-
A High Dynamic Range Programmable CMOS Front-End Filter with a Tuning Range from 1850 to 2400 MHz
In a real application it is expected that this function can be handled by a DSP, a lookup table and an on- chip thermometer with digital output.
-
A novel method of sensing temperatures of magnet coils of SINP-MaPLE plasma device
It is a digital thermometer and thermostat chip that can measure temperatures in the range of −55◦C to +125◦C in 0.5◦C increments.
-
Intelligent Comprehensive Monitoring and Controlling System of the Granary--《China Science and Technology Information》2006年24期
1-wire digital thermometer and single chip is mainly used in the system,It is consists of AT89C51 and"1-wire bus" of another design adoption spread the feeling machine to carry on correspondence's have to measure to order much, the accuracy is …
-
Evaluation of a low‐cost temperature measurement system for environmental applications
Within its protective stainless-steel enclosure, a single silicon chip integrates a digital thermometer , clock/calendar and protected memory.
Indicates content that may require registration and/or purchase.