Products/Services for Digital Troposcatter Radios

  • Radios-Image
    Radios - (371 companies)
    ...indicator Some FRS radios and GMRS radios use AA or AAA batteries. Others use NiMH rechargeable batteries and may include a battery pack and charger. Related Information Electronics360—Digital Radio Transmitter Signals Market Disruption Ahead...
  • Antennas-Image
    Antennas - (1287 companies)
    Antennas are structures or devices used to collect or radiate electromagnetic waves. Antennas are mechanical components which either transmit or receive radio frequency signals. For transmission, an oscillating RF electrical current is fed...
  • Radio Modems-Image
    Radio Modems - (158 companies)
    ...as radio waves in a specific frequency according to a defined radio technique. This digital data is encoded prior to transmission, and then decoded prior to receipt. Once decoded, the serial data is provided to the connected device. In the diagram...
  • Terrestrial Radio and Satellite Radio Services-Image
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    There are three basic types of terrestrial radio service providers: conventional, digital, and trunking. Conventional terrestrial radio uses analog, voice-only communications over a limited geographic area. Digital terrestrial radio is designed for voice...
  • Satellite Communications Equipment-Image
    Satellite Communications Equipment - (170 companies)
    ...transmitters. RF receivers separate radio signals from one another and convert specific signals into audio, video, or data formats. Satellite modems are used for satellite transmissions. Splitters are used to divide a signal into two or more signals. Switches...
  •  
    Radio Receiver ICs - (60 companies)
    ...a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Radio receiver ICs that use BiCMOS II technology are also available. Some radio receiver ICs use AM up-conversion...
  •  
    Digital LED Displays - (517 companies)
    Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Image Credit: Autonics USA, Inc. Light emitting diodes (LED) are PN junction devices that give off light radiation when...
  •  
    Digital Ammeters - (226 companies)
    Digital ammeters are instruments that measure current flow in amperes and display current levels on a digital display. These devices provide information about current draw and current continuity in order to help users troubleshoot erratic loads...
  •  
    Radio Transmitter ICs - (33 companies)
    Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls. Radio...
  •  
    Satellites - (40 companies)
    ...is a proprietary architecture, while CubeSat is an open source architecture. The core components of a satellite include: An antenna and a radio transceiver for uploading commands or downloading data. A single board computer. A power system, most often solar cells...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire