Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Multimeter, Digital; 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC; RS-232; LCD
-
Supplier: Boonton Electronics Corporation
Description: The 9240 series is the latest addition to Boonton’s popular 9200 series of RF voltmeters. It combines accuracy, smart probes, and operator features that have never before been available in its price range. Features: 10 Hz to 1.2 GHz measurement range Dual-channel and differential voltage
- Bandwidth: 10,000 to 1,200,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 55 C
- Display Digits: 7 or More Digits
-
Supplier: RS Components, Ltd.
Description: RS PRO PQ94-V1FX2N1CAW0RS
- Operating Temperature: 65 C
-
-
Supplier: ODG (Origin Data Global)
Description: VOLTMETER 2VDC LED PANEL MOUNT
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LED - Red Characters Display Panel Mount
- Voltage Range: 5 volts
- Operating Temperature: 32 to 140 F
-
Supplier: DigiKey
Description: Voltage (Voltmeter) LED - Red Characters Display Panel Mount
- Voltage Range: 200 volts
- Width: 53.8 mm
- Height: 22.3 mm
- Operating Temperature: 32 to 122 F
-
Supplier: Cole-Parmer
Description: from 5°F to 122°F • Operates on 50 and 60 Hz frequency These CAT IV 600V safety rated analog clamps are great tools for tough electrical applications. Clamps work well in extreme temperatures of 5
F to 122 F, while digital clamp LCD screens tend to freeze, this anolog clamp measures - AC Current Range: 1,000 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: ValueTronics International, Inc.
Description: scope of the art, the R&S RTM meets the increased demands on bench oscilloscopes for the development, production and servicing of embedded hardware, providing time, frequency, protocol and logic analysis, plus a digital voltmeter in a single box: Time analysis: high sensitivity of 1
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Vitrek Corporation
Description: The Vitrek 4700 Precision High Voltage Meter offers the highest level of measurement accuracy, yet with its color touch screen – is surprisingly easy to use. Vitrek leverages DSP technology to provide outstanding AC &DC voltage measurement accuracy, stability, repeatability and resolution. The 4700
- DC Voltage Range: 0 to 10,000 volts
- AC Voltage Range: 0 to 10,000 volts
- Operating Temperature: 0 to 50 C
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Using electrical parameters means using several analog or digital single-function products such as ammeters, voltmeters or watt meters. DIRIS A20, with its four direct access keys and LCD displays, helps you use all the parameters in an LV installation. These parameters can be
- Operating Temperature: 14 to 131 F
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Display Type: Alphanumeric Display
- Outputs: Analog, Relay, Serial
-
Supplier: OMEGA Engineering, Inc.
Description: • GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree • Models: HHM26 and HHM28 have RS-232 Interface • Safety Input Jacks • Logic Probe Tester Models: HHM15, HHM20, HHM23 • Temperature Measurement Models: HHM19, HHM21 • Accuracy: Stated Accuracy at 23 ± 5°C < 75% RH
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: SOCOMEC
Description: The DIRIS Digiware system is a hub of technological innovations that revolutionises the world of measurements, bringing a high degree of flexibility to installations and making connection and configuration easy. These innovations, together with unrivaled performance in terms of accuracy and
- AC Voltage Range: 50 to 520 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Supplier: Boonton Electronics Corporation
Description: Modulation bandwidth to 20 MHz • GPIB - SCPI / RS232 commands
- Bandwidth: 50,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: RS Components, Ltd.
Description: RS PRO RS946 Multimeter
- Resistance / Impedance Range: 4 kohms
- Measurement Type: AC, DC
- Features: Digital
- Form Factor: Handheld
-
Supplier: SOCOMEC
Description: The COUNTIS ECix is a multi-utility pulse concentrator which communicates via an RS485 link using MODBUS protocol. It enables pulses from water, gas, compressed air, electricity meters and, for the COUNTIS ECi3, the output of analogue sensors (light, temperature, wind etc.) to be registered and
- DC Voltage Range: 10 to 30 volts
- Operating Temperature: -10 to 55 C
- Measurement Type: DC
- Features: Digital
-
Supplier: RS Components, Ltd.
Description: RS PRO RSPM-8213 Power Meter
- Measurement Type: AC, DC
- Features: Digital
- Standards and Certifications: RoHS Compliant
- Output Interface: USB
-
Supplier: Laurel Electronics LLC
Description: (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) - Extended DPM allows up to 180 data points for custom curve linearization and a rate derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for DC voltage and DC current meters are programmable
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. +
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: SOCOMEC
Description: The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485 communication (MODBUS or M-BUS) or
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol analyzer. +
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: DigiKey
Description: Auto True RMS Handheld Digital (DMM) Multimeter 4.75 Digit LCD, Bar Graph Display Voltage, Current, Resistance, Capacitance, Temperature, Frequency Continuity, dB, Diode Test Function Features Auto Off, Backlight, Data Logging (RS-232), Hold, Min/Max/Ave
- Options & Features: Auto-Ranging, Data Acquisition
- Special Measurement Types: Continuity Check, Diode Test
- Form Factor: Handheld
-
Supplier: RIGOL Technologies, Inc.
Description: embedded signals. Oversample 500 MHz signals at 20X to highlight small deviations or capture up to 200 milliseconds of data with 5X oversampling on 500 MHz for ultimate signal analysis flexibility. Long Record Length (100M std/500M opt): Find elusive problems in complex digital streams with
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Albér
Description: The Alber CVR+ Cell Voltage Recorder Plus The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA‑35 or DMA‑35N digital hydrometer, and downloads data to a computer running the Alber
- DC Voltage Range: 0 to 20 volts
- Display Digits: 4 Digits
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging
- Special Measurement Types: Battery Test
-
Supplier: Brighton Electronics, Inc.
Description: No Description Provided
- DC Voltage Range: 400 to 1,000 volts
- AC Voltage Range: 4 to 750 volts
- DC Current Range: 400 to 10 amps
- AC Current Range: 400 to 10 amps
-
Supplier: Newark, An Avnet Company
Description: MULTIMETER, BENCH, 5.5 DIGIT; No. of Digits:5.5; DMM Connectivity:GPIB, LAN / LXI, RS232, USB; Current Measure AC Max:10A; Voltage Measure AC Max:750V; Resistance Measure Max:1kohm; Product Range:-; Current Measure DC Max:10A RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: waveform generator option Only hardware-based serial-bus protocol analyzer options Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, WaveGen or DVM after purchase Optional serial
- Bandwidth: 200 MHz
-
Power Supplies - Test and Measurement - Equipment - Power Supplies (Test, Bench) -- 1171397-ZUP10-80Supplier: Win Source Electronics
Description: Output: 0 ~ 80A Ripple: 8mV Weight: 13 lbs (5.9 kg) Display Type: Digital Number of Characters: 3 Number of Outputs: 1 Accuracy - Voltmeter; Ammeter: 0.02% + 8mV Voltage Regulation - Line: 1mV + 0.005% Voltage Regulation - Load: 2mV + 0.005% Current Regulation - Line: 0.01% + 5mA
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates
-
Supplier: SMC International
Description: The PTE-100-C is a portable Universal test equipment for testing electromechanical, electronic, and digital relays. The equipment can output a variable current up to 250A, a variable AC Voltage up to 250V, a variable DC Voltage up to 350V. Also the unit incorporates a variable stabilized
- Testing Voltage Range: 0.01 to 199.9 volts
- Testing Current Range: 0.007 to 299.9 amps
- Test Frequency Range: 0.00002 to 0.002 MHz
- Number of outputs: 4
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 200 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and
- DC Output Voltage: 0 to 150 volts
- DC Output Power: 600 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
-
Supplier: Cole-Parmer
Description: • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant), RS-232, and GPIB to support SCPI remote control commands • Built-in digital voltmeter (DVM) and
- DC Output Voltage: 0 to 60 volts
- DC Output Power: 359.9999999999999 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Output Voltage: 110 volts
Find Suppliers by Category Top
Featured Products Top
-
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The Lake Shore MeasureReady™ M81-SSM (Synchronous Source and Measure) system provides a confident and straightforward approach for advanced measurement applications.
(read more)
Browse Digital Voltmeters Datasheets for Lake Shore Cryotronics, Inc.
Conduct Research Top
-
Software Implementation of Asynchronous Serial I/O
software implementation of Asynchronous Serial I/O (Half Duplex RS-232 Communi-cations) using PIC16CXXX microcontrollers. These microcontrollers can operate at very high speeds with a minimum of 250 ns cycle time (with input clock frequency of 16 MHz). To test the RS-232 routines, a simple Digital
More Information Top
-
Microcontrollers in Practice
12 Digital Voltmeter with RS232 Interface . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Metabolic rate and endurance capacity in Australian varanid lizards (Squamata: Varanidae: Varanus )
A Thurlby digital voltmeter with an RS232 interface recorded the differential output of the O2 analyser.
-
A Multidisciplinary Educational Board System for Microcontrollers: Considerations in Design for Technically Accurate Custom-made Platforms
Through the handling of the ADC subsystem and the trimming potentiometer on the EBS, the students are able to implement a – RS232 controlled – digital voltmeter .
-
Temperature controller of dilatometer furnace
… of thermocouple signals, M3, M4, M5⎯matching differential amplifiers, M6⎯amplifier of signals proportional to heater current, R⎯current rectifier, LIh⎯heater current limiter, PID⎯proportional–integral–differential controller, PWM⎯pulse-width modulator, SPF⎯synchronization pulse former, V-m⎯built-in digital voltmeter , MC⎯microcontroller, ADC⎯analog– digital converter, RS232 —level converter for PC …
-
Using an online phycocyanin fluorescence probe for rapid monitoring of cyanobacteria in Macau freshwater reservoir
For compatibility with digital voltmeters and data logging devices, the submersible sensor was provided with a RS232 inter- face and an analog data output.
-
A real-time monitoring system for the cardiac and respiratory parameters using bioimpedance technique
This system consists of several modules as follows: digital oscillator, current generator, voltmeter with digital signal processor, display LCD (liquid crystal display), EPROM program storage, digital controller, RS232 input/output interface, and the ECG circuit including amplifier, filter and analog-to-digital converter.
-
Inter-foil electrical breakdown in high voltage ERIP condenser bushings
A digital voltmeter was used to monitor the voltage across the capacitor, with the voltage recorded on a personal computer via an RS232 serial data link.
-
Function Generators / 8
70 MHz to 200 MHzDSO or MSO (8 digital channels)Standard 5 year factory warrantyUp to 1 Mpts memoryBuilt-in 20 MHz function generator (optional)Integrated 3-digit voltmeter (optional)Serial triggering and analysis … … CAN, LIN, I²C, SPI and RS232 /422/485/UART (optional .
-
Instrumentation and measurement in Romania
A PC communicates with the power generator through an RS232 interface, and with a frequency generator, a … The switches can be programmed to connect the digital voltmeter input to the voltage or to the current output of the cali- brator, or to the output of a Marzetta [12] phase-sensitive detec- tor (PSD).
-
A temperature compensated power measurement system based on a Hall effect sensor
The values of the control current ic and of iLare measured using two digital GPIB compatible ampmeters (HP34401) and the BH-200 output voltage is measured using a digital voltmeter also GPIB compatible. … VH information is acquired together with the values of the temperature (T) using a RS232 compatible thermometer.
Indicates content that may require registration and/or purchase.