-
Supplier: Traceable® Products
Description: Traceable® Monitor shows current, minimum, and maximum displays and includes a settable high/low alarm for all four readings (dew-point, wet-bulb, humidity, temperature). Alarm may be set in 0.1 increments, it sounds for one minute and red LED flashes until readings return to non-alarm
- Relative Humidity Range: 1 to 99 %
- Relative Humidity Accuracy: 4 %
- Dew Point Range: -40 to 158 F
- Dew Point Accuracy: 1 F
-
Supplier: Cole-Parmer
Description: • Monitor relative humidity, temperature, wet bulb, and dew point • IR thermometer allows quick non-contact surface temperature measurements • Meter can be calibrated in the field using optional salt standards Thermohygrometer simultaneously displays relative humidity, surface
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: measured reliably and quickly by the multifunction thermometer. In addition, the dew point and wet bulb temperature is calculated and displayed by the multifunction thermometer. In addition, any type K thermocouple can be connected to the multifunction thermometer
- Sensed Temperature Range: -148 to 2,501.6 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered
- Local Interface: Digital Front Panel
-
-
Supplier: REED-Direct
Description: download readings SPECIFICATIONS: Function Range Resolution Accuracy Humidity: 0 to 100% RH 0.1%_RH ±3% RH Air Temp.: -4 to 122°F/ 0.1°F/°C ±1°F/0.6°C -20 to 50°C Dew Point: -98 to 122°F/ 0.1°F/°C ±3% -68 to 50°C Wet Bulb: -5 to 122°F/ 0.1°F/°C ±3% -21 to 50°C IR_Temp.: -40 to 932°F/
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: Cole-Parmer
Description: • Combines the functions of a humidity meter, type K thermometer, and infrared gun in to one meter • USB interface with Windows
compatible software • 2% Relative Humidity accuracy Measure humidity, dew point, wet bulb, and temperature (non-contact/IR, air and type K probe), - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -14 to 100 F
- Display: Digital Readouts
-
Supplier: OMEGA Engineering, Inc.
Description: in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial indicator to
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: KOBOLD Instruments, Inc.
Description: sensing. A digital display, built-in transmission capability, and optional set-point switches, cover all aspects of indication and control. The DTM is designed as a direct replacement for gas or liquid bulb thermometers. Constructed for industrial use, these meters feature
- Sensed Temperature Range: -30 to 750 F
- Fahrenheit Display Range: -30 to 750 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of
- Height: 225 inch
- Weight: 200 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-555 is a combination digital hygrometer and digital thermometer used to measure relative humidity or air humidity as well as air temperature, dew point temperature and wet-bulb temperature. This portable, handheld meter allows for quick and easy detection of
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: speed), volume flow, air temperature, dew point temperature and wet-bulb temperature. This combination anemometer-hygrometer-thermometer features a 10 cm / 3.9" Ø fan impeller, easy-to-read backlit LCD, and functions such as display hold, average value, maximum value, minimum
- Relative Humidity Range: 0.1 to 99.9 %
- Relative Humidity Accuracy: 3 to 5 %
- Dew Point Range: 23 to 139.82 F
- Operating Temperature: 32 to 122 F
-
Supplier: Transcat, Inc.
Description: Measurement depth to 0.75" (22mm) below the surface Digital LCD readout with backilighting feature and tri color LED bargraph Model RH490 Precision Hygro-Thermometer Measures Temperature, Humidity, Dew Point, Wet Bulb, and Mixing Ratio in GPP (grains per pound/grains per
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
Find Suppliers by Category Top
More Information Top
-
In vitro Survival and Growth of Salmonella Typhimurium inoculated on Yolk Membrane after long Term refrigerated Storage of Shell Eggs
Relative humid- ity of the cooler was 97% as measured by a digital read wet bulb thermometer .
-
Tools of the trade
Among the new diagnostic tools are calculators, digital readout and wet bulb thermometers , radar guns, and infrared thermometers.
-
Heart rate variation and electroencephalograph – the potential physiological factors for thermal comfort study
…study, which are shown in Figure 1, mainly include a PowerLab system with the accessorial materials (e.g. conductive paste, adhe- sive pads, EEG or ECG electrodes, etc.), a temperature data acquisition system, a digital anemometer, and a dry– wet bulb thermometer .
-
Temperature / Probes / Humidity / Measurement
321 is compact probe size digital Hygro-Thermometer, ideal for field use with high performance.321S is fast response, high accuracy digital Hygro- Thermometer with Dew point & Wet bulb Temperature measurement.
-
Temperature / Hygrometers
321 is compact probe size digital Hygro-Thermometer, ideal for field use with high performance.321S is fast response, high accuracy digital Hygro- Thermometer with Dew point & Wet bulb Temperature measurement.
-
Journal of Aircraft > Model of the Aerodynamic Behavior of a Pararotor
Ambient temperature ( wet and dry bulb thermometer , resolution 0.1 C) and atmospheric pressure ( digital pressure indicator, accuracy 500 Pa) have also been measured.
-
Assessment of physical workload in boiler operations.
A heart rate monitor, a wet - bulb globe thermometer (WBGT), a tape-measure and a digital infrared camera were the instruments used to collect the quantitative data.
-
SPATIO‐TEMPORAL CHANGES IN THE STRUCTURE OF AN AUSTRALIAN FROG HYBRID ZONE: A 40‐YEAR PERSPECTIVE
A digital thermometer (Omega Engineering) was used to record water temperature and a whirling hygrometer (Zeal) was used to record wet - bulb air temperature.
-
Testing optimised hardwood drying schedules that allow for biological variability
The temperature is monitored by two sets of dry and wet - bulb resistance thermometers , which are mounted on either side of the kiln and upstream of the stack and are scanned through an analogue to digital interface card (RS-232) into a…
-
A computer method for automatic acquisition of wind speed data
Data from over 120 sensors are dealt with by the computer from three main sources: 50 wet and dry bulb temperatures from a quartz crystal thermometer and scanner; 16 pulse counts from … system; about 60 voltages from a digital voltmeter and scanner.
Indicates content that may require registration and/or purchase.