Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: conditioning, compensation, and active filtering. This book presents the fundamentals for analysis and control of a specific class of high-power electronic converters—the three-phase voltage-sourced converter (VSC). Voltage-Sourced Converters in Power Systems provides a necessary and
-
Supplier: ESAB Welding and Cutting Products
Description: The MIG 4002c and 6502c switching converter (chopper) power sources are all intended for heavy-duty applications. The units are easily transported, and the digital (CANbus) communications and control system reduces the need for cables. Features Multi-voltage – ready to work anywhere
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 44 volts
- Output Power Capability: DC Output
-
Supplier: ValueTronics International, Inc.
Description: The PCR1000 is a 1000 VA AC Source from Kikusui. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 1kVA
- Type: AC Power Source
-
-
Supplier: AMETEK Programmable Power
Description: of the range voltage. iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current requirements. Control via Front Panel Touchscreen & Encoder or Available
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: the voltage decreases from the range maximum to one-half of the range voltage. iX2 technology results in a source that delivers full power over the widest voltage ranges. This eliminates the need to buy overpowered sources just to reach low-line current
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power supplies at an affordable cost. Tahoe Series
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: ValueTronics International, Inc.
Description: The 6220 is a Current Source from Keithley. A current source is a type of electronic test equipment in circuit form that can deliver or absorb electrical current that’s independent of the voltage across its terminals. There are two types of current sources: dependent and
-
Supplier: AMETEK Programmable Power
Description: Sequoia Series can support additional advanced solar inverter grid simulator and EV power electronic test simulator requirements with the add-on regenerative electronic AC/DC load option. Features and Capabilities: Dual Voltage ranges that support over voltage testing on 480V based
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Description: applications of the same power converter topology, the half-bridge voltage source inverter, considered both in its single- and three-phase implementation. This is chosen as the case study because, besides being simple and well known, it allows the discussion of a significant spectrum
-
Description: different applications of the same power converter topology, the half-bridge voltage source inverter, considered both in its single- and three-phase implementation. This is chosen as the test case because, besides being simple and well known, it allows the discussion of a significant
-
Supplier: American Welding Society (AWS)
Description: different applications of the same power converter topology, the half-bridge voltage source inverter, considered both in its single- and three-phase implementation. This is chosen as the test case because, besides being simple and well known, it allows the discussion of a significant
-
Supplier: Campbell Scientific, Inc.
Description: The SDM-CD16D increases the number of digital outputs that can be controlled (i.e., set to 0 or 5 Vdc) by a Campbell datalogger. The SDM-CD16D is commonly used to drive normal logic level inputs. It can also source some current; when an output is set HI, a ‘boost’ circuit allows the
- Digital I/O Channels: 16 #
- Operating Temperature: -13 to 158 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Krohn-Hite Corporation
Description: current source providing N.I.S.T. traceable voltages and currents for use in production, calibration labs, QA and QC departments, design labs, or any place where an accurate voltage and current source is needed. The 526 provides accurate voltages from ±100nVdc to
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: ESAB Welding and Cutting Products
Description: variety of filler metals and gases. Add to shopping list Features Multi-voltage - ready to work anywhere Outstanding arc across total power range Robust power technology Wide current and voltage range - for multiple applications Digital V / A meter Stepless voltage control - for
- Duty Cycle: 6 to 1 %
- Equipment Type: Complete System, Power Source / Station
- Process Capability: MIG (GMAW), Welding Equipment
-
Description: Thermo Scientific* PXS5-927, 90kV MicroFocus X-ray source compact package houses an end-window sealed tube, high voltage power supply and digital controller.Optimal performance and stable operation under all conditions with the built-in digital control module.
- Voltage: 20 to 90 kilovolts
- Tube Current: 3,500,000 microamps
- X-ray Source: X-ray tube and Power Supply
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Variable output voltage and frequency Electronic power factor correction (PFC) Compact size, light weight Sinusoidal output voltage Digital meters for output voltage and frequency Isolated, floating output Full electronic protection Field-proven design topology This variable AC
- AC Output Voltage: 0 to 264 volts
- AC Output Current: 4 amps
- AC Output Power: 500 VA
- AC Input Voltage: 95 to 264 volts
-
Description: The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed tube, high voltage power supply and digital controller. It is
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 4 to 9 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary
- Voltage Range (Output): 9.999 volts
- Voltage Resolution (per Step): 0.0001 volts
- Input Voltage Range: 9.999 volts
- Output Voltage Range: 9.999 volts
-
Supplier: Microtest Corporation
Description: currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum current can be as
- DC Current: 0 to 40 amps
- Form Factor: Bench Top
- Display: Digital Meter
- Interfaces: RS232
-
Description: An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the range 45kV - 130kV Operating Voltage range 45kV - 130kV enables use with a wide
- X-ray Operating Voltage: 20 to 130 kilovolts
- Focal Spot Size: 6 to 21 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Supplier: HORIBA Instruments, Inc.
Description: These units supply the power to drive mass flow controllers, mass flow meters and automatic pressure regulators. They also supply the setting standard voltage of 5 VDC for performing analog control. HORIBA's product line-up includes models for controlling current (4-20 mA), models with a flow
- AC Input Voltage: 100 to 240 volts
- Input Frequency: 50 to 60 Hz
- AC Output Power: 20 to 140 VA
- Number of Outputs: 1 to 6 #
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Features: AC Power Source, Programmable Power Supply
-
Supplier: Qioptiq
Description: The high-performance LED cold light source from Qioptiq is an economical and energy-saving alternative to conventional light sources for practically all of the most common applications. An LED cold light source converts far more energy into visible light than a halogen cold
- Active Area Diameter or Length: 0.3149608 inch
- Lifetime: 50,000 hours
- Color Temperature: 5,600 K
- Maximum Voltage: 24 volts
-
Description: tube and high voltage power supply into one compact package that is powered by a 12 VDC source. A matching analog controller is available for driving the PXS5-501SA as well as adjusting and monitoring both target voltage and electron beam current.
- X-ray Operating Voltage: 10 to 50 kilovolts
- Focal Spot Size: 100 µm
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: WATTCO
Description: to the relay coil. This lets the contacts make use of the external voltage source, which ultimately powers the larger heating contactor. The contacts used in the process are designed to control the output in addition to handling the process timing and proper execution. Temperature and
- Current: 400 amps
- Voltage: 24 volts
- Audible Alarm Type: Audible Alarm
- Supply Voltage: DC Voltage
-
Supplier: Acromag, Inc.
Description: (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient
- Operating Temperature: 32 to 158 F
- Features: Digital-to-Analog Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Acromag, Inc.
Description: source and input current. Faster data processing is achieved because only one “wait” state is required for a read or a write operation.
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources are constructed with
- Device Type: Beamformers
- Features: Other
-
Supplier: Acromag, Inc.
Description: hysteresis to increase noise immunity. Interrupts are software-programmable for a change of state or level detection. Loopback monitoring enables self-test and fault diagnostics to detect open output switches or shorts. High impedance inputs prevent loading of the input source and minimize
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: (with IP400) enables self-test and diagnostics to detect system faults. Low drain-to-source ON resistance ensures TTL logic-low compatibility at high currents and reduces power dissipation. Individual channels sink up to 1A DC continuous. No deration of output current required at high ambient
- Digital I/O Channels: 40 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial, Medical / Biomedical
- User Interface: None
-
Supplier: MTI Instruments Inc.
Description: for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: Microchip Technology, Inc.
Description: scheme also reduces switching noise and ripple to the input power source. The 2.5V to 6.5V input voltage range of MIC3289 allows direct operation from single cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Battery life is preserved with a low 1µA shutdown current.
- Input Voltage: 2.5 to 6.5 volts
- Output Voltage: 24 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
units (LKM/LKS) Powerful set of analog controls for PHIL and Modulation tests Trigger In & Out to permit extensive coordination with external systems Extensive Onboard diagnostics Digital I/O, including RS232 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Altech's AMT33 Series Programmable Digital Multi-Timers provide flexible timing control for a variety of automation applications. With two independently selectable output channels and a compact design, these timers offer convenient programming and (read more)
Browse Digital Timers Datasheets for Altech Corp. -
output. Its simple structure enables easy integration into power supply circuits while providing dependable voltage control for electronic components. With built-in thermal shutdown and current limiting protection, the LM7805 improves system reliability and is widely used (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
Protomatic is working with MT Connect® to monitor its machines in real time. MT Connect is a CNC machine open-format communication protocol developed by the Association for Manufacturing Technology (AMT), a non-profit organization. This open source license provides the basic tools that retrieve (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
RS Series of AC, DC and AC + DC power sources can both source and sink AC current and serve as bidirectional regenerative green power solutions. The MX Series delivers 15kVA to 135kVA while RS Series comes in 90kVA to 1 (read more)
Browse AC Power Sources Datasheets for AMETEK Programmable Power -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
DMT EVO Digital Mixed Signal (DMT) DMT is designed to meet the characterization needs of analog and mixed-signal devices at every stage of the product lifecycle: from Research (read more)
Browse Automated Test Equipment Datasheets for Cosmic Equipment SpA -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
and custom sensors to satisfy various applications. Our sensors cover requirements for system integrators in the process control, building automation, test & measurement, medical, automotive, and appliance industries. IST USA Division (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Generating High Voltage Using the PIC16C781/782
The Nixie tube is a device born out of the middle twentieth century, used to display digital information in a human readable format. Basically, it is a high-voltage numerical display. Today, the Nixie tube has been replaced by more efficient, more durable, and longer lasting devices, such as LED
-
A Digital Constant Current Power LED Driver
AN1138 A Digital Constant Current Power LED Driver drive current for this type of LED would be 350 mA and Author: Stephen Bowling a typical forward voltage would be 3.5V. Secondly, we Microchip Technology Inc. will assume that the circuit input voltage is 12V. The inductor value will be chosen
-
Environmental Noise Control Trends in Instrumentation
. They are much less expensive (usually only a few dollars) and consume a very small current at low voltage. But they have a frequency response that is less well controlled. In recent years a third family of microphones has appeared in the industry: * MEMS microphones: Micro-Electro-Mechanical Systems
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
-
Lead Acid Battery Charger using the PIC14C000
The PIC14C000 comes with several peripherals specifically aimed at the battery market. The programmable reference and onboard comparators are useful for creating charge control circuits, while the analog-to-digital (A/D) converter can monitor the charge state to prevent overcharge. The control
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
following the PFC are: AC source. The DC output obtained after rectification is * Easy implementation of sophisticated control subsequently used for further stages. algorithms Current pulses with high peak amplitude are drawn * Flexible software modifications to meet specific from a rectified voltage
More Information Top
-
Pipelined ADC Design and Enhancement Techniques
By using a digitally controlled voltage source (Agilent E3631A) rather than an off chip resistor, the VGS of the on-chip current mirror shown in Fig. 7.73 can be precisely controlled.
-
Hybrid modelling and emulation of mem‐systems
Using the SE and PE, the MCU computes the required voltage v and sets it on a digitally controlled voltage source .
-
Degradation of capacitor-based isolation amplifiers under neutron and gamma radiation
The characterisation ofthe devices was done as follows: first of all, the digitally controlled voltage source was connected to the input by Rs, a precision 10-kO resistor (Fig. 3).
-
DC information preservation for cardiopulmonary monitor utilizing CW doppler radar
A method to remove hardware and environmental DC offset while preserving DC information is the use of a digitally controlled voltage source and a real-time center-find function as shown in Fig. 3.
-
A programmable trigger Emulator based on True Random bits
The source of randomness is the avalanche effect on a transistor emitter-base diode, biased by a digitally controlled voltage source .
-
The Development and Testing of a Lead-Acid Battery System for a Hybrid Electric Vehicle (Rholab - A Foresight Vehicle Project)
The current design uses a digitally controllable voltage source with 6mV resolution with the option of feed forward adaptive current-control.
-
A Reliable, Highly Optimized, Lead-Acid Battery (RHOLAB) for Affordable HEVs - A Foresight Vehicle Project
The current design uses a digitally controllable voltage source with 0.1V resolution with the option of feed forward adaptive current -control.
-
Obtaining monochromatic beams of accelerated 6 He ions with a near-Coulomb-barrier energy on the DRIB accelerator complex at the JINR
The high voltage applied to the PMT was optimized remotely, from a digitally con- trolled voltage source .
-
Digital signal conditioning and conversion
(ii) a potentiometric method whereby the analogue voltage is compared with a digitally controlled voltage source which is adjusted until the best balance is attained; and (iii) multiple comparison methods where the analogue voltage is compared (in parallel) with all possible voltage …
-
A versatile programmable power supply for use with a multichannel analyser
Digitally controlled voltage sources have wide utility in computer-based or M C ~systems.
Indicates content that may require registration and/or purchase.