-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Fitting Type: Elbow
- Connection Type: Threaded
-
Supplier: NBK America LLC
Description: These stainless steel hex socket head cap screws with special low profile are for fixing thin plates. Because SSHS-UC has relief in the under-head area, it is suitable for fixing thin plates. Fastening of thin plates from 0.1mm up is possible. All head heights are 1.5mm or less. For
- Length: 0.1968505 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: TE Connectivity
Description: Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 20 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type :
- Number of Contacts: 14
- Contacts Pitch: 2.54 mm
- Socket Type: DIP
- Contact Plating: Gold Plating
-
-
Supplier: TE Connectivity
Description: Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 5.08 MICM [200 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin
- Current Rating: 1 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 72
- Contacts Pitch: 1.27 mm
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M2.5
- Screw Type: Set Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M2.5
- Screw Type: Set Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M2.5
- Screw Type: Set Screw
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Material: Hardened Steel
- Standard Drives: Hex Socket / Allen
- Metric: M2.5
- Screw Type: Set Screw
-
Supplier: TE Connectivity
Description: [118.1 MICIN ] Socket Style : DIMM Dimensions Center Retention Hole Diameter : 1.8 MM , 1.8 x 2.45 MM [.07 INCH ] Profile Height from PCB : 16.2 MM [.63 INCH ] Row-to-Row Spacing : 1.9 MM [.075 INCH ] Electrical Characteristics DRAM Voltage (V) : 1.8 Housing Features Centerline
- Voltage Rating: 1.8 volts
- Current Rating: 0.5 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 240
-
Supplier: Radwell International
Description: 6-CH DIGITAL I/P&POWER RELAY MODULE, 30V CURRENT RATING, PROTOCOLS: MQTT(TLS),SNMP MODBUS TCP RESTFUL API,ASCII, 1XRJ45 1X13-PIN PLUG-IN SCREW TERM 1X9-PIN PLUG-IN SCREW TERM, DIMENSIONS (WXHXD) 70X120X30 MM, MOUNTING DIN 35 RAIL / STACK / WALL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NBK America LLC
Description: Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic
- Length: 0.1968505 inch
- Metric: M4
-
Supplier: TE Connectivity
Description: Polarized Position Locations : 2 Number of Positions : 45 Number of Power Positions : 45 Number of Signal Positions : 45 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 7.5 Contact Layout Arrangement : 20 - 45 Reverse Gender : No
- Contact Size (AWG): 12 to 14 AWG
- Voltage Rating: 600 volts
- Current Rating: 7.5 amps
- Number of Contacts: 45 #
-
Supplier: STEGO
Description: °C) Operating / Storage humidity max. 90 %RH (non-condensing) Dimensions 13.6 x 3.6 x 1.6” (345 x 91 x 40 mm) Weight approx. 0.9 lbs. (400 g), 1.3 lbs (600 g) with magnet Protection type IP20
- Light Fixture Voltage: 120 to 230 volts
- Light Fixture Wattage: 11 watts
- Features: Bulb Included, Motion Detection, Portable
- Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: Allied Electronics, Inc.
Description: Protoboard, FR4 Body Material, 4.5 " W x 6.5 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole
-
Supplier: Allied Electronics, Inc.
Description: Extender Card, 3.9 in. W x 5.0 in. L Dimensions (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad.
-
Supplier: Allied Electronics, Inc.
Description: Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole
-
Supplier: Allied Electronics, Inc.
Description: Double Sided Copper Clad Board, Bare Copper Body Material, 8.0 " W x 12.0 " L Dimensions (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole
-
Supplier: RS Components, Ltd.
Description: 1MB Flash memory, no RJ45 Ethernet socket fitted,761-7365 RCM6710 1MB Flash memory, RJ45 Ethernet socket fitted,761-7374 RCM6750 4MB Flash memory, no RJ45 Ethernet socket fitted,761-7377 RCM6760 4MB Flash memory, RJ45 Ethernet socket fitted
-
Supplier: TelephoneStuff.com
Description: corresponding socket on hub/switch - Its Analog Tone Generator sends 1K Hz tone on all pins or selected single pin conductors - Its Digital Tone Generator sends Single Tone and Double Tone - LCD and "beep" indicator - RJ45/ RJ11/ COAX port protection from telephone line damage -
- Cable: Coaxial
-
Description: Integrally Reinforced Forged Branch Outlet Fittings - Socket Welding, Threaded, and Buttwelding Ends This Standard Practice covers essential dimensions, finish, tolerances, testing, marking, material, and minimum strength requirements for 90 and 45 degree integrally reinforced forged
-
Supplier: Computer Network Accessories, Inc.
Description: Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic recorders, etc.
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Panel: Digital
- Display: Digital Readouts
-
Supplier: Xoxide
Description: LGA775 Socket LGA1155 Socket LGA1156 Socket LGA1366 AMD®: Socket AM2 Socket AM2+ Socket AM3 Socket AM3+ Socket FM1 Combined Dimensions: 125 x 135 x 58 mm Gewicht: 410 g Accessory: Manual, Thermal Grease Baseplate-Material: Nickel-plated
-
Supplier: Win Source Electronics
Description: Supply Voltage: 100 ~ 240VAC Panel Cutout Dimensions: Rectangular - 45.00mm x 35.00mm Weight: 0.177 lb (80.29g) Display Type: Analog Dial Input Range: -30°C ~ 20°C Control Method: On/Off Categories: Industrial Controls Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and
- TJ: -10 to 55 C
- Features: Other
-
Supplier: Xoxide
Description: LGA775) Intel® Celeron / Celeron D (Socket LGA775) AMD® Phenom (Socket AM2+) AMD® Athlon 64 / 64 FX / 64 X2 (Socket AM2/939) AMD® Sempron (Socket AM2/754) Heatsink Dimensions: 121.63(L) x 90(W) x 151.85(H) mm Heatsink Material: 50 Aluminum Fins w/ Copper Heatpipes
-
Supplier: TelephoneStuff.com
Description: Designed for your computer installations. All the necessary tools are included for connecting and repairing peripherals at your computer site. Tool Kit Features: - PU carrying case - Dimensions: 315 x 240 x 93mm - Tool Kit includes: - Precision screwdrivers: - T8X50mm - 2.4X50mm - T9X50mm -
-
Supplier: Carr Lane Manufacturing Co.
Description: tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 5.88" (Standard, Heavy) 9.81" (Standard, Heavy) MOUNTING: Fasten with
- Width: 6.6875 inch
- Length: 5.88 inch
- Height / Thickness: 2.9375 inch
- Plate / Block Type: Angle Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: tight tolerances, with all multipurpose holes spaced within .0008" of true position. SIZES: Available for Standard (1/2") and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 5.88" (Standard, Heavy) 9.81" (Standard, Heavy) MOUNTING: Fasten with
- Width: 6.6875 inch
- Length: 5.88 inch
- Height / Thickness: 3.125 inch
- Plate / Block Type: Angle Plate
-
Supplier: ToneCooling Technology Co., Ltd
Description: The TC-4677-2UM81-P is a high-performance air cooler specifically designed for Intel’s LGA4677 socket, compatible with 4th and 5th Gen Xeon Scalable processors (Sapphire Rapids / Emerald Rapids). Tailored for 2U server platforms, it delivers outstanding thermal dissipation for CPUs with TDP
- Device: Thermo-Electric Cooler
-
Supplier: Carr Lane Manufacturing Co.
Description: tight tolerances, with all multipurpose holes spaced within .0008" of true position (.0004" for Mini). SIZES: Available for Mini (5/16"), Standard (1/2"), and Heavy (5/8") modular systems, in the following heights — see Dimensions page for part numbers: 11.81" (Mini, Standard, Heavy) 15.75"
- Width: 3.875 inch
- Length: 11.81 inch
- Height / Thickness: 6.875 inch
- Plate / Block Type: Angle Plate
-
Description: LV5 sensor only requires reusable holder (available for purchase online) Dimensions: 95 x 42 x 10 mm (L x W x H) Compliance: +/- 1V Current (min/max): -50 nA to +50 nA (per channel) Current resolution: 0.001nA (typical RMS noise: 20 pA) Working voltage: +0.45 V Connector type: Right angle
- Sensor Type: Biosensor
-
Description: sensor: Packaged LV5 Biosensor fits directly, no further cable required; LV5 sensor only requires reusable holder Dimensions: 75 x 38 x 7 mm (L x W x H) Compliance: +/- 1V Current (min/max): -25 nA to +25 nA (per channel) Current resolution: 0.001nA (typical RMS noise: 20 pA) Working voltage:
- Sensor Type: Biosensor
-
Supplier: TMP Pro Distribution
Description: In addition to acoustic performance the EON515 features three full size deep-well handles, light weight, and balanced ergonomics. The new generation of EON products offers true portability and ease of handling. Five standard M10 rigging points and integrated pole mount socket increase the
- Sound Pressure Level: 129 dB
- Nominal Input Power: 450 watts
- Frequency Response: 39 to 20,000 Hz
- Speaker Size: 15 inch
Find Suppliers by Category Top
More Information Top
-
Adsl Router - Adsl Router Manufacturers, Suppliers
Physical Specifications Items Description User Interface RJ45 4 RJ11 1 Reset button 1 WPS button 1 Power Socket 1 On/Off Switch 1 USB host reserved Dimensions (W×D×H) 165 × 106 × 28...
-
NotePAC/NotePAC Duo
… Type II or 1 × Type III cards) 16-bit PC-Card, 32-bit CardBus Connectors: 1× LAN 10/100/1000 RJ45 , 1 × modem RJ11 … … Reader (occupies one PCMCIA socket ); GPS with internal antenna … … Weight: 2.2 kg Dimensions : 284 × 221 × …
-
Local Access Network Technologies
• External 2 Mbit/s G.703 120 synchronisa- tion port ( RJ45 socket ) • Physical construction: — Mounting = rack or wall mounting — Dimensions 4 × 2 – (mm) = 44 …
-
Compact Third Generation Ethernet Module Features Integral CPU and Four Serial Ports
In addition, the new module incorporates a 100BaseT Ethernet port, an 88MHz CPU and will work with any standard RJ45 socket and 100BaseT magnetics. When used with the EM1202, the RJ1202/EM1202 combination has the exact physical dimensions of the earlier EM202 …
-
http://www.cisco.com/en/US/prod/collateral/ps7060/ps11305/ps11318/ps11344/data_sheet_c78-626475.pdf
● RJ45 ISDN PRI ports ● 2 x RJ45 Ethernet, 10/100/1000 Mbps full/half duplex, manual or auto sensing ● RJ45 serial port ● CompactFlash socket ● Up to 27 status LEDs Physical Dimensions .
-
12" Stainless Steel Industrial PC Including Pentium M Technology And Heating System
… two RS232 (optional RS433 or 485, TTY), five USB 2.0, network Ethernet ( RJ45 ) 10/100/1000, LPT, Monitor … … expandability options via on-board slots for two PCI Slots, Compact Flash Type II and MiniPCI socket . Due to its extremely small dimensions of 14.3x10.0x3.1 inch (WxHxD) the noax S12 rugged …
-
12" Stainless Steel Industrial PC Including Pentium M Technology And Heating System
… two RS232 (optional RS433 or 485, TTY), five USB 2.0, network Ethernet ( RJ45 ) 10/100/1000, LPT, Monitor … … expandability options via on-board slots for two PCI Slots, Compact Flash Type II and MiniPCI socket . Due to its extremely small dimensions of 14.3x10.0x3.1 inch (WxHxD) the noax S12 rugged …
-
12" Stainless Steel Industrial PC Including Pentium M Technology And Heating System
… two RS232 (optional RS433 or 485, TTY), five USB 2.0, network Ethernet ( RJ45 ) 10/100/1000, LPT, Monitor … … expandability options via on-board slots for two PCI Slots, Compact Flash Type II and MiniPCI socket . Due to its extremely small dimensions of 14.3x10.0x3.1 inch (WxHxD) the noax S12 rugged …
-
Sell Instant Noodle Vending Machine
… 15 inches color LCD monitor Robust metal track ball mouse Easy reached USB socket for U-disk … Rj45 Ethernet interface ready for internet/intr... … 1.57"-3.03") W x 9 28mm(0.35"-1.1") H Dimension : 688mm(27") H …
-
http://www.mouser.com/catalog/specsheets/XS5-T_XS6-T_0910.pdf
Assembly Connector - RJ45 Dimensions ■ XS5P - Sockets .
Indicates content that may require registration and/or purchase.