-
Supplier: Accuris
Description: Full bore steel ball valves
-
Supplier: Accuris
Description: Reduced bore steel ball valves
-
Supplier: Accuris
Description: Reduced bore nonferrous metal ball valves
-
-
Supplier: Accuris
Description: Full bore nonferrous metal ball valves
-
Supplier: Festo Corporation
Description: Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use in zone 1, 21, 2, 22
- Media Temperature: 392 to 14 F
- Features: Air, Ball Valves, Compressed Air, Gas, Water
- Connection Description: Butt Weld
- Agency: DIN
-
Ball Valves - API 608 Stainless Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve -- 68J401-1Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 1 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: API 608 Super Duplex Stainless Steel ANSI 600 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 2 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 0.5 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Ball Valves - API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve -- 68J100-1Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 1 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Supplier: GF Piping Systems
Description: 285-288 pneumatically actuated ball valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way ball valve incorporates all the latest in ball valve technology. The valve is available in
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Sanitary Clamp End Ball Valve Features Full port SS sanitary clamp end ball valve 1/2" through 4" sizes 240 grit bore polish Cavity-filled TFE seats to prevent product entrapment Swing-out 3-piece design for easy maintenance Polished clamp end ISO 5211 mounting
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: AVK International A/S
Description: Wide variety or polyethylene (PE), Stainless steel and steel bal valves. The PE100 ball valves are produced with state-of-the-art machinery to guarantee a consistently high quality. We are able to trace the components throughout the manufacturing process from the initial
- Valve Size: 0.75 to 6 inch
- Media Temperature: -76 to 302 F
- Features: Ball Valves, Gas, LP - Gas, Natural Gas
- Connection Description: Bolt Flange, Butt Weld, Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Agency: ANSI, API, DIN
- Features: Air, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Material: Cast Iron
-
Supplier: GF Piping Systems
Description: Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number: LD 004L2-BVFS5 Key Specifications/Special Features: Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and JIS Size range:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Number of Ports: 2
- Media Temperature: -320.8 to 716 F
-
Supplier: AVK International A/S
Description: SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem PTFE Sealing Rings NF approved.
- Valve Size: 0.75 to 1.5 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Features: Ball Valves, Cold Water, Potable Water, Water
-
Supplier: Superlok - Mako Products
Description: Mako ball valves are quality built for smooth torque and leak free performance. Our ball valves are available in 316 stainless steel or carbon steel options with threaded connections. Additional options include: Full port, reduced port, locking handle, one piece,
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: KSB AG
Description: Design Flanges (DIN/ASME), all-metal seated, sealing on the upstream and downstream side, with lever or gearbox. Optional: Polyurethanecoating, pneumatic or electric actuators. Applications Gases to DVGW Worksheet G260/I and II and combustible liquids, general industry, petrochemical industry
- Valve Size: 0.5905515 to 19.68505 inch
- Pressure Rating: 145.0377 to 3,625.9425 psi
- Number of Ports: 2
- Media Temperature: -76 to 482 F
-
Supplier: BI-TORQ® Valve Automation
Description: SS API607 FIRE SAFE BALL VALVES High performance fire safe 3-piece ball valve Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to API607 4th Edition 2000 PSI pressure rated High cycle live loaded stem packing
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Trunnion Mounted Ball Valve, Meet API, ANSI, BS, DIN, JIS Standards Model Number: LD 004-BVT01 Key Specifications/Special Features: •Ball type: Trunnion mounted ball•Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other•Manufacturing standards:
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 25,000 psi
- Media Temperature: 384.8 to 716 F
- Agency: ANSI, API, DIN
-
Supplier: Superlok - Mako Products
Description: Mako ball valves are quality built for smooth torque and leak free performance. Our ball valves are available in 316 stainless steel or carbon steel options with threaded connections. Additional options include: Full port, reduced port, locking handle, one piece,
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 to 2,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Ball Valves with Welded Connection and Flanged Ends Model Number: LD 004-BVAL Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: ANSI, API, DIN
- Material: Aluminum, Brass / Bronze
-
Supplier: Heinkel USA
Description: BSV 150 — 400 Ball Segment Valve The Ball Segment Valve, BSV for short, is the result of a development of an innovative valve for pharmaceutical and fine chemical processes. For a wide range of solids applications, it is the preferred valve for process
- Valve Size: 6 to 16 inch
- Pressure Rating: -14.50377 to 87.02262 psi
- Number of Ports: 2
- Media Temperature: 14 to 275 F
-
Supplier: Superlok - Mako Products
Description: Mako ball valves are quality built for smooth torque and leak free performance. Our ball valves are available in 316 stainless steel or carbon steel options with threaded connections. Additional options include: Full port, reduced port, locking handle, one piece,
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
Find Suppliers by Category Top
Featured Products Top
-
management systems, low pressure gas supplies for industry (DIN EN 161), gas dosing systems, high pressure cleaning, and pneumatic automation systems. "The new VZ series of valves bring gas and liquid valve solutions to Festo's process offerings," said Craig Correia, process industry segment (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
backup for failsafe operation. The new actuators are built to ISO 5211-DIN3337 standards for easy direct mount installation on valves. They are available as separate components or on single-number automated valve packages with Bonomi butterfly valves and low-torque ball valves (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
flange SAE closed flange SAE flange for ball valve SAE flange with testing point SAE transforming flange SAE connector flange SAE flange sheet SAE suction hose (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd