-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN
- Number of Teeth: 10
- Length: 40 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: Accuris
Description: Involute spline joints; 30\xb0 pressure angle; basic dimensions and test dimensions for module 5
-
Supplier: Accuris
Description: Involute spline joints; 30\xb0 pressure angle; basic dimensions and test dimensions for module 2
-
-
Supplier: Accuris
Description: Involute splines joints; 30\xb0 pressure angle; basic dimensions and test dimensions for module 10
-
Supplier: Accuris
Description: Involute spline joints; 30\xb0 pressure angle; basic dimensions and test dimensions for module 3
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. Atlanta splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN
- Guide Width or Diameter: 1.372835387 inch
- Guide Length: 78.7402 inch
- Diameter: 1.372835387 inch
- Length: 78.7402 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN
- Guide Width or Diameter: 1.7716545 inch
- Guide Length: 1.574804 inch
- Diameter: 1.7716545 inch
- Length: 1.574804 inch
-
Supplier: Star SU LLC
Description: 3 MK K 4 FK 1 FK 2 Standard profiles DIN 3972 - BP I DIN 3972 - BP II DIN 3972 - BP III DIN 3972 - BP IV DIN 5480 BS 2062 ASA B5.15-1950 ANSI B92.1-1970 Profile modifications Semi-topping Protuberance Topping Modification of flank for tip and/or root relief
- Cutter Type: Gear Hob
Find Suppliers by Category Top
More Information Top
-
http://waset.org/publications/6778/strength-optimization-of-induction-hardened-splined-shaft-material-and-geometric-aspects
[7] DIN 5480 -2. Involute splines based on reference diameters – Part 2: Nominal and inspection dimensions .
Indicates content that may require registration and/or purchase.