-
Supplier: DigiKey
Description: Terminal Block Connector 4 Position Feed Through Yellow 12-28 AWG
- Contact Size (AWG): 12 to 28 AWG
- Voltage Rating: 800 volts
- Connector Type: DIN Connector
-
Supplier: Accuris
Description: Series 1 freight containers; classification, dimensions and ratings
-
Supplier: WAGO
Description: 4-conductor through terminal block; 4 mm²; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 4,00 mm²; yellow
- Current Rating: 26 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
- Features: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: Input Module DIN Rail 24VDC
- Number of Inputs: 4
- Operating Temperature: 32 to 131 F
- Mounting Options: DIN Rail
- Features: Other
-
Supplier: Accuris
Description: Bright round steel; Dimenions, Permissible deviations according to ISO tolerance zone h11
-
Supplier: DigiKey
Description: Input, Output (I/O) Module DIN Rail
- Operating Temperature: 32 to 131 F
-
Supplier: Accuris
Description: Meteorologische Hilfen (Met Aids) - Funksonden zur Verwendung im Frequenzbereich 1 668,4 MHz bis 1 690 MHz - Harmonisierte EN, die die wesentlichen Anforderungen nach Artikel 3.2 der EU-Richtlinie 2014/53/EU enthaelt (Anerkennung der Englischen Fassung EN 302 454
-
Description: Test & inspection: DIN 3230, BS EN 12569 Parts of DIN Swing Check Valve No. Parts Name Materials 1 Body DN 17245 GS-C25+CR13 DIN 17245 GS-C2S+ STL DIN 17245 GS-C25+ STL DIN 17445 1.4308 DIN 174451.4408 2 Disc DIN 17245GS-C25+CR13 DIN 17245
- Features: Bolt Flange
- Valve Type: Check Valves, Directional Valves
-
Supplier: Newark, An Avnet Company
Description: COVER, 42MM X 66.8MM X 2.5MM, PC, CLEAR; Accessory Type:Cover; For Use With:D4MG Din Rail/Module Box Enclosures; Product Range:-; Cover Color:Transparent; Cover Material:Polycarbonate; Cover Type:Module Box Cover RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Long and continuous forging machines-development and field of application
40 DIN 668 , minus tol~ranc~ 44 .
-
http://www.sdp-si.com/D265/PDF/D265Ref.pdf
ISO 1829 ANSI B4.2 JIS G3 123 DIN 668 59360.1 NF A47-411 BS 4500 UNI 468, 469 UNI 5953 AS 1654 .
-
Logistics
16 Cf. DIN ISO 668 .
-
Service-Oriented Computing
DIN ISO 668 , Series 1 Freight Containers - Classification, Dimensions and Ratings (October 1999) 3.
Indicates content that may require registration and/or purchase.