-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Inch: # 10, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, DIN
- Features: Cap Screw, Hex Socket / Allen, Other, Socket Head Cap
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Fastener Standards: ASME / ANSI, DIN
- Features: Button Head, Cap Screw, Other
- Metric: M10, M12, M3, M4, M5, M6, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Length: 0.383858475 to 0.88189024 inch
- Shoulder Diameter: 0.235826899 to 0.786614598 inch
- Fastener Standards: ASME / ANSI, DIN
- Metric: M10, M12, M16, M20, M6, M8
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are:
- Fastener Standards: ASME / ANSI, DIN
- Features: Cap Screw, Flat Head, Hex Socket / Allen, Other, Socket Head Cap
- Metric: M10, M12, M16, M20, M3, M4, M5, M6, M8
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: National Bolt & Nut Corporation
Description: overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow bolts, or
- Bolt Type: Carriage Bolt
- Fastener Standards: DIN
- Metric: M10, M12, M6, M8
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
Find Suppliers by Category Top
Featured Products Top
-
equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover (read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation -
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment Construction (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Continued supply chain chaos Made in USA affordable / logistical option National Bolt & Nut's large inventory of standard fasteners can prevent line down situations. NBN offers quick turnarounds on non-standard (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment Construction (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation
More Information Top
-
Cost-Efficient Design
The hexagonal bolt DIN 931 is of lower cost than the pan head hexago- nal bolt DIN 912 . .... If stock and type variety are to be limited by factory standards , the deci- sion to employ…
-
Vehicle Standard (Australian Design Rule 8/01 - Safety Glazing Material) 2005.
Position Number of Standard notation Material Remarks No. Pieces 1 1 Magnetic holding device Steel DIN 17100 − 2 1 Vibration damper Rubber / Steel Diameter … 3 Transition piece − − 7 6 Cylinder screw DIN 912 − − 8 3 … Diameter: 10mm Length: 40mm 15 3 Hexagonal nut − − 16 3 Threaded bolt DIN 976 −…
-
Iniform Provisions Concerning the Approval of: Safety Glazing Materials and their Installation on Vehicles.
Standard notation Material Remarks 1 1 Magnetic holding device Steel DIN 17100 – 2 1 Vibration damper Rubber / Steel Diameter: 50mm Thickness: 30mm … – – 6 3 Transition piece – – 7 6 Cylinder screw DIN 912 – – 8 3 … Diameter: 10mm Length: 40mm 15 3 Hexagonal nut – – 16 3 Threaded bolt DIN 976 –…
-
contact rivets - offers from contact rivets manufacturers, suppliers, exporters & wholesalers
[ Related Categories: Hardware, Fasteners, Bolts ]. .... [ Related Keywords : Stainless DIN 912 ]. .... Manufacturer : Changzhou Wujin Dazhong Standard Parts Co., Ltd.
-
DIN931 - DIN931 Manufacturers, Suppliers
Basic info Model No.: DIN931/DIN933 Type: Hexagon Head Head style: Hexagonal Material: High Strength Steel Standard : DIN Additional info Trademark:M Packing: 25kgs Per Box, 36 Boxes Per Pallet Origin: China... .... [ Related Keywords : heavy hex bolts , heavy hex nuts, flat washers, threaded rods ]. .... Bolt and Other Fasteners Din 931 - Din 933 - Din 934 - Din 6921- Din 912 .
-
Encyclopaedia of the new time
New-city-Glewe (Mecklenburg-Vorpommern): - lodge Frederick bog: lock 11, 781 new mechanism (Hamburg): signal 11, 1185 Neuwied (Rhineland-Palatinate): Exulantenstadt 3, 732 … 6, 510; child labor 6, 555; colonial wars 6,899; colonial kingdom 6,948; noise 7,617; Lutheranism 7 … 854; faith refugees 4, 919; Global interaction 4, 950; gold 4, 987; gold standard 4, 993; Gräzistik … 7, 795; powers, rural 7, 833; Levantehandel 7, 857; song 7, 910; 7, 912 ; local administration 7…
-
Sell hex socket cap screw
Standard : DIN 912 . .... • Related Keywords :hex socket cap screw, alley bolt , socket cap screw, bolt .
-
Din976 - Din976 Manufacturers, Suppliers
DIN 931, DIN 933, DIN 934, DIN 439, DIN 835, DIN 7991, DIN 975, DIN 976, DIN 912 , DIN 125, ASME B18.2.1, ASME B18.2.2, ASME B18 … 12, ISO 4017, ISO 4032, ISO 7094, JIS, ANSI/ASME, BS, etc Bolt :... .... Name: Stainless steel A2 A4 double end Stud bolt with ISO certificate Standard : DIN975, ASME DIN976 Material…
-
Safety Switches: NP Design, Type 2
Deviation from standard . .... It can be used in combination with bolt TP-.F (see page 49). .... for M5 > 35 mm ISO 1207 ( DIN 84) ISO 4762 (DIN 912 ) .
Indicates content that may require registration and/or purchase.