-
Supplier: Infineon Technologies AG
Description: 3A single output synchronous buck regulator The IR3823AMTRPBF is a 3A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the design effort and minimizes the bill of material (BOM). The
- Regulated Output Voltage (Volt): 0.6 to 6 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
Supplier: DigiKey
Description: DC Voltage Transducer Input Output 24VDC DIN Rail
- Operating Temperature: -10 to 60 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 24V DC-DC Converter, Board Mount, 30W Product overview: DDR-30L-24 from MEAN WELL is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for
-
-
Supplier: Infineon Technologies AG
Description: TDA21472 | Integrated Smart Power Stages IR3887MTRPBF | Integrated POL Voltage Regulators TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET BSZ086P03NS3 G |
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/12DC/10 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (12 V DC / 10 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/48DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (48 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational
-
Supplier: Brainboxes Limited
Description: loads and inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs,
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Brainboxes Limited
Description: inductive loads and are especially suited for loads with high inrush currents such as cold bulbs/lamps and motors. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Brainboxes Limited
Description: pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Brainboxes Limited
Description: Port on the PC to give complete backwards compatibility essential for legacy applications. Typical applications are control and switching of AC and DC motors, Fans, relay drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and
- Analog Input Channels: 0 #
- Operating Temperature: 14 to 140 F
- Features: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Infineon Technologies AG
Description: switches IPB65R190CFDA | Automotive MOSFET SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF4277-2EL | OPTIREG™ linear voltage regulators (LDO) AIMBG120R010M1 | Silicon Carbide MOSFET Discretes SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLS115B0EJ | OPTIREG™ linear
- VGS(off): 2.2 to 3.8 volts
- rDS(on): 0.0019 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 3.3 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Circuit Integration Reliable Voltage Regulation Performance Key Specifications Product Type: Linear Voltage Regulator IC Model: LM7805 Output Voltage: 5V DC Configuration: Three-Terminal Design Input (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
N FETs. This high-performance step-up DC/DC switching regulator controller simplifies the application design while requiring no protection diodes and no other additional external components compared to a silicon metal-oxide-semiconductor field-effect transistor (MOSFET) solution. The internal (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Schneider Electric’s Modicon power supply range consists of modular, optimum, and universal series of regulated switch mode power supplies. They are designed to provide the direct current (DC) voltage necessary for electrical equipment applications ranging from simple (read more)
Browse Power Supplies Datasheets for DigiKey -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
benefits Up to 95% efficient with <1W standby power consumption Compact size taking up less space on the DIN rail and in the cabinet Isolated DC OK signal, remote on/off, voltage programming and droop mode current share. Long service life (conservative electrolytic capacitor ratings) (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE
More Information Top
-
AC-DC & DC-DC Merchant Power Supplies Report - 2015
… DC bricks (full, half, quarter, sixteenth, etc., and encapsulated and open-frame modules); DC-DC point-of-load (PoL) modules and voltage regulator modules (VRMs); all isolated … … mount and rack-mount DC -DC converters such as DIN - rail DC-DC converters; and …
-
Page 5. Semiconductor parts with 414 in root number
DIN - Rail Mountable AC- DC (DC-DC) Converters 336 Watt, input voltage range:29-60V, output voltage 24V (14A), switching regulator .
-
DIN Rail Power for industrial automation
Sensing and instrumentation specialist Vydas International has announced a new range of low cost DIN RAIL mount switching power supplies designed especially for the industrial automation markets. Manufactured by Carlo Gavazzi, this new product line offers a wide range of power and voltages providing DC power for all low power devices commonly used in automated machinery. relays, timers, thermal- regulators , PLC's, controllers, DC motors, .
-
A Distributed Temperature-Control System for a Single-Crystal Growth Apparatus
The regulator power supply includes pulse voltage converter DA12 with a +24 V output; 5-V regu- lator DA11 for feeding the elements on the “high” side; and isolated dc -to-dc converter DA9, which feeds the elements galvanically isolated from the … The I7014 analog-output mod- ule and a power regulator with a protective circuit breaker are mounted on a DIN rail at a height that is convenient for the process engineer.
-
Ohmite - OD220JE - Passive Components - Resistors - Allied Electronics
Power Supply;AC- DC ;12.5V@2A;85-264V In;Enclosed; DIN Rail Mount;MINI Series Voltage Regulators > Linear Voltage Regulators .
-
A Multielement Tactile Feedback System for Robot-Assisted Minimally Invasive Surgery
… conditioning electronics were designed to limit the sensor voltage below the ADC maximum input voltage (3.0 V) using a voltage clamp circuit and to convert the PWM signals to analog DC voltages (0 to 5 V) to control the pressure regulators . Pressure regulators on a DIN rail were mounted onto the inside of the da Vinci master console.
-
Evaporative Leakage from Gas Caps
One power supply, a 24VDC 4.2A OMROM unit can be mounted on the DIN rail . Components that constantly draw power, such as the flow meters and I/O supply voltage , is powered by … It also contains a voltage regulator for DC to DC conversion.
-
Mouser Electronics - Press Room Archive
Fast Transient Response Step-Down DC- DC Regulators from Texas Instruments Multi-Range, Multi- Voltage Chronos 2 DIN Rail Mounting Timers from Crouzet .
-
Phoenix Contact - 2938866 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
They are designed as primary switched-mode regulators and operate with a high level of efficiency so … QUINT POWER also operates in applications where static voltage dips, transient power supply failures, or phase failures … QUINT-PS-100-240AC/24DC/10/EX is a primary switch-mode power supply unit for universal use, 1 phase, Din - rail mountable. 24 V DC / 10 A) for use in potentially explosive areas Features .
-
Page 2. Semiconductor parts with 480 in root number
DC- DC CONVERTER CliQ Din Rail Power Supply 24V 480W 1 Phase 43V, 1.5Wt General purpose voltage reference/ regulator diode .
Indicates content that may require registration and/or purchase.