-
Supplier: SemiNex Corporation
Description: 19-Emitter Laser Diode Bar
- Wavelength Range: 1,560 nm
- Laser Power: 27,500 milliwatts
- Operating Voltage: 1.1 volts
- Laser Output: Continuous Wave
-
Supplier: Hamamatsu Photonics Europe
Description: This is a laser diode (LD) bar module with a peak radiant power of 300 W. By stacking the LD bars at a narrow pitch, high-density laser beam can be realized. In addition, the compact package provides a higher design flexibility when assembling equipment. It can be
- Laser Type: Laser Diodes
-
Description: CEO has combined its novel packaging capabilities with its high power QCW laser diode bars to create conductively-cooled laser diode arrays with power densities approaching 25 kW/cm2. These High Density Stack (HDS) arrays are excellent candidates for small,
- Wavelength Range: 808 to 940 nm
- Laser Power: 6,000,000 milliwatts
- CDRH Classification: Class IV
- Laser Type: Laser Diodes
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Laser Bar
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Overview of HL6312G-A Laser Diode HL6312G-A is a visible red laser diode developed by Ushio. It operates at a wavelength of 635 nm, delivering a continuous wave (CW) optical output of 5 mW. Encased in a 9.0 mm TO-can package, this diode is designed for applications
- Wavelength Range: 638 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -10 to 50 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Description: The G Package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. It is available with up to eight bars and a maximum QCW output power of 2.4 kW. CEO offers these arrays with many
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 200,000 milliwatts
- Operating Voltage: 2 volts
- Operating Current Range: 175,000 milliamps
-
Description: The CEO Cs package is available with up to 8 bars in a QCW configuration that can provide up to 2.4 kW of peak power. The Cs package is also available in a single-bar, 40W CW version. The Cs package mounts easily into a laser system or direct-diode application. It is
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 40,000 milliwatts
- Operating Voltage: 1.7 volts
- Operating Current Range: 47,000 milliamps
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Lumentum Operations, LLC
Description: IDL Series air-cooled, direct-diode laser systems combine our high-reliability L4 diode lasers with a unique fused-fiber individual-emitter architecture and novel health-monitoring system to yield an extremely reliable and scalable product that performs in the most
- Wavelength Range: 940 nm
- Laser Power: 90,000 to 180,000 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
-
Supplier: Newport MKS
Description: controller to provide exceptional and rapid settling time, while maintaining the needed temperature regulation. The laser diodes are attached to a copper plate (top plate) provided with various hole patterns. Custom or other laser diode hole patterns can be easily
-
Supplier: ODG (Origin Data Global)
Description: LASER BAR HIGH POWER BAR
-
Supplier: Newport MKS
Description: with Newport’s model 3700 temperature controller to provide exceptional and rapid settling time, while maintaining the needed temperature regulation. The laser diodes are attached to a copper plate (top plate) provided with various hole patterns. Custom or other laser
-
Supplier: Artifex Engineering
Description: The LIV100 is a powerful pulsed current test system for use in the lab as well as for OEM applications, ideal for Diode characterization at the chip or bar level Quality control of incoming goods OEM We offer this instrument with a variety of end stages covering current ranges from 1A
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Form Factor: Lab / Benchtop
-
Supplier: AMADA Weld Tech
Description: and Accessories available Diode Pumped Nd:YVO4 Technology Windows Based XP Software Supports Text, Graphics, Bar Codes, Data Matrix Codes
- Laser Output Power: 10 watts
- Marking Area Length: 11.57 inch
- Marking Area Width: 11.57 inch
- Working Distance: 19.45 inch
-
Supplier: Newport MKS
Description: Power Precision Current Source and is unterminated for connection to customer supplied laser diode mounts or the ILX Lightwave LDM-4415 CS Bar Laser Diode Mount. An adapter is included to convert the unterminated end to a dual crown clip connector.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOVING BEAM BAR CODE SCANNER, MODEL 20, SHORT RANGE, 15-PIN CONNECTOR, RISC MICROPROCESSOR, NEMA 12 ENCLOSURE, EXTRUDED ALUMINUM, VISIBLE LASER DIODE 670NM, 500-700 SCANS PER SECOND, 32-104 DEG FAHRENHEIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SCANNER, HIGH PERFORMANCE, VISIBLE LASER DIODE SCANNER, BULLETIN 2755, 200 SCANS PER SECOND, NEMA TYPE 1 CONNECTOR, 10.5 FEET CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LASER DIODE SCANNER, HAND-HELD, 115-250 MA, 4.5-14 VDC. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Description: utility costs associated with older lamp-based laser technologies. The REA Series laser module family supports large diameter rods, up to 10mm, and high pump diode bar counts, up to 200 bars.
- Pulse Energy: 300 mJ
- Operating Voltage: 180 volts
- Operating Current Range: 60,000 milliamps
- Laser Type: Laser Diode Modules, Solid State Lasers
-
Supplier: Indium Corporation
Description: This purity is especially suited for the production of single crystal III-V compound semiconductors, such as indium Phosphide used as substrates for fabrication of integrated circuits or discrete devices such as laser diodes and photo detectors. Certification of 6N5 purity is by OES
- Overall Width / OD: 1.125 inch
- Overall Thickness: 0.5 inch
- Overall Length: 5.25 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: 1.1 This test method covers online determination of vapor phase moisture concentration in natural gas using a tunable diode laser absorption spectroscopy (TDLAS) analyzer also known as a “TDL analyzer.” The particular wavelength for moisture measurement varies by manufacturer;
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Axetris AG
Description: Compensation of beam astigmatism High damage threshold compatible with high power laser diode bars Minimal scattering loss due to high quality fused Silica Very low surface roughness Stackable Compatible with fast axis collimating lenses
- Wavelength: 770 to 1,080 nm
- Focal Length: 0.0018 to 0.0022 m
- Type: Collimator
-
Supplier: Axetris AG
Description: Axetris fast axis collimators are acylindrical micro-lenses designed for collimating the «fast axis» of high-power laser diode bars. They can be used in combination with our «slow axis» collimators. Diffraction limited collimation of the «fast axis» Minimized beam divergence
- Wavelength: 770 to 999.9999999999999 nm
- Aperture: 0.8000000000000002 mm
- Focal Length: 0.0006 m
- Diameter / Width: 1 mm
-
Supplier: ValueTronics International, Inc.
Description: The 2520 is a Pulsed Laser Diode Test from Keithley. Additonal Features: Simplifies laser diode LIV testing prior to packaging or active temperature control Integrated solution for in-process LIV production testing of laser diodes at the chip or bar
- Test Equipment Type: Hand Held
-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 2.75 mm
- Center Thickness: 2.24 mm
- Edge Thickness: 1.34 mm
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 6.24 mm
- Center Thickness: 5.36 mm
- Edge Thickness: 4.180000000000001 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 6.16 mm
- Center Thickness: 3.48 mm
- Edge Thickness: 2.9 mm
- Lens Type: Aspheric Lens
-
Supplier: Edmund Optics Inc.
Description: available energy when long beam paths are required, such as in sighting systems. Molded aspheric lenses are used in a wide variety of photonic products including bar code scanners, laser diode-to-fiber couplings, optical data storage, and medical lasers.
- Focal Length: 5.000000000000001 mm
- Center Thickness: 1.01 mm
- Edge Thickness: 0.8400000000000001 mm
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: lasers, higher power pump, and fiber laser diodes. Power only heads offer the capability of measuring power only from laser diode sources while capitalizing on the wide dynamic range of semiconductor detectors. The fiber optic heads ensure high sensitivity, high
- Optical Meter Type: Power Meter
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: Abrisa Technologies
Description: Sensors and Diodes Ultra-Thin ITO Heaters and Bus Bars Biotech Sample and Slide Surfaces Sunlight and Heat Resistant In-Cabin Displays Low Profile Displays/Human Interface Low Alkali Mobility for Active Matrix Displays Ultra-Thin Cover Glass Additive Optical/Mechanical Attributes
- Length: 14.173236 inch
- Width / O.D.: 20.078751 inch
- Thickness / Wall Thickness: 0.001181103 to 0.04330711 inch
- Coeff. of Thermal Expansion (CTE): 7.2 µm/m-C
-
Supplier: TSI Incorporated
Description: Analyzer (PDPA) and Laser Doppler Velocimeter (LDV) applications. The system is optimized for the best dynamic and operating size ranges, yet allows the freedom to adjust system parameters easily. System operation is controlled by TSI’s FlowSizer™ Data Acquisition, Analysis and Display
Find Suppliers by Category Top
Conduct Research Top
-
Technical Note - High Density Laser Diode Arrays
Northrop Grumman Cutting Edge Optronics has developed a new laser diode array package with minimal bar-to-bar spacing. These High Density Stack (HDS) packages allow for a power density increase on the order of ~ 2.5x when compared to industry-standard arrays. The HDS laser package enables power
-
Workmanship Standards for High Power InP-based Diode Lasers
The following note is to help partners and customers to understand the importance and the purpose of the workmanship standards for high power laser diodes of Indium Phosphide (InP) based material. It can be used to facilitate a successful operation with visual inspection of a semiconductor laser
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
The high power diode laser systems, but must be flexible, and have not only good strength but also good fatigue behavior. Th with their laser diode bars and arrays not only require special fibers to couple directly to the diode emitters, but also require special fibers to couple from the laser
More Information Top
-
High Power Diode Lasers
Packaging of Diode Laser Bars .
-
Packaging of High Power Semiconductor Lasers
109 5.1.2 Diode Laser Bars . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Wavelength stabilized high-power diode laser modules
However, for efficient and reliable wavelength stabilization the parameters of the volume holographic grating and the parameters of the diode laser bar have to be adapted carefully.
-
High-power diode laser modules from 410 nm to 2200 nm
Driven by improvements in the technology of diode laser bars with non-standard wavelengths, such systems are finding a growing number of applications.
-
Photonics
495 6.13.1.2 Diode Laser Bars , Arrays and Stacks . . . . . . . .
-
Solid-State Laser Engineering
These technologies have dramatically increased the brightness that can be obtained from diode laser bars .
-
Dense wavelength multiplexing for a high power diode laser
An efficiency of more than 80% for multiplexing of two diode laser bars with good beam quality in fast axis of M² < 2 is achieved.
-
Fiber coupled diode laser of high spectral and spatial beam quality with kW class output power
Each module utilizes dense wavelength multiplexing of two diode laser bars with a center wavelength spacing of 3 nm.
-
Spaceborne fiber coupled diode laser pump modules for intersatellite communications
The laser radiation of two diode laser bars consisting of six emitters is coupled in a 100 µm NA=0.22 fiber.
-
Advances in high power semiconductor diode lasers
Recent advances in high power semiconductor lasers are reviewed mainly in two aspects: improvements of diode lasers performance and optimization of packaging architectures of diode laser bars .
Indicates content that may require registration and/or purchase.