Products/Services for Dipole Halbach Array
-
Diode Arrays - (172 companies)Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes...ConfigurationDiode TypeDiode Applications -
Focal Plane Arrays - (19 companies)Focal plane arrays (FPA) are detectors consisting of a linear or two-dimensional matrix of individual detector elements, typically used at the focus of an imaging system. Focal plane arrays (FPA) are detectors that consist of a linear... -
RAID Disk Arrays - (51 companies)RAID disk arrays are collections of storage disks with integrated controllers to manage the storage of data. RAID disk arrays are redundant arrays of independent or inexpensive disks (RAID) that share one or more RAID controllers and function... -
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable... -
Field-Programmable Gate Arrays (FPGA) - (172 companies)Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs... -
Hydrophones - (53 companies)They can be used singly or in arrays that can contain dozens or hundreds of individual units. They are used in marine geological and biological research, undersea mapping and navigation, and various commercial and military applications. Critical...
-
Antennas - (1287 companies)...the elements and electronics. These use a microstrip-patch or planar array antenna or multiple dipoles. The cell site can use several panel antennas or bays of panels as required, and adaptive antennas can select the optimal antenna for the application...
-
RAID Products - (128 companies)RAID products include component within a RAID system, such as RAID controllers and RAID disk arrays. RAID is an acronym for redundant array of independent (or inexpensive) disks. RAID products are computer hardware components and modules that use...
-
Thermopiles - (39 companies)Thermopiles are thermocouples arrays, wired in series that are used in motion sensing applications. Thermopiles are thermocouple arrays that are wired in series and used in motion sensing applications. They are relatively simple in design...
-
Resistor, Capacitor Networks - (162 companies)Definition. Resistor, capacitor networks (RC networks) are integrated circuits (ICs) that contain resistor-capacitor arrays in a single chip. Applications. Some resistor, capacitor networks are used to suppress transmission-line effects on high...
Product News
-
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Halbach Array Magnetic Solutions Halbach arrays utilize a specialized arrangement of permanent magnets to concentrate the magnetic field on one side while significantly reducing the field on the opposite side. This unique magnetic configuration improves field utilization and enables more efficient magnetic system designs compared to conventional magnet assemblies. Essen Magnetics offers custom Halbach array solutions developed to meet specific application requirements. Working closely with customers, our engineering team... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
A.H. Systems Inc.
Dipole Antenna for broadcast field measurements. Product Datasheet. Dipole Antenna TV-2. A.H. Systems TV-2 half-wave dipole antenna, also know as the reference dipole antenna, is the simplest form of an antenna. This dipole consists of a matching balun and two horizontal elements and includes a mounting clamp, and a tape measure to adjust the element lengths. Each antenna element is adjusted to a quarter wavelength (half wavelength total) this will create a precise resonating response at the frequency of interest. The antenna balun... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Learn more about the FCC-4 Dipole Antenna Small, Portable, Accurate. Gain Reference. 325 MHz - 1 GHz. This small, lightweight and portable antenna. provides a convenient solution for accurate gain measurements. Learn more about the FCC-4 Dipole Antenna. Product Datasheet. Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
ORAFOL Fresnel Optics GmbH
LN Series Lenticular Arrays For lighting and sensor applicaions LN series lenticular arrays from ROAFOL Fresnel Optics are a lightweight and efficient polymer optics. The variuos standard designs can be trimmed to any required shape and and on request optical coatings can be applied. (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
ORAFOL Fresnel Optics GmbH
Custom Microlens Arrays for lighting Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility regarding the arrangement, size and pitch of individual lenslets up to array dimensions of 370 mm x 370 mm allow for solutions specifically tailored to your LED light source, including bar lights and ring lights. 1 to 100,000 parts per year possible... (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Avantier Inc.
Microlens Arrays (MLAs) Avantier specializes in the design and manufacturing of high-performance microlens arrays (MLAs) --compact optical components engineered to deliver precise beam shaping, uniform illumination, and exceptional efficiency. Specifications. Diameter. +0, -0.1mm. Surface accuracy. l/2 @633nm or better. Thickness. +-0.2mm. Centration. +-0.04mm. Surface quality. 20-10. Bevel. 0.2mm typical. Material. SK2, BK7, UV-grade fused silica and more. Lens Pitch & Focal Length. Fully Customizable. Custom... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
NDE Professionals Inc.
Ultrasonic Phased Array Inspection Ultrasonic Phased Array technology has revolutionized the way we perform bridge pin testing. Pins can now be ultrasonically tested using probes with multiple elements which allow the sound beams to be focused and transmitted through the pin at multiple angles and in a sweeping motion, thus picking up discontinuities oriented in any direction. This technology comes from the medical industry and works the same as that experienced during ultrasonic scans of women during pregnancy. The focusing... (read more) -
Remcom (USA)
MIMO and Array Design for 5G throughput performance in a multipath channel model. Together the products ensure a device will work well in its intended environment. Read more about MIMO and Array Design for 5G on Remcom 's website ... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Win Source Electronics
ULN2003AIPWR Motor Driver Array Microcontrollers often lack the current capacity needed to directly drive relays, solenoids, and stepper motors. The ULN2003AIPWR provides a simple and reliable interface between logic circuits and inductive loads, helping engineers reduce design complexity and improve system reliability. 7-Channel Darlington Array for multi-load control. Direct TTL/CMOS Compatibility with integrated input resistors. Built-In Flyback Diodes protect circuits from inductive voltage spikes. Compact TSSOP Package... (read more)Browse Darlington Transistors Datasheets for Win Source Electronics
Conduct Research
Dipoles consist of a pair of magnets across a gap. They come in many shapes/sizes and the magnets are usually mounted on a steel frame (also called a yoke) for magnetic efficiency, magnetic shielding and/or mechanical strength. Dipoles are used when an application requires a specific magnetic field...