Products/Services for Dish Network Test Card
-
Network Cards and Network Controllers - (562 companies)Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network. They are also known as network interface cards (NIC) or network adapters. Network protocol, configuration, processor...Protocol / NetworkWirelessHost Bus -
Network Servers - (676 companies)Network servers control and manage network resources such as files, printers, users, groups, etc. Servers are classified according to the service they provide to the network. File servers are used to store files; print servers control one or more... -
Network Switches - (713 companies)How to Select Network Switches. Image Credit: MilesTek Corporation. Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed... -
Network Emulators - (22 companies)...be dedicated hardware devices or software running on a computer. Software-based emulators typically run on a personal computer through a network card. These emulators are more adaptable than a dedicated hardware device. However, they may lack certain control...
-
Network Modems - (448 companies)Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted... -
Electrical Connectors - (3299 companies)...with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way. Edge Connectors Card edge connectors (also called edge card connectors) are embedded devices that mate...
-
PCI Products - (251 companies)...modules are PCI boards that contain memory chips. Network modules are boards that are network adapters, such as Ethernet, token ring, etc. A serial Card provides one or more serial ports to a host computer. The card interfaces the host with a PCI bus...
-
Antennas - (1286 companies)...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced...
-
Network Test Equipment - (294 companies)Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems. Network test equipment is used to test, probe, and analyze telecommunication, network, and telephone systems. Many different types...
-
PC Card Connectors - (116 companies)...and maintained by the Personal Computer Memory Card International Association (PCMCIA), a U.S. computer industry trade organization. Known originally as PCMCIA or PCMCIA cards, PC cards were designed for computer storage expansion. They are now used as network...
Product News
-
Werbel Microwave LLC
Accurate RF Monitoring for Network Testing datasheet. WMC-0.5-2-6dB Directional Coupler. Precision attenuation where it matters most. The WMC-0.5-2-6dB provides accurate signal sampling across 0.5 -2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling. Excellent return loss. Reliable wideband performance. In-stock and ready to deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S. Directional Coupler, 0.5-2GHz, 6dB, SMA Female. Model WMC-0.5-2-6dB-S from Werbel... (read more) -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets Card Sockets. Product Series -. SD card PCB mount socket. Features & Benefits -. Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors. Stand-off type available for placing electronic components under the connector. High quality, high reliability. Target Market - IP Camera, Digital Video Recorder, Gaming, Automation Computing, Network Appliance, Embedded Board, Point of Sale, Industrial Mother Board. Micro SD Card Sockets. Product Series... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Anritsu Company
Network Master™ Pro MT1000A The Anritsu Network Master TM Pro MT1000A is a versatile, portable, all-in-one tester designed for comprehensive network diagnostics. It supports a wide range of testing capabilities, including Ethernet, CPRI/OBSAI, and OTDR, making it an essential tool for ensuring reliable network performance and quick fault identification. Key Features. * Multi-Protocol Support: Tests Ethernet, CPRI/OBSAI, and optical fiber networks. * Portable Design: Lightweight and rugged, perfect for field technicians... (read more) -
Anritsu Company
Network Master™ MT9090A The Anritsu Network Master TM MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault identification, making it an essential tool for field technicians, and a reliable companion in their work. Key Features. * Compact and Portable: Lightweight and handheld design for easy field use... (read more) -
Anritsu Company
Network Master™ Pro MT1040A The Anritsu Network Master TM Pro MT1040A is a high-performance, portable tester designed for comprehensive network diagnostics and analysis. Supporting a wide range of testing capabilities, including 10G to 400G Ethernet, CPRI/OBSAI, and OTDR, the MT1040A is an essential tool for ensuring reliable network performance and quick fault identification in both field and laboratory environments. Key Features. * Broad Testing Range: Supports 10G to 400G Ethernet, CPRI/OBSAI, and optical fiber... (read more) -
Werbel Microwave LLC
Directional Coupler for Network Analysis datasheet. WMC-0.5-2-6dB Directional Coupler. Precision attenuation where it matters most. The WMC-0.5-2-6dB provides accurate signal sampling across 0.5 -2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling. Excellent return loss. Reliable wideband performance. In-stock and ready to deploy. Order minimums apply. Standard lead times apply. WMC-0.5-2-6dB-S. Directional Coupler, 0.5-2GHz, 6dB, SMA Female. Model WMC-0.5-2-6dB-S from Werbel... (read more) -
Advantech
Essential 3U Ethernet Switch Card for Railway Advantech Launches MIC-3850: Rugged 3U Managed Ethernet Switch Card for Demanding Railway Applications. Uncompromising Reliability and Standards Compliance. The MIC-3850 is purpose-built for mission-critical applications. Its adherence to EN50155, EN50121-4, and EN50121-3-2 guarantees resilience against the demanding conditions inherent in railway environments. Customers gain peace of mind knowing their network backbone is engineered for maximum uptime and regulatory safety compliance... (read more) -
Larch Networks
Hardened SONiC NOS by Larch Networks Through rigorous Q &A cycles, we ensure performance, reliability, and compliance with industry standards, while security reinforcement addresses vulnerabilities and safeguards the system. At the same time, stability improvements guarantee predictable and uninterrupted operation, allowing Larch Networks to deliver hardened SONiC solutions ready for enterprise, telecom, industrial, and mission-critical environments. Key Features. High Availability. Ensures uninterrupted service with features like... (read more)Browse Network Equipment Datasheets for Larch Networks -
Anritsu Company
Economy Vector Network Analyzer MS46322B The ShockLine MS46322B series is a line of budget-friendly vector network analyzers (VNAs) designed for a wide range of applications. Here's a breakdown of its key features: Cost-Effective Performance: The MS46322B series utilizes Anritsu's shockline VNA-on-chip technology. This innovative technology simplifies the internal design, resulting in lower instrument costs without sacrificing accuracy or repeatability of measurements. Frequency Range and Applications: The series offers various... (read more)
-
Linux system administration
… under Apple Macintosh ATAPI (Advanced Technology Attachment Packet Interface), standard interface, for mass storage devices like plates or CD-ROM of Authentifizierung, identity test , of an user by … … computer or in a network (e.g. by means of password or chip card .
-
Engineer geology
… 20 of Schlagschappe 276 sliming analysis 214 Schlammsrtom 374 recessing probe 274 silt 214 silt stone 45 Schmidt mole concrete testing hammer 238 Schmidtsches network 27, 241 lubricating- test 219 screw drilling piles … … 45 seas 40 sea plates 41 seismic exploration 284 … … standard penetration test 271 standard deviation 92 standard errors 95, 507 statuses quo- card 187, 203 hardening …
-
No fear of Linux / Unix
… Advanced Technology Attachment Packet Interface) - A standard interface for mass storage devices like plates or CD-ROM. Authentifizierung, identity test , of an user by the registration on a computer or in a network (e.g. by means of password or chip card ).
-
noun.artifact (finlayson-gwc2014.zip)
… the lower head) } { snatch_block, fairlead,@ (a pulley-block that can be opened to receive the bight of a rope) } { Snellen_chart, display,@ (display consisting of a printed card with letters and numbers … … decreasing size; used to test visual acuity) } { snifter, brandy_snifter … … roads) } { snowshoe, device,@ (a device to help you walk on deep snow; a lightweight frame shaped like a racquet is strengthened with cross pieces and contains a network of thongs; one is … … for packing soap) } { soap_ dish , fixture,@ (a bathroom …
-
An ATM network test bench over a C-band satellite system
… consists of a 2.048 Mbps bi-directional geostationary satellite link, two 2.4m satellite dishes, two satellite modems with G.703 data interface cards and Reed-Solomon modules … … School (where the satellite dishes are located) via the Singapore ONE Broadband Network . The tests showed that it was entirely feasible to implement ATM over satellite links.
-
Trying to get Satellite Tv
You just have to call Dish Network to activate the receiver, or they might have to send you a new access card . But you should still get the preview channels to test and see if you get a signal.
-
Realizing multimedia distance education based on DVB and GSM data services
ThisDVB PCI card delivers a Innsparent network interface (as Ethernet-nekvork cards do) to deliver whatever DVB TS information, which will be RTPAJDP packets in this case. Io a practical set up the DVB TS test set up would be replaced by a domestic satellite dish receiver, Low Noise Block-amplifier (LNB) and the rest of the satellite broadcast-network .
-
Dictionary of the geology / Dictionary of Geology
just m original position normal storage f original reserves initial reserves pl, initial supplies pl original sample output sample f original sample weight of Einwaage f veritably lamination … … ornamentation f of types, sculpture f (e.g. of shells ), ornithocopros, Guano m, orocratic … orohydrographical map orohydrographische card f (topographic card with exclusive playback of terrain relief and the body of water network ) orometer height barometer n orpiment Auripigment n Allanit m orthoaxis, noise yellow n, yellow arsenic aperture f orthite location hit m, crystal system …
-
Kompendium of the medium configuration
… 523, printing form, pressure principles, 524-frame 522-side 619 Signa station 734 syllable font 48 silver-halide-printed sheets 577 simultaneous contrast 15 … … 808, data stream 809- card 393, 816, Loop, 824 … … 912, 917, 919 Sub network 438 Subtractive color mixture … … Workflow 723, 724 Telnet 443 Templates 150 terabyte 240 tertiary color 259, 330 test -target 660 test …
Indicates content that may require registration and/or purchase.