Products/Services for Displayport Matrix Switches
-
Matrix Switching Systems - (35 companies)Matrix switching systems route signals such as RF, video, audio, data, and others, from multiple inputs to multiple outputs. A matrix switching system comes in a wide variety of configurations, depending on application, some as large as 1,024 inputs... -
KVM Switches - (207 companies)KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time. They reduce the number of peripherals that data centers and server farms require... -
Flat Panel Displays - (784 companies)...the pitch of the liquid crystals to reflect light of desired wavelengths. There are two LCD matrix types: active matrix LCDs (AMLCDs) and passive matrix LCDs (PMLCDs). Color super-twist nematic (CSTN) displays are similar to LCDs and found in portable... -
Commercial Matrix Displays - (86 companies)Commercial matrix displays include any type of display used in commercial applications. Types of Commercial Matrix Displays. There are two types of matrix displays. They are: passive matrix displays. active matrix displays. Passive matrix displays... -
Metal Matrix Composites - (38 companies)Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist fire and moisture, and are can be used...
-
Ceramic Matrix Composites - (28 companies)How to Select Ceramic Matrix Composites. Ceramic matrix composites (CMC) consist of ceramic fibers reinforced with particulates, fibers, or cloth. Compared to conventional technical ceramics, which fracture easily under loads, CMCs have a greater...
-
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid...
-
LCD Switches and LED Switches - (23 companies)...rows of 25. Using this matrix, operators can access 1500 options in just two keystrokes. For their part, designers can reduce the size of the control panel and the number of switches per panel. They can also use an LCD programmable switch or an LED...
-
CompactPCI Switches and PXI Switches - (21 companies)...switches. They can connect one input to one output. A multiplexer connects one input to several outputs, or several inputs to one output. A matrix switch is an arrangement with several inputs and several outputs. Any number of inputs can be connected...
Product News
-
Yaskawa America, Inc. - Drives Division
U1000 Industrial MATRIX Drive Yaskawa' greenest drive ever, the U1000 Industrial MATRIX Drive, enhances performance beyond that of a conventional AC drive. Enjoy extremely low harmonic distortion and regeneration in a space-saving design, completely without the need for additional components. Unlike conventional drives, Yaskawa 's Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Rego Electronics Inc.
DisplayPort Double Deck/ Dual Port Receptacle Key features: - Excellent high speed signal transmission capability. - Compliant with DP1.4 Specification. - Lowest Profile ( 22.6mm above PCB ). - Pin through hole solder tails for rugged fixing on PCB. - Tape & reel packaging for automatic pick & place and reflow soldering. - Compliant with RoHS 2.0 & halogen free. Application. - Industrial computing. - Digital signage. - Docking device. - KVM switches (read more)Browse HDMI Cables Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
DisplayPort & HDMI Combo Connectors DisplayPort & HDMI Combo Connector fits your compact idea perfectly~. In order to satisfy more and more demands by progressive innovative ideas to make things more compact fitting the market trend, we 've launched another combo type connector as more options to ensure more designers & engineers could be supported and assisted by our solutions, especially while they 've got space concern or limitation in their designs. Product Series -. - 2x1 port DisplayPort (Upper) & HDMI (Lower) combo type... (read more)Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
KRYTAR, Inc.
New 4X4 BUTLER Matrix KRYTAR Announces New 4X4 BUTLER Matrix Operating from 2.4 GHz to 7.25 GHz. KRYTAR, Inc., a leader in the design and production of ultra-broadband microwave components and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR 's long history of excellence... (read more)Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
MTE Corporation
Optimize system efficiency with The Matrix AP Product Brochure. Matrix (R) AP Passive Harmonic Filter. The Key to the Success of Our Harmonic Filter: adapt. Simply put, our Matrix (R) AP three-phase filter is the most advanced passive filter on the market today. Most traditional filters work fine at 100% power load, but severely underperform at lower loads. Matrix AP is different, because we know almost no one runs at full load all the time. Its patented Adaptive Passive Technology virtually eliminates harmonic distortion by adapting... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
MTE Corporation
Matrix® AP Passive Harmonic Filter Product Brochure. Performance Guarantee. Solutions Catalog. Solution Profiles. Application Profiles. Filter Specs. Installation Guide. Technical Manual. Harmonic Filters. MTE offers an array of harmonic mitigation solutions, including the best THID reduction solution on the market with patented Adaptive Passive Technology, to increase productivity and system efficiency. The Key to the Success of Our Harmonic Filter: adapt. Simply put, our Matrix (R) AP three-phase filter is the most advanced... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
Shenzhen QH Industrial Co., Ltd
Display-port To HDMI 4K Converter Adapter Cable Specification. 1- Product: Display-port Male To HDMI Female 4K Converter. 2- Input: Display-port. 3- Output: HDMI. 4- Length: 23 CM/1 m~5 m. 5- Material: Plastic Molding. Feature. 1- Compliant with DisplayPort 1.2 specification. 2- Supports full DisplayPort link training. 3- Compliant to HDMI 1.4b specification up to 3.0Gbps. 4- Supports 4K x 2K and 1080p Stereo 3D HDMI formats. 5- Supports video resolutions up to 3840*2160@30HZ. 6- Supports Audio. 7- Auto Detect Monitor EDID. 8- Plug and play... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Multi-function 1080P Display-port To VGA Converter Why You Need a Converter?. Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have only DisplayPorts or HDMI, making direct connection to older VGA monitors impossible. 2- Cost-effective: It's a much cheaper solution than replacing a perfectly functional. 3- Expanding screen space: It's a simple way to add an extra (secondary) monitor to a laptop or PC for more screen space to work... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Unigraf
DisplayPort 2.1 Generator/Analyzer - UCD-500 Gen2 UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors. UCD-500 Gen2 supports: Link Layer CTS. 10, 13.5 and 20 Gbp/s lane rates. Video modes up 8K@60Hz and 16K@60 Hz (with DSC). HDCP 2.3 CTS for receivers transmitters and repeaters. Adaptive Sync. DSC. FEC. LTTPR. For UCD-500 users, DP80 (20 Gb rate max) capability on DP connectors is available via HW upgrade to UCD-500 Gen2. Please... (read more)Browse Automated Test Equipment Datasheets for Unigraf -
Yaskawa America, Inc. - Drives Division
Inside Yaskawa’s U1000 Matrix Drive This episode of Evolution Motion Solutions' video and podcast series, Evolution in Controls, features host Tim Wilson meeting with Jordan Engel, Product Marketing Manager at Yaskawa, to explore advanced drive technology and the U1000 matrix drive. The discussion takes a deep dive into low-harmonic drive design, direct AC-to-AC conversion, and full regenerative capabilities --breaking down how matrix drives differ from traditional variable frequency drives and why power quality, harmonic... (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
-
Hdmi Splitter Suppliers, Hdmi Splitter Manufacturers and Exporters (Page 7)
Products/Services:HDMI, hdmi switch , hdmi splitter, Dvb-t, hdmi matrix , conventer, displayport , hdmi calble .
-
Shopping In Monitors - Big Bruin
…1000:1 / 8000000:1 (dynamic) Response Time: 8 ms (gray-to-gray) Color Support: 16.7 million colors Input Connectors: HDMI, VGA, DisplayPort Display Position Adjustments: Tilt … monitor / TFT active matrix Energy Class: Class A … Watt On / Off Switch .
-
Shopping For "0" - Big Bruin
…1000:1 / 8000000:1 (dynamic) Response Time: 8 ms (gray-to-gray) Color Support: 16.7 million colors Input Connectors: HDMI, VGA, DisplayPort Display Position Adjustments: Tilt … monitor / TFT active matrix Energy Class: Class A … Watt On / Off Switch .
-
Shopping In Monitors - Big Bruin
…1000:1 / 8000000:1 (dynamic) Response Time: 8 ms (gray-to-gray) Color Support: 16.7 million colors Input Connectors: HDMI, VGA, DisplayPort Display Position Adjustments: Tilt … monitor / TFT active matrix Energy Class: Class A … Watt On / Off Switch .
-
KI 2014: Advances in Artificial Intelligence
Also we have multiple conference tables and a video/audio matrix switch to connect the video port from a table to every projector. .... One day we connected a notebook using a Mini DisplayPort adapter, but the projector did not show…
-
Lighting&Sound America Volume 9 Issue 4 April 2012
The system is not only a matrix but a complete signal architecture: a cloud that supports eight … by 25G hybrid signal management; inside the cloud, all layers are independent for switching and extending all … switching for transporting next-generation video signals, such as HDMI 1.4 and DisplayPort 1.2, and…
-
Lighting&Sound America Volume 11 Issue 1 January 2014
All switching and control options are available through the matrix ’s front-panel buttons, IR remote, RS-232 port, and IP connec- tivity. .... advanced feature set, accepts one of nine inputs, including one component video, one DisplayPort (DP), one 3G…
-
2013 Index IEEE Transactions on Circuits and Systems I: Regular Papers Vol. 60
…TCSI March 2013 690-702 Real-Time Digital PWM With Zero Baseband Distortion and Low Switching Frequency. .... Jacobian matrices . .... A 1.62 Gb/s–2.7 Gb/s Referenceless Transceiver for DisplayPort v1.1a With Weighted Phase and Frequency…
-
New Trends in Networking, Computing, E-learning, Systems Sciences, and Engineering
…high processing demands, included in many applications, such as Inverse Discrete Cosine Transform, Matrix multipli- cation and … phones, as well as high- performance devices such as computers—advanced power management included; • Based on IEEE 802.11—provides native Wi-Fi support and enables devices to transparently switch between 802.11 networks … wireless implementations of HDMI, DisplayPort , USB and PCIe; •…
-
Lighting&Sound America Volume 11 Issue 4 April 2014
Though designed for use with sources and dis- plays using HDMI, both matrix switch- ers will support .... The S-2416 supports 24-bit 96kHz, 48kHz, or 44.1kHz when switched to clock master mode. .... VP-773AMP Scaler/Switcher The VP-773AMP has eight inputs: four HDMI inputs, one DisplayPort (DP) input, one…
Indicates content that may require registration and/or purchase.