-
Supplier: RS Components, Ltd.
Description: 4 lens pocket magnifier
- Magnification: 3 to 9 X
- Features: Other
-
Supplier: DigiKey
Description: "Loupe 1.00"" (25.40mm) 4x"
- Magnification: 4 X
- Type / Mounting: Loupe
-
Supplier: DigiKey
Description: FIBER OPTIC EYELOOP, X3, X6, X9
- Magnification: 3 to 9 X
- Type / Mounting: Desktop Stand
-
-
Supplier: DigiKey
Description: WIDE-VIEW MAGNIFIER [2.25X 4X]
- Magnification: 2.25 to 4 X
-
Supplier: Carson Optical, Inc.
Description: The OD-36 MagniView™ from Carson Optical is a compact, easy-to-use 2x power Magnifier for home, recreation or travel. Its crystal clear acrylic lens gives you a sharp, distortion-free view and a 4.5x power bi-focal lens that allows you to see the finest details with ease
- Magnification: 2 to 4.5 X
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Up to seven different powers are available in one tool when using the 3 lenses individually or in combination for a range from 3X-12X. DCX optical glass elements are mounted in machined aluminum cells that swing into the protective cover/handle. A 1/4" diameter hole in the case permits a 12X view"3
- Magnification: 3 to 12 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The WV-55PI Wave™ from Carson Optical is a 4x power Stand Loupe Magnifier. The Wave™ Stand Loupe Magnifier has a stylish and sleek design, which makes it the perfect addition to any desk. The Wave™ Standing Loupe Magnifier is ideal for use as a Jewelers Loupe,
- Magnification: 4 X
- Type / Mounting: Loupe
-
Supplier: Carson Optical, Inc.
Description: Magnifier is a great low vision aid and assists in reading small print. The SureGrip™ Magnifier comes with a soft-padded zipper pouch to protect both lenses.
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The OD-65 MagniFly™ from Carson Optical is a lighted, fully-adjustable, flexible arm Hands Free Magnifier that attaches to your table-top or can be clamped to most fly-tying vises for convenient Hands Free use. Its large 2x power lens gives you a sharp, distortion-free view and 4x
- Magnification: 2 to 4 X
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Unique optical system allows you to view at 2X, 3X, 4X or 5X by simply moving extra lenses into place. Features an adjustable padded headband and a flip-up frame so that the magnifier can be moved entirely out of view. Shatter resistant acrylic lens. Stereoscopic view at 2X and 3X,
- Magnification: 2 to 5 X
- Type / Mounting: Binocular, Headband / Visor
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: Traceable® Products
Description: Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable
- Magnification: 2 to 4 X
- Type / Mounting: Handheld
- Features: Illuminated, Other, Variable Magnification
- Applications: Medical / Life Science, Textile, Vision Aid
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X MAGNET BASE MAGNIFIER Magnet Base provides approximately 100 pounds pull on thick steel surfaces Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp, Magnetic Base
- Lens / Optical System: Bifocal Lens
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X SHADE MOUNT MAGNIFIER ATTACHMENT fits any 100 watt Moffatt task light main lens 2 inch deep x 4 inch wide glass lens, 2x magnification dual lens 1 inch diameter meniscus lens bonded near corner of main lens, 4x magnification black color glass lens for superior
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X C-CLAMP BASE MAGNIFIER C-Clamp Base attaches to any surface up to two inches thick Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x magnification Black
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
- Features: Other
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X COUPLER BASE MAGNIFIER Coupler Base for quick-release swivel mounting, MSP mount kit included Arm Length Options: 18" or 24" Main lens is 4 inch diameter glass lens, 2x magnification Dual lens is 1 inch diameter meniscus lens bonded near edge of main lens, 4x
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Handbook of Visual Display Technology
Very simple systems, where a single lens is used as a simple magnifier , would result in a … With the increase in use of plastic optics and the easier manufacturing of aspheric surfaces in both … … noninterchangeable lens), of which an early example is shown in > Fig. 6; luxury/ premium compact; thin-and … Hoffman DM , Girschick AR, Akeley K, Banks MS 4X X þ 15Y þ 3Z ¼ .
-
Handbook Of Biological Confocal Microscopy
Zoom 4x , 512 × 512 Assuming that the shape of the CTF curve describing the optics of the microscope depends only on … Potential hazard with magnifiers … first appeared two decades ago, living cell fluorescent imaging was uncommon and a premium was put first … … light source intensity Sm, reflectivity Rm (a material property), and a direction term Dm (m = a, d …
-
Materials, Mechanical Engineering and Manufacture
Stresses and contact pressures of premium connection are analyzed at action of full make-up torque and … dM = dQ Compared with conventional induction heating, the concentrator serves as a magnifier that enhances the magnetic flux’s penetration … … in almost all branches of physics like fluid dynamics, plasma physics, field theory, optics , and condensed matter … … clock recovery circuit recovers the clock from the incoming USB data stream using 4X over-sampling principle.
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
… can deliver a large displace- ment (40 µm) without any assistance from the magnifier , while maintaining a … … advanced func- tional materials, such as shape memory materials, piezo- electric materials, fiber- optics , magnetostrictive materials, electrostrictive … Vm = 2 dm /t m . y = 3472. 4x - 2533.2 Most electricity is generated by large units and there is a high premium for keeping those units …
-
Manufacturing Engineering and Process II
… in each layers, the sensitive function for the first and second layer, the magnifier coefficient of the … … Z. Wang, Y.L. Wu, Y.F. Dai and S.Y. Li: Applied Optics Vol. 47(2008 … In a recent project, Premium AEROTEC won the JEC innovation award 2009 for its industrial application of … Difference was calculated between the center distance d1’…. dm ’of every individual with dn that is dm’ … Dewell and Mitchell [6] showed experimentally that 2X and 4X vibration components are largely dependent upon coupling …
-
Historical Encyclopedia of Natural and Mathematical Sciences
… ruins of the palace of King Sennacherib (705–681 BCE) of Assyria, a quartz magnifier : It seemed to … Another significant development in optics during this period is the use of metallic hand-held mirrors. dm dt f(x) = x4 − 4x3 + 2x2 + 4x + 4 = (x − z1)(x − z2)(x − z3 … Dodson’s pioneering work on the level premium system led to the for- mation of the ‘Society for …
-
Vaulter-paperback of mathematics
x2 − 4x + 3x + 1 = (x − 1) 2 + 3x. Light beams in the geometric optics (Fermatsches principle): dm dxm [(x2 − 1) m] … the time of the payments possibly to give of the insurer and the premium current, that the … When the work is taken from computers specifically under the magnifying glass , one determines, that it does nothing else as to convert certain texts into other texts.
-
Frontier and Future Development of Information Technology in Medicine and Education
4x Bray F, McCarron P, Parkin DM … FirePackage version 3.0) provided by the CCD camera (Guppy AVT F-046, Edmund Optics , NJ, USA). … same surgeon and medical group with routine thyroid operation equipment and Heine 3.5 times operation magnifier . … of a hospital, but needs coordination of dif- ferent departments, especially at the premium stage of system …
-
Advanced Manufacturing Technology, ICMSE 2012
Wokpiece: material: 100Cr6 hardened bearing steel (HRC64), with geometry: Ø89, 4x Ø74x23 mm,. Burnished diameter: Dw = 89 … Optics and Precision Engineering,2007,Vol. Fatigue crack growth analysis of a premium rail steel. … Co = 0.533:0.233:0.233) with concentration of 2.0 mol dm -3 and NaOH … The macroscopic structures of fast-growing T. ciliata were observed with naked eye and magnifier .
Indicates content that may require registration and/or purchase.