Products/Services for Dmm Ram
-
Radar Absorbing Materials - (33 companies)Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
-
NVRAM - (58 companies)NVRAM memory chips (Non-volatile RAM) is used to store configuration information that can be changed through modem commands. NVRAM chips do not lose information when the main power is turned off. NVRAM is an acronym for non-volatile random access... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines... -
PCMCIA Memory Cards - (27 companies)PCMCIA memory cards and storage cards are used to add memory (RAM, SRAM, Flash, etc.) and/or storage capacity (hard disks, CD-ROM, etc.) to computers. PCMCIA is an acronym for the Personal Computer Memory Card Association, the organization which... -
Memory Chips - (677 companies)Memory chips are internal storage areas in computers. Although the term "memory chip " commonly refers to a computer's random access memory (RAM), this product area includes many different types of electronic data storage. Computer memory stores... -
Refractory Cements and Raw Materials - (149 companies)Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
-
Blowout Preventers - (37 companies)...or assemblies contain several BOPs stacked on top of each other. There are two basic types of BOPs: annulars and rams. Annulars close the wellbore when a formation kick is first observed and may be activated while drilling activity continues. They consist...
-
Tube Bending and Pipe Bending Services - (502 companies)Tube bending and pipe bending services produce finished parts from tubes and pipes. They perform processes such as CNC bending, hydroforming, mandrel bending, ram bending, roll ending, heat bending, and sand packing. Tube bending and pipe bending...
-
Chipsets - (42 companies)Chipsets are single chips that provide many of the functions of a motherboard. Generally, they integrate the clock generator, bus controllers, system timer, interrupt controller, DMA controller, CMOS/RAM clock, and keyboard controller functions...
-
SRAM Modules - (82 companies)...amounts of data, or to allow the microprocessor to access other memory sources than the hard disk, making high speed access possible. There are different types of SRAM modules, including: Asynchronous static RAM- Asynchronous RAM was the first type...
Product News
-
Nicomatic North America
DMM rugged connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Coaxial Connectors Datasheets for Nicomatic North America -
Powell Electronics, Inc.
Nicomatic DMM Rugged Connectors View Datasheet. View DMM Connector Whitepaper. Nicomatic DMM Connectors: Advanced, Rugged Micro-D Solutions for Superior Performance in Space-Constrained Environments. Nicomatic DMM connectors are rugged, low-profile, and space-efficient rectangular Micro-D solutions designed to meet or exceed MIL-DTL-83513G standards. They offer a broader range of configurations than comparable MIL-SPEC connectors like Micro-D or Sub-D. Lightweight and compact, these connectors feature high contact density... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Powell Electronics, Inc.
Nicomatic CMM and DMM Connectors Nicomatic CMM and DMM Connectors. Both CMM and DMM connectors from Nicomatic are great options for tough applications. CMM connectors offer high reliability and many customization options, perfect for complex systems.DMM connectors are durable, compact, and provide excellent shielding, making them ideal for harsh environments. Together, they give you versatile solutions for demanding needs. CMM connectors are ideal when you require high reliability and versatility, as they are designed to meet... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Nicomatic North America
DMM - 2mm pitch metal connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Savage Engineering, Inc.
Custom Opposed Ram Compaction Press Savage has experience with the compaction of materials including metal powders, graphite, ceramics, boron nitride, carbide, PBX, titanium and titanium sponge, molybdenum, and Teflon. The uniform force of opposed rams creates the ability to compact nearly any loose material. At Savage Engineering, we customize every Opposed Ram Press to meet our customers ' requirements. Based on your application, we provide customized: Bed size. Stroke lengths. Daylight opening. Shut height. Speeds. Special... (read more)Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
ARDE Barinco, Inc.
Turbine & Impeller RAM Mixers and Agitators ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Nicomatic North America
DMM Rugged Connectors: MIL-DTL-83513G Compliant DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. Features : 4 weeks... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
Savage Engineering, Inc.
Watch Wheel/Axle Press: Double-Ended & Dual Rams Wheel/Axle Press: Double-Ended with Dual Rams. Double-Ended Wheel/Axle Mounting and Demounting Presses for LRV with dual PanelView Plus HMI stations and dual-sided Wheelset Recording Computers. Available with wheel, axle, and bearing automation, wheel staging racks, wheel loader, and laser measurement of track gauge, out of round, and radial / lateral runout. Catalog Information on Double-Ended Dual Ram Wheel / Axle PressVideo - Watch Them Operate! (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Nicomatic North America
Unleash the Power of Superior MIL-Spec Connectors! DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. Features : 4 weeks... (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Siglent Technologies NA, Inc.
Digital Multimeters Accurate and Powerful SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R &D and certification work, as well as any place where an accurate and powerful full-function DMM is needed. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs... (read more)Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc.
-
Biosynthesis of glycoproteins in Candida albicans : Biochemical characterization of a soluble α‐mannosidase
dMM ( raM .
-
http://focus.ti.com/lit/ds/symlink/tms570ls10116.pdf
… • Address Bus Parity with Failure Detection • Error Signaling Module (ESM) with external error pin • Voltage Monitor (VMON) with out of range reset assertion • Embedded Trace Module (ETMR4) • Data Modification Module ( DMM ) • RAM Trace Port (RTP) • …
-
The Applicability of ASTM Standard Test Specimens to Fracture and Fatigue Crack Growth of Discontinuous-Fiber Composites
modd is ~at the =ram imm, sity factor, Ku, b wdmivdy immmn~ve to qagimea imgth, me ~=tam mm i= the mar ===k.ap rams am dmm ~ amm~ .
-
Design and implementation of Enterprise Network information monitoring system
Test conditions: cpu: Pentium III 1.2GHz, RAM : PC133 DMM 256M*2, LAN: Onbord Intel 82559 Ethernet .
-
Regeneration of Coronilla varia L. (crownvetch) plants from callus culture
BOi2Y could be replaced with basal B5 supplemented with 1 DmM asparagine or 20 raM NH4C1.
-
The design of VXIbus DMM module
… the selecting lines of address and data because this DMM module had not block transfer ability, Connecting to the right side of the dual-RAM, MCS-51 microcomputer (8031) on the DMM mod- ule takes the dual- RAM as its external data …
-
An Embedded Networking SoC for purely Ethernet MANs/WANs
The processing units (and the TSC) use the OPB bus to send commands to the DMM , while they use the DP- RAMs for data transfer.
-
A novel network processor for security applications in high‐speed data networks
AAL—ATM adaptation layer ATM—asynchronous transfer mode BGA—ball grid array CAM—content-addressable memory CMOS—complementary metal-oxide semiconductor CPU—central processing unit CRC—cyclic redundancy check DMM —data memory manager DRAM—dynamic RAM DSP—digital signal processor EDN—Electronic Design News EEMBC—EDN Embedded Microprocessor Benchmark Consortium FEX—field extractor FIFO—first …
-
Algorithms and Computation
We design a faster algorithm for the k-maximum sub-array problem under the conventional RAM model, based on distance matrix multiplication ( DMM ).
-
Evolutionary optimised nonlinear function for linearisation of constant temperature anemometer
… 2120 shielded I/O connector block (5) National Instruments data acquisition module PCMCIA–NI DAQCard 6024E (6) PC (Intel w Pentium w M Processor 1.73 GHz; 366 MHz, 504 MB of RAM ) (7) 61 2 digit Agilent Technologies digital multimeter ( DMM ) model 34401A .
Indicates content that may require registration and/or purchase.