-
Supplier: ASME
Description: This Standard for Classes 25, 125, and 250 Cast Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure-temperature ratings, (b) sizes and method of designating openings of reducing fittings, (c) marking, (d) materials, (e) dimensions and tolerances, (f) bolting and gaskets
-
Supplier: ASME Standards and Certification
Description: This Standard for Classes 25, 125, and 250 Cast Iron Pipe Flanges and Flanged Fittings. It includes (a) pressure-temperature ratings, (b) sizes and method of designating openings of reducing fittings, (c) marking, (d) materials, (e) dimensions and tolerances, (f) bolting and gaskets
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China S235JR Plate Flange Manufacturer Landee Provides S235JR Plate Flange, Smooth Surface, Standard DIN 2576, DN250 (10 Inch), Pressure PN10.
- Metric Size: 250.00000000000003 mm
- Material: Carbon & Alloy Steel
- Features: Flange
- Design Units: Metric
-
-
Supplier: Newport MKS
Description: The 100316913 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 3/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100316903 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1/2 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100316923 ISO-KF Flange Adapter is used to convert a NW25 size ISO-KF vacuum flange to a 1 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand and
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Accuris
Description: PN 10 and PN 25 flanged enamelled steel pipes and fittings
-
Supplier: Newport MKS
Description: The 100316911 ISO-KF Flange Adapter is used to convert a NW16 size ISO-KF vacuum flange to a 1/4 inch outer diameter pipe compression fitting. This Series 31 adapter is made with stainless steel and includes a Viton O-ring seal. The compression fitting can be tightened by hand
- Component Type: Adapter
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 16
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 14" DN350 Lngth, Overall 25-3/4" (654mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt.
- Features: Flange, Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Flange Class 150 Lb (68.04 Kg) Flange Size 8" DN300 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH 80 Press. Pipeline Max 450 Psi (31 Bar) Sage Subcategory Number W151 Seal To Pipe Clearance 0.50" (12.7mm) Shipping Wt. 120 Lb
- Features: Flange, Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 12" DN300 Lngth, Overall 23" (584mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 6 Shipping Wt. 332 Lb
- Features: Flange, Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Flange Class 300 Lb (136.08 Kg) Flange Size 18" DN450 Lngth, Overall 26" (660.4mm) Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH XS Press. Pipeline Max 1,125 Psi (77.6 Bar) Sage Subcategory Number W151 Shaft Quantity 10 Shipping Wt. 656
- Features: Flange, Other
- Material: Steel - Stainless
-
Supplier: Victaulic Co. of America
Description: SIZE - FRACTIONAL 12 INCH NOMINAL PIPE SIZE VIC-FLANGE[R] BRAND APPROXIMATE WEIGHT 34.4 LB ITEMS/FEATURES GRADE S RED STRIPE NITRILE GASKET NOMINAL PIPE SIZE - DECIMAL - UOM IN 341 MODEL
- English Size: 12 inch
- Features: Flange, Pipe Fitting
-
Supplier: AVK International A/S
Description: externally. Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Features: Adapter, Coupling, Elbow, End Bell, Flange, Reducer, Tee, Union, Wye
-
Supplier: Georg Fischer Piping Systems Ltd
Description: flange adaptor DN80
- Connection Type: Flange
-
Supplier: AVK International A/S
Description: Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Features: Adapter, Coupling, Elbow, End Bell, Flange, Reducer, Tee, Union, Wye
-
Supplier: Check-All Valve Mfg. Co.
Description: inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150
- Valve Size: 1.25 inch
- Flow (Cv): 12.7
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Kuriyama of America, Inc.
Description: KH-STOPFUSAE Series - Retention System for 300 and 600 SAE Flanges
- Features: Flange
-
Supplier: CGP Manufacturing, Inc.
Description: Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength in this area where
- Material: Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: Flange
- Connection Type: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flanges in Various Types, Made of 304 SS, Measures 1/2 to 56 Inches. Model Number: LD 010-FL3 Key Specifications/Special Features: Materials: A105, LF2, F304, F304L, F316, F316L and Q235 Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Flange with ANSI Class 150 to 2,500 Pressure Units. Model Number: LD 011-FL Key Specifications/Special Features: Type: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS, SP Size range: from 1/2 to 56-inch
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS N10629, UNS N08031, UNS N06045, UNS N06025, and UNS R20033 alloy pipe flanges,
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 10" CPVC Socket Flanges are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. All Socket Flanges are 3/16"
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Blind Flanges, Made of A350 LF2 Material, Suitable for Oilfield. Model Number: LD 010-FL6 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321 A182
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1 inch ID Tubing (25.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges/Barbed Sanitary parts.
- English Size: 1 to 1.5 inch
- Metric Size: 25.400000000000002 mm
- Features: Barbed, Flange, Sanitary / Food Grade Fitting, Tube Fitting
- Design Units: English, Metric
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Maximize efficiency and reliability in your heavy-duty rotating machinery with our DN250 Flange-to-Flange Rotating Joint. Engineered for demanding industrial environments, this large-bore union is the ultimate solution for leak-free transfer of water, oil, or gas from a stationary
- Configuration: Drum Type
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated
- AC Voltage Required: 240 volts
- kWatts: 25 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 13.5 inch
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Purad Stub End (Flange Adapter)
- English Size: 0.75 inch
- Metric Size: 25 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Super Proline Stub End (Flange Adapter) - Socket
- English Size: 0.75 inch
- Metric Size: 25 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Flange with Barb with Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Flanges parts.
- English Size: 0.25 inch
- Metric Size: 6.3500000000000005 mm
- Features: Barbed, Flange
- Design Units: English, Metric
-
Supplier: Kee Safety Inc.
Description: A component designed to retrofit roof parapets that are an unsafe height. Rail anchor is angled 25 degrees from the vertical so that the building's visage is unaffected by the implemented railing. Two holes are located in the top mounting bracket for mounting directly into the parapet. The two set
- Features: Flange
- Material: Iron (Cast/Ductile)
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 302 F
- Component Type: Adapter
- Port Type: Flange, Threaded
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 302 F
- Component Type: Adapter
- Port Type: Flange, Threaded
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') PP-Pure Stub End (Flange Adapter)
- English Size: 0.75 inch
- Metric Size: 25 mm
- Fitting Type: Adapter
- Features: English, Metric
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') PolyPure® Stub End (Flange Adapter) - Butt
- English Size: 0.75 inch
- Metric Size: 25 mm
- Fitting Type: Adapter
- Features: English, Metric
Find Suppliers by Category Top
Featured Products Top
-
Nominal Diameter (DN) 250 mm or 300 mm Standard pipe/port size Connection Type Flanged (FF) Bolted flange connection Max (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(DN50–300) Installation: Tank Vent Lines, Pipeline Ends, Storage Tank Tops Suitable Media: Gasoline, Toluene, Kerosene, Crude Oil and Other Flammable Materials Flange Standards: ANSI B16.5, HG, GB, SH, JIS, EN Applications (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
CO2 source with stainless steel piping split run to as many as 16 injection wells. Even with 16 pipe runs, the V-Cone master meter maintains excellent accuracy when the volumes of the16 pipe runs are added together. The meter itself also requires virtually no maintenance-only a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
performance in wet gas applications with the use of a correlation to offset the over-read. Its no-moving parts design also requires virtually no maintenance over a long life in excess of 25 years, providing a low life-cycle cost solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
corrosion, ensuring seal integrity and functionality over time, even in harsh environments – including saltwater, chemicals, and acidic conditions. 2.5° Seat Angle – The angled design ensures positive closure by harnessing gravity and flow dynamics (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
installations for 25 years or more in the toughest of applications, all but eliminating the need to shut down production for calibrations, inspections, or regular replacement of the primary element, saving not only through production up-time, but also in parts and labor. Mc (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
installations for 25 years or more in the toughest of applications, all but eliminating the need to shut down production for calibrations, inspections, or regular replacement of the primary element, saving not only through production up-time, but also in parts and labor. Mc (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Investigations with a disintegration of tetrafluoroethylene in longer tubular conduits
By same attempts with a disintegration of acetylene by 22 bar in 60 m initial pressure long and in an only 6 m long tubular conduit DN25 / PN325, no permanent deformations have occurred at the flange connection with the blind flange …
-
A modular Excimer‐Durchflussreaktor of waste waters loaded for cleaning through Vakuum‐UV/UV‐Doppelbestrahlung without oxidation means additive
… of the centrifugal pump (occupying power maximally 3 m3 / hbei 30 m Forderhohe), 4 1 Flussigkeit cylindrical Excimerstrahler continually coupled to flange connection through the uber ( DN25 ) was pumped (Gesamtlange a … … 250 mms, inner diameter of the quartz tube = 14 mms).
Indicates content that may require registration and/or purchase.