-
Supplier: EnviroPump and Seal, Inc.
Description: loop barrier fluid system is used. Double Balance – Allows the seal to be used as both a double seal (higher pressure barrier fluid or flush) and as a tandem seal (lower pressure barrier fluid) with the same hardware. Design also handles pressure reversals without
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: EnviroPump and Seal, Inc.
Description: Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World’s first double balanced single seal. O-ring shifts to
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Supplier: John Crane, Inc.
Description: The Type 2 mechanical seal is available in single, double and balanced arrangements. An outside-mounted spring results in a compact working height that enables it to fit very short stuffing boxes. Applications Process Pumps Other Rotating Equipment
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
-
Supplier: Flex-A-Seal, Inc.
Description: Styles 73P and 75P Dual Cartridge Seals Environmental protection Flex-A-Seal is a respected leader in the design and manufacture of dual cartridge seals for critical toxic and fugitive emission applications where single seals are not acceptable. The simple idea of a
- Shaft Diameter (Nominal): 1 to 5 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Supplier: Flex-A-Seal, Inc.
Description: Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both
- Shaft Diameter (Nominal): 1.125 to 4.75 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: 400 F
-
Supplier: ASCO
Description: Features • Resin body for corrosion resistance • Division 2 rated with hermetically sealed reed switches • Balanced bolt pattern for uniform sealing • Realview™ indicator with 100% change in color visible from long distances
- Maximum Number of Switches: 2 #
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Type of Position Indication: Moving Indicator
-
Supplier: Myers by Pentair
Description: quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED CHEMICAL PUMPS Pump with impeller keyed to shaft and shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS SATURN ZMS can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers.
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED CHEMICAL PUMP Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical seals, produced either
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Crane Pumps & Systems
Description: Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many
- Discharge Size: 1.5 to 3 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Description: Description This series is a fluid pressure balanced type cage guided high-performance control valve of large Cv value, and of excellent dynamic stability. It is suitable for heavy-duty services. Only a small operation force can achieve stability control due to the balanced fluid
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: FX PCB Co., Ltd.
Description: mechanical and thermal stress. Base Layer of Aluminum The supporting element of an aluminum base layer is aluminum substrate material. High heat conductivity is required, as well as suitability for standard mechanical production processes including drilling, punching, and cutting.
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: Technetics Group
Description: In 1967 Technetics developed the GULLIVER® mechanical seal which satisfies the most diverse operating conditions. These mechanical seals are used in demanding applications and benefit from the sealing expertise of the Technetics engineering team. Technetics offers a broad
- Alternate Shaft or Rubbing Speed: 3,940 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: -40 to 392 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Woodex MECO Industries
Description: applications where mechanical packings and traditional mechanical seals fail to function. The seals are manufactured fully split, in most cases permitting installation and rebuilding without removal or modification of the existing stuffing box, bearing, or drive. When Are
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed,
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Technetics Group
Description: rings which contact the shaft or rotor. Segments inside the seal housing are kept in the proper location by anti-rotation keys or pins. A secondary seal is formed by the axial spring loading of the seal rings against the internal surface of the housing face. During movement, a
- Alternate Shaft or Rubbing Speed: 40,000 ft/min
- Operating Pressure: 100 psi
- Operating Temperature: -100 to 2,000 F
- Features: Balanced, Other
-
Supplier: Technetics Group
Description: pressures and high altitude conditions demand solutions where seal flatness must be maintained reliably over the long haul. Using a non-contacting seal enables the face seal and mating ring to operate virtually leak-free and experience almost no wear. FEATURES & BENEFITS
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.493879445379129 to 99.93038231710874 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Other Material, Unbalanced
-
Supplier: Technetics Group
Description: designed for optimum performance where high speed and vibration are the norm. As the stationary portion of a seal assembly, contacting face seals are generally paired with a rotating mating ring, bearing or shaft. The seal face in the stationary portion provides the low-friction
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: Woodex MECO Industries
Description: grade stationary seal faces. The EP Type-1 is designed around its’ own fully split stuffing box type housing that utilizes external springs to close the seal faces. The entire package results in a rugged, runout tolerant design. When are EP Type-1 Seals The Best Option? Where
- Shaft Speed: 500 rpm
- Operating Pressure: 20 psi
- Operating Temperature: 32 to 300 F
- Seal Application: Agitator / Mixer
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and
- Shaft Diameter (Nominal): 0.625 to 3 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: Flex-A-Seal, Inc.
Description: The NEW Flex-A-Seal ECON seal is designed for standard ANSI Pumps and manufactured with superior design qualities at an unbeatable price.
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
- Features: Balanced, Encased Spring Element, Independent of Direction of Rotation, Other Material
-
Supplier: CinchSeal
Description: when necessary to allow for cleaning of the threaded holes. This has allowed our industrial seals to pass the USDA certification process. Our shaft sealing solutions, including CinchSeal’s 7500 series, are recognized as USDA dairy seals and can also be used in the meat processing
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
Supplier: Flex-A-Seal, Inc.
Description: Single Stationary Multiple Spring Cartridge with Circulation Gland Part of Flex-A-Seal’s integrated/platform single cartridge seal design; Patent pending Plunger-Lock drive; Industries leading economical single stationary cartridge design; Monolithic face w/ homogenous material; Drive
- Shaft Diameter (Nominal): 1 to 4 inch
- Alternate Shaft or Rubbing Speed: 6,000 ft/min
- Operating Pressure: 300 psi
- Operating Temperature: 400 F
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing
-
Supplier: Witte Pumps & Technology GmbH
Description: The double mechanical seal with buffered fluid (DD) is suitable for a max. viscosity of 1.000 Pas, because the internal parts of the mechanical seal do not get in contact with the pumped fluid. All the internal parts are lubricated by the buffer fluid. The pressure
- Operating Pressure: 217.55655 psi
- Operating Temperature: 580 F
- Mechanical Seal Type: Double Mechanical Seal, Single Mechanical Seal
- Seal Application: Pump
-
Supplier: Daemar Inc.
Description: classic dual metal face mechanical seal design in conjunction with unique DMR™ materials offers a versatile solution in such conditions for any type of equipment that must endure wet and abrasive conditions. The DMR™ Type W Mechanical Seal consists of two identical steel
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
Find Suppliers by Category Top
Featured Products Top
-
◊ Chocolate and confectionary products ◊ Dairy Products – including cheese, yogurt, and other processed dairy items OFS Seals: The OFS seal is MECO’s gold standard for industrial food processing equipment. Unlike other mechanical shaft (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. MECO EP Type - 2 The MECO EP Type-2 is a gas-purged, double-face seal for various applications with low to medium shaft speeds on small to large shaft diameters. The MECO EP Type – 2 is a great choice if you have (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The MECO EP Type-2 model is the best choice for many sealing applications with low to medium-high shaft speeds, on small to large shaft diameters. The configuration is a double mechanical seal using an elastomer drive to rotate bearing-grade, synthetic seal faces against fixed, hardened (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
seals, full-face gasketing, double welding, and factory pressure testing. · Volatile gases - spark-resistant construction incorporating special materials, buffers, and design elements. DESIGN FEATURES · VOLUMES - to 220,000 CFM (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
per industry standards Stainless steel double chainwheels represent a specialized solution for applications where environmental resistance is as critical as mechanical performance. By combining corrosion-resistant materials with precision engineering, these components provide long-term reliability in conditions that would quickly degrade conventional chain drive components. (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Duct Sealing Methods: How To Seal Ductwork For Better HVAC Performance Duct sealing is critical to increasing energy efficiency and HVAC performance. Leaky (read more)
Browse Datasheets for Petersen Products Co. -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Demonstration of a Piston Plug feed System for Feeding Coal/Biomass Mixtures across a Pressure Gradient for Application to a Commercial CBTL System
The plug breaker and transport screw are both equipped with stationary double pressure balanced mechanical seals .
-
Mechanical seals for vessels with agitators
Double balanced and unbalanced mechanical seals are used, pro- .
-
Production of new equipment
with an impeller with thrust balancing openings and double mechanical seal (4Kh-12-2d pump) ............
-
Offshore Multiphase Pumping Technology-Identifying the Problems; Implementing the Solutions - Part 1
… of a double-acting or pressure balanced mechanical seal, and tic relative chances of success with this new application to the offshore industry, the singlc- acting balanced mechanical seal design was selected over the double acting or pressure balanced mechanical seal design.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… design xxvi, 1247 see g ear see impeller see materials see motor rotor-stator 503 see seal see s haft see stirred tank Mechanical reliability, equipment specification 1347 Mechanical seals 1280 balanced 1282, 1284 barrier fluid 1282 double 1282 single 1281 unbalanced …
-
Hanford Laboratories Operation monthly activities report, August 1959
The assembly consists of a Byron Jackson double self-adjustlng seal to replace the high pressure mechanical seal and a balanced type U mechanical seal to replace the L-ring low-pressure seal.
-
http://repository.up.ac.za/bitstream/handle/2263/23914/00dissertation.pdf?sequence=1
… also recommended by all three information sources, namely (Table 2.15): • use of low release valves where gate valves are not essential, • use of balanced bellows type relief valves … … of canned pumps or double mechanical seals on conventional pumps, and …
Indicates content that may require registration and/or purchase.