Products/Services for Double Drum Traction Winch

  • Industrial Winches-Image
    Industrial Winches - (386 companies)
    ...such as a tree. How to double pulling power. Image Credit: Portablewinch. Freewheel is the ability to pull cable freely from the winch drum by hand under no-load conditions. Clutch release is the ability to control load release with a clutch instead...
    Power Source
    Line Type
    Holding Brake
  •  
    Elevators, Escalators, and Moving Walkways - (136 companies)
    ...to fit into the elevator shaft way. Some state and local regulations still require an elevator machine room. Also, for really tall buildings, the elevators need a penthouse on top to house the extra-large winches and cable drums it needs to hoist...
  • Lifts-Image
    Lifts - (1632 companies)
    Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
  • Drum Pumps-Image
    Drum Pumps - (258 companies)
    Double action drum pumps allow the fluid to be delivered on the front and back or up and down stroke of the handle or lever. Drum pumps may mount manually or with a clamp. In on site or field refueling applications, a discharge hose and nozzle may...
  • Drum Heaters-Image
    Drum Heaters - (90 companies)
    Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
  •  
    Double Sided and Transfer Tapes - (237 companies)
    Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many...
  •  
    Traction and Tension Dynamometers - (25 companies)
    Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many...
  •  
    Traction Coatings and Friction Modifiers - (21 companies)
    ...traction and prevent slipping on rotational components such as belts (as belt dressing), reel drums, and pulleys. Traction coatings may also be used as anti-slip coatings on floors. The coating may be permanent or temporary, depending upon its intended...
  •  
    Cordage, Rope, and Webbing - (378 companies)
    Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
  •  
    Drum Pulleys - (33 companies)
    Drum pulleys are power transmission components used in conveyor and bulk handling applications. There are five product categories: heavy duty, mine duty, quarry duty, extreme duty, and engineered class. Drum pulleys are power transmission components...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire