Products/Services for Double Ended Switchgear

  • Panelboards and Switchgear-Image
    Panelboards and Switchgear - (619 companies)
    Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers. Fuses contain a metallic element that melts...
  •  
    End Mills - (528 companies)
    ...length, overall tool length, and radius dimension and angle when applicable. Construction Options. Construction options for cutting ends are typically limited to single end and double end. Single end mills feature cutting flutes or edges on one end...
  • Double Sided and Transfer Tapes-Image
    Double Sided and Transfer Tapes - (237 companies)
    Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing. Double sided and trasfer tapes are used in a wide variety of applications in many...
  • Electric Rotary Actuators-Image
    Electric Rotary Actuators - (212 companies)
    ...a bolt pattern for mounting other components. Both single and double shafts are available. Important dimensions include shaft or table diameter and shaft length or table height. The length of the shaft is measured from the body of the actuator. The table...
  • Rod End Bearings-Image
    Rod End Bearings - (263 companies)
    Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
  •  
    Tube End Forming Machines - (110 companies)
    ...the segments contact the total tube circumference. Tube end forming machines can produce a wide variety of tube end geometries including, expansion with a shoulder, expansion with internal threads, chamfer, tube stop beading, double bead, bead, and rounded roll...
  •  
    End Trucks - (38 companies)
    End trucks are motorized or manual devices that run on girders. They are used to position and support lifts or manipulators over the work area. End trucks are material handling devices that are used to position and support lifts or manipulators over...
  •  
    Drilling and Tapping End Effectors - (24 companies)
    Drilling and tapping end effectors attach to the end of a robotic arm, and perform machining of holes and threads in a target material. The effectors are adapted to the end of an articulating robotic arm, often via an interfacing device called...
  •  
    Circuit Breakers - (1026 companies)
    ...and Operation. Circuit breakers are typically electromechanical switches in which the circuit's hot wire connects to both ends of the switch. When the switch is "on" electricity flows from the input terminal through the switch components and through...
  •  
    Tube End Form Tooling - (24 companies)
    Tube end form tooling is made for tube end forming machines, and used to perform various operations on the end of a tube, including end reduction, cutting, end expansion, flanging, chamfering, roll beading, flaring, facing and notching. Tube end...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire