-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Kinematics's double enveloping worm gearsets are custom made per
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: Peerless-Winsmith, Inc.
Description: The D-90 TYPE DE uses double enveloping worm gearing thus combining high load capacity with high efficiency to achieve more torque per pound. Available in single and double reductions, it has a combined ratio range from 5:1 to 10,000:1 and output torques up to 93,000
-
Supplier: Cone Drive Gearing Solutions
Description: Speed: Substantially reduced lead times, save up to 20 weeks Value: No tooling or engineering costs Inch or metric availability Customication: flexibility for custom gear ratios and sizes Engineered efficiency: double enveloping design enables downsizing or upgrading capacity
-
-
Supplier: Cone Drive Gearing Solutions
Description: Worm Gear Model HP Model HP double-enveloping worm gear speed reducers are designed for all applications that require extremely high torque and accuracy in a quiet, compact package. Model HP speed reducers have higher shock resistance, greater endurance to
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including
- Kinematic Viscosity (@ 40°C): 1,000 cSt
- Viscosity Index: 113
- Flash Point: 455 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 113
- Flash Point: 410 F
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant, Specialty, Specialty / Other
-
Supplier: Cone Drive Gearing Solutions
Description: matched sets. Each set is inspected for tooth contact and smooth operation with the gears on the exact center distance, and with correct end position of worm and side position of gear. After inspection, an identifying set number is stamped on the mating worm and
-
Supplier: Cone Drive Gearing Solutions
Description: Series A Universal Housing The A3 features the high performance and dependability of Cone Drive's double enveloping worm gearing in a universal housing. The A3 offers features ideal for the processing and material handling industries, as well as standard industrial applications.
Find Suppliers by Category Top
Featured Products Top
-
. Each model is designed around a 1.333 inch center distance. All models are constructed with double sealed, heavy duty ball bearings and case hardened worm gears. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
gearhousings (lubricated for life), with bronze and hardened steel worm gears for low maintenance, quiet operation, and long life. These gearmotors are offered with a variety of built-to-order shaft options, including single-, double- or hollow shaft configurations. Hollow shaft units can be (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-in (3085 Nm) torque. The K series actuators are equipped with a combination spur gear-worm/worm gear drive train providing efficient and quiet operation, resistance to back driving and long maintenance free service. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Material and Manufacturing Technology II
According to the different grinding parameters, Plane double enveloping worm gear pair has two kinds of primitive type and modified.
-
Kinematic Geometry of Gearing 2nd Edition
Doege, E., 34 Dot product screw, 99, 100, 103, 453 vector, 92, 94, 96, 99, 100, 129, 153, 169, 178, 217, 223, 454 Double enveloping worm gears , 31 Dowson, D., 201, 300, 309 Drago, R., 4, 250 Dual vector product, 102 Dudley …
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > GEARING
If a wormgear of the kind shown in Fig. 8.3.16 engages a worm as shown in Fig. 8.3.18, the combination is known as double enveloping worm gearing .
-
http://eprints.hud.ac.uk/4851/1/DX214167.pdf
Papers by Hiltcher & Guingand[42] and Tang[43] have applied a finite element technique and stress analysis to determining the load distribution of double enveloping worm gears .
-
The Mechanics of Mechanical Watches and Clocks
1980) Load sharing on the teeth of double enveloping worm gear .
-
Advanced Tribology
The full thermal elastohydrodynamic analysis of lubrication of spur, helical, hypoid, and different types of cylindrical and double enveloping worm gears is performed.
-
A Guide to Plastic Gearing
Figure 9 Double enveloping worm gear .
-
Mathematical model and geometrical model of double pitch ZN-type worm gear set based on generation mechanism
investigated geometrical aspects of double enveloping worm gear drive by simulation technology.
Indicates content that may require registration and/or purchase.