Products/Services for Double Flight Screw Conveyors
-
Industrial Conveyors - (2376 companies)...and food processing applications. Screw/Auger conveyors - Screw conveyors or auger conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within...Conveyor TypeFeatures -
Screws - (1401 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves... -
Feed Screws and Mixer Screws - (96 companies)...or finished. Plastic feed screws may be suitable for some applications. Both metal feed screws and plastic feed screws consist of a helically-flighted shaft that rotates inside a barrel or cylinder to advance the process material. The barrel 's thick, outer... -
Bulk Handling Conveyors - (579 companies)...conveyors are of simple, relatively low cost construction. A screw conveyor consists of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. As the screw rotates, material heaps up in front... -
Augers - (84 companies)...or construction machine. How Augers Work. Augers have a helical screw blade called a flighting that acts as a conveyor, causing debris to move up and out of the newly drilled hole as the blade is rotated. Features. Machine-mounted agricultural and industrial... -
Vertical Conveyors - (297 companies)...or drag material through a tube or U-shaped trough. Screw conveyors consist of a helical flight fastened around a rigid pipe or solid shaft, mounted within a tubular or U-shaped trough. Pneumatic tube conveyors use low-pressure air to either push or pull...
-
Conveyor Chain - (181 companies)Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
-
Elevators, Escalators, and Moving Walkways - (136 companies)...developments in elevator technology is the modern double sliding safety doors. This way, both the riders in the cab and people near the shafts are protected from any chance of falling into or getting hung up in the elevator. The older manual...
-
Conveyor Belts - (493 companies)Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
-
Conveyor Sprockets - (97 companies)...rotary motion. Single, double, triple, quadruple and quintuple conveyor sprockets are commonly available. Types of Conveyor Sprockets. Conveyor sprockets use four types of standard hubs and two types of specialty hubs. Standard hubs are designated...
Product News
-
Woodex MECO Industries
MECO Standard Screw Conveyor Seals MECO (R) shaft seals, HB Seal for screw conveyors, and similar rotating equipment in applications with or without a barrier gas requirement. The HB seal replaces standard wastepack housings. It comes in five, C.E.M.A.-standard sizes for US inch screws, and in eleven standard metric sizes. All are built using one of a series of five housings, designed to fit standard, 4-bolt flange bearings. Additional size shafts, up to 4.07" (103mm) can also be accommodated. HB seal housings are available... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
Woodex Screw Conveyor Hanger Bearings Hanger Bearing Type 18B: Fits hanger styles 18B, 19B, 17 & 40. Hanger Bearing Type 216: Fits hanger styles 216, 230, 316, 16B & 216F. Hanger Bearing Type 226: Fits hanger styles 226, 220, 326, 20B, 26B & 28B. Woodex bearings are made of durable rock maple and impregnated with petroleum wax for permanent lubrication. Our parts offer a cost-effective alternative to synthetic options without sacrificing quality or performance. As the wood bearing 's interface heats and cools during normal... (read more)Browse Hanger Bearings Datasheets for Woodex MECO Industries -
Ducon Environmental Systems
Hydro Flight Primary Clarifier Hydro-Flight Primary Clarifier is designed for primary settling and disposal of suspended solids in virtually any industrial sludge application. A chemical flocculation system can also be incorporated to reduce suspended solids within the recycled scrub liquor. (read more)Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
PI (Physik Instrumente) L.P.
From Development to Flight From Development to Flight: PI 's Motion Technology Supports NASA's Roman Space Telescope. For more than a decade, PI (Physik Instrumente) has supplied precision motion and piezoelectric technologies for the development, alignment, testing, and flight hardware of NASA 's Nancy Grace Roman Space Telescope. Roman launched aboard a SpaceX Falcon Heavy on August 30, 2026, and is traveling toward the Sun-Earth L2 point, approximately one million miles from Earth. The observatory will study dark... (read more)Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
GGB
Bearings Built for Extreme Flight Bearings Built for Extreme Flight. Weight reduction is critical in aerospace. Engineered for demanding applications, GGB plain bearings are lightweight, wear resistant and self lubricating --eliminating external lubrication, reducing system complexity, extending service life, and lowering maintenance. From flight controls to landing gear and actuation, they deliver reliable performance to help you design lighter, efficient aircraft. Connect with us on our social media channels: LinkedIn... (read more) -
OTTO Controls
Triggers for Flight or Commercial Grips A trigger switch may perform a simple action, but the way that action needs to happen can vary significantly from one application to the next. That's why OTTO's U2 trigger switches offer a range of options to build around engineers' specific control requirements in defense, aerospace and commercial applications. Depending on the configuration, U2 triggers are available with one-step or two-step operation, different actuation forces, electrical ratings, environmental protection and low-level... (read more)Browse Rocker Switches Datasheets for OTTO Controls -
BlockMaster Electronics, Inc.
Double Row Terminal Blocks BlockMaster Electronic 's Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 " or 0.250 " QCTerminals and jumpers. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Flexco Microwave, Inc.
Cable assemblies to withstand a flight environment Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments, including MIL-C-17, MIL-T-81490, MIL-C-87014. Flexco is ready willing and able to administer full qualifications programs for new customers., which has been proven by our past experience. Products ready for flight include the SLL and Performance Series. Airborne cable systems from Flexco are built to withstand the rigors of a flight environment while providing steady electrical (read more)Browse Multiconductor Cables Datasheets for Flexco Microwave, Inc. -
Triple/S Dynamics, Inc.
Slipstick Sanitary Horizontal Motion Conveyor can be easily accessed for wipe down cleaning. Cleaning under the conveyor is easier because typically there are no support frames or springs. Mechanical simplicity over screws or drag conveyors. Requires significantly less maintenance. Safer conveying with no chains, screws, sprockets, rollers, idlers, or other moving parts located outside of the sealed and guarded drive unit. Learn more. Download our new E-Book to learn how to choose the proper vibratory conveyor!... (read more)Browse Industrial Conveyors Datasheets for Triple/S Dynamics, Inc. -
BlockMaster Electronics, Inc.
We have Double Row Blocks! BlockMaster Electronic 's Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187 " or 0.250 " QCTerminals and jumpers. We can customize terminal blocks with laser printing. Contact us for a quote today. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc.
-
Development of buckeye continuous moisture meter for oil-bearing materials
The cell was mounted with a 2-in. double flight screw conveyor , 10 r.p.m., at the bottom to discharge the cell.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
(11 Double flight conveyor screw .
-
Dimensional Standards and Performance-Test Procedures for Screw Conveyors
As in standard screw conveyor nomenclature, double flighting refers to two separate helix sections mounted on the shaft so that the distance between successive flights is one-half the pitch of each helix.
-
Zone Tillage Machines and Methods for Cotton
One was a horizontal auger consisting of a double - flight 12-in. screw conveyor mounted horizontally.
-
Screw Conveyors – State of the Art
White et al (35) modified the inlet to a screw conveyor by installing an inlet section with double flighting and obtained a large increase in capacity for a vertical conveyor operating at speeds from 300 to 550 rpm.
-
Bulk-handling machines
The insets show some of the flight conveyors used to move bulk materials: double chain flight , and horizontal and vertical screw or spiral conveyors .
-
FEED MATERIALS. PART I. URANIUM ORE CONCENTRATE REFINING, URANIUM TETRAFLUORIDE PRODUCTION, AND SCRAP RECOVERY. A BIBLIOGRAPHY OF CLASSIFIED REPORT LITERATURE
The so-caUed compound screw ( double flight flat spiral with deflectors) was found to be the best conveyor yet tried.
-
Materials Handling Handbook 2nd Edition Complete Document
Special screw conveyor features. .... -Tapered Double Flight Conveyor-used .
-
Chapter 14 Conveying of Agricultural Materials
Double - and triple- flight , variable-pitch, and stepped-diameter screws are available for moving difficult materials and controlling feed rates. .... 14.1.2 Theory of screw conveyors The theoretical volumetric capacity of an auger is expressed as…
-
Food Powders
Double flight and triple flight, variable pitch and steeped diameter screws are available for moving difficult materials and controlling feed rate. .... Figure 5.10 shows the main components of screw conveyors .
Indicates content that may require registration and/or purchase.