-
Supplier: item America, LLC
Description: Double Pivot Arm 8 695 heavy-duty - move even heavy loads safely! The heavy-duty Double Pivot Arm is connected to a single Pivot Arm via a Double Swivel Joint in the middle. The two Standard Swivel Joints can be connected to any Profiles
-
Supplier: item America, LLC
Description: The Tray Pivot Arm allows users to perfectly position a versatile storage surface for crates, workpieces or tools. Due to its three axes, Tray Double Pivot Arm 8 80-695 has a wide radius of action and can be positioned with great flexibility. Maximum load-carrying
-
Supplier: item America, LLC
Description: Container Double Pivot Arm 8 80 695 can handle a total load of 25 kg. Thanks to its three joint axles, the Pivot Arm can be positioned at the ideal distance from the user and at the perfect angle. Container Pivot Arm 8 80-370 features two joints,
-
-
Supplier: C-Flex Bearing Company
Description: allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured or outside
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: C-Flex Bearing Company
Description: allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured or outside
- Outside Diameter: 0.125 to 1 inch
- Application: Airframe / Aircraft Control
- Features: Other, Stainless Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: These Swing Clamps are designed to clamp two workpieces simultaneously by utilizing a pivot-eye rod end for mounting a custom double clamping arm. The top-flange version shown here allows low mounting, using either standard fittings or manifold mounting. Dual mounting
- Clamping Force: 400 to 2,600 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Metalworking
-
Supplier: DoubleSight Displays
Description: DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30H Flex Monitor Arm base model offers Height, Tilt, Pivot and Swivel adjustments.
-
Supplier: DoubleSight Displays
Description: DoubleSight's Flex LCD Monitor Arm 20 Series is the perfect mounting solution for LCD Monitors measuring up to 30" and weighing between 6 and 20 lbs. The Flex Series offers a variety of Arm Options. The DS-20PH Flex Monitor Arm's Articulating Arm provides Tilt,
-
Supplier: DoubleSight Displays
Description: DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30PS Flex Monitor Arm's Swing Style Arm provides Tilt, Pivot and Swivel
-
Supplier: DoubleSight Displays
Description: DoubleSight's Flex LCD Monitor Arm 30 Series is the perfect mounting solution for LCD Monitors, All-in-One Computers and Televisions. The Flex Series offers a variety of Arm Options. The DS-30PHS Flex Monitor Arm's Articulating Arm provides Tilt, Pivot and Swivel
-
Supplier: Trumeter Company, Inc.
Description: Heavy duty cast aluminium structure with integral mounting collar Totalising counter Optional encoder & electronic counter available The pivot arm carries a 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel revolves in a double
- Reading Method / Display: Dial
- Measuring Technology: Mechanical
- Measurement Scale / Units: Metric
- Features: Other
-
Supplier: Trumeter Company, Inc.
Description: Measures up to 76mm (3.0in) diameter Heavy duty cast structure with integral mounting flanges Totalising counter fitted The pivot arm, also available separately (2620), carries the 500mm circumference precision ground measuring wheel. The shaft that supports the measuring wheel
- Reading Method / Display: Dial
- Measuring Technology: Mechanical
- Measurement Scale / Units: Metric
- Features: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: front upper arm Arm design pivots from the back of the saw to the front, shortening the arm movement for smoother, quieter operation Arm lifts so blade can be easily threaded through the material for inside cuts Unique arm design keeps the blade
- Weight: 56 lbs
-
Supplier: Optimal Handling Solutions
Description: Lift items from the ground to van floor height, then rotate to cargo area Hand crank winch is standard, battery powered is optional Battery powered winch includes 36" long leads - battery is not included Van floor to raised hook height is 38" Double-pivot arm for use in tight
-
Supplier: Green Access & Fall Protection
Description: with integrated loading arm support. Features Custom designed to meet your application Single or Double-Sided access May be equipped with static, pivot, or slide-track mounting Various integration options with loading arms and pumping stations
- Features: Anti-Slip, Guard Rails, Other
- Platform/Walkway Type: Other Type, Work Platform
- Material: Steel
-
Supplier: Waterman Industries, Inc.
Description: The heavily reinforced hinge arm of the Model AF-41 is fastened to the pivot lug by means of heavy stainless steel hinge pins inserted through a durable non-metallic bushing. The hinge pin is arranged in a double shear configuration at extremely close tolerances thus severely
- Valve Type: Gate / Knife Valves
-
Supplier: Euchner-U.S.A., Inc.
Description: 4 types of plunger actuators Roller lever arms with plastic or steel rollers Lever arm switching from the left, right or from either direction Spring actuator with 20 degree actuation point Pivoted lever arm with plastic or aluminum rod Silicone-free lubricants Optional status
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 80 C
-
Supplier: Lift Products, Inc.
Description: simultaneously with the lift actuation. This motion is achieved by a hinged steel extension added to the traditional scissor arms and fixed in position to the top platform. As the cylinder extends, the scissor arms close providing the lifting action while the hinged extension unfolds
-
Supplier: Lift Products, Inc.
Description: scissor arms with a specific amount of vertical travel. Unlike other tables that simply connect one set of scissor arms to another, The Double High Max-Lift stacks one entire table on top of another. The intermediate platform frame keeps the scissor properly aligned for long
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: In applications where loads are very long a double long scissor design is required. Extreme overhang on a single scissor table can damage the table and create an unsafe condition. Edge, side and maximum load capacities are increased by adding an additional set of scissor arms to
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient
- Sensor Technology: Optical Linear Encoder
-
Supplier: Tri-Tronics Company, Inc.
Description: to pivot freely from its integral arm. The encoder’s weight is sufficient to maintain contact when mounted above the moving material. For mounting below the belt use MB-UB1 underbelt mounting accessory. The encoder generates up to 3 square wave outputs depending on factory installed
Find Suppliers by Category Top
Featured Products Top
-
Cantilever or Double Ended? The first decision to be made when selecting a C-Flex pivot bearing is what type of bearing to use, cantilever or double ended. The answer to that will depend on the (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
three leaf springs on two planes, eliminating friction as the sleeves do not contact each other. The springs provide self-centering pivotal action, requiring no lubrication or maintenance. An additional sleeve option is available for central mounting, creating a double end bearing with two pivotal arms (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
centering and requires no lubrication or maintenance. The bearing is also available with an additional sleeve allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
additional sleeve allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured, or (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
reducing the component cost and assembly time. Cantilever, or single-ended, flexure bearings have two sleeves. One half of the bearing is fixed, while the other is mounted in the pivoting component, allowing limited rotation. Double-ended bearings have three sleeves and are designed for (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
reducing the component cost and assembly time. Cantilever, or single-ended, flexure bearings have two sleeves. One half of the bearing is fixed, while the other is mounted in the pivoting component, allowing limited rotation. Double-ended bearings have three sleeves and are designed for (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
inherently self centering and requires no lubrication or maintenance. The bearing is also available with an additional sleeve allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
additional sleeve allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear such as gimbals or within gauge sensors where position must be accurately measured, or (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company