-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 7.93 C/W, 10 mm, 45 mm, 45 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 9.38 C/W, 5 mm, 40 mm, 40 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, 9.6 C/W, 9.4 mm, 25 mm, 25 mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 9.51 C/W, 9 mm, 28 mm, 28 mm RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: These exceptionally low-cost heat sinks can be mounted horizontally under a TO-220 or TO-202 case style with a maximum height of only 0.375 in (9.4). For added performance, a 271 Series heat sink can also be used for double-sided heat dissipation. The
- Height: 9.524994856502778 mm
- Thermal Resistance: 6 °C / W
- Features: Other
-
Supplier: Richardson RFPD
Description: 4000 series O-ring tub for the Wolfspeed. XM3 module with MDT pin fin baseplate The 4012D O-ring tub is a double-sided aluminum friction stir welded tub for direct cooling of the Wolfspeed XAB525M12XM3 Flow paths have been optimized specifically for the high heat flux of silicon
-
Supplier: Richardson RFPD
Description: High performance 20 fin/inch In-Line Pin x 4mm Tall Double Sided Cold plate. For 6 modules (3/side). SAEJ1926-6 port.
- Device: Liquid Cooler/Cold Plate
-
Supplier: FX PCB Co., Ltd.
Description: double-sided PCBs. The main difference between the double and single-side PCBs are listed below: Figure 2: Difference between double and single-sided PCBs As you see the difference between the double and single-sided PCBs, you should now know which
-
Supplier: Moffatt Products, Inc.
Description: 100W INCANDESCENT TASK LIGHT Direct Side Mount Base for compact screw-down mounting on vertical surfaces, usually. Arm Length Options: 18" or 24" Double-wall shade keeps outer surfaces cool. Bright conical reflector puts light where you need it. Innovative aluminum heat sink
- Light Fixture Wattage: 100 watts
- Lamp Type: Incandescent
- Features: Other
-
Description: allows easy integration into diverse products and surfaces. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Bonding heat sinks to electronic components ◆ Attaching power transistors to heat sinks ◆ Securing LED strips to
- Thickness: 0.007874015748031496 inches
- Peel Strength / Adhesion: 4.0284 lbs/in
- Temperature Resistance: -30 to 130 C
- Dielectric Strength: 4,000,000 V/m
-
Supplier: Nexperia B.V.
Description: capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of
- Features: Other
-
Supplier: Nexperia B.V.
Description: capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection
- Features: Other
-
Supplier: Nexperia B.V.
Description: capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection
- Features: Other
-
Supplier: Nexperia B.V.
Description: capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection
- Features: Other
-
Supplier: Budnick Converting, Inc.
Description: 3M 8805 is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices such as fans, heat spreaders, or heat pipes.
- Thickness: 0.005 inches
- Adhesive: Transfer
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x
- Adhesive: Acrylic
-
Supplier: TE Connectivity
Description: Body Features Heat Sink Finish : Anodized Black Heat Sink Height (INCH) : .157 Heat Sink Style : Side-to-Side Air Flow Primary Product Material : Aluminum Alloy Primary Product Plating Material : Nickel Configuration Features Number of Ports : 1 Port Matrix
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 800 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks, heat spreaders, and LED assemblies that require thermal and electric isolation. It is thermally conductive and bonds well to
- Adhesive: Acrylic
-
Supplier: Henkel Corporation - Electronics
Description: or screws. Your benefits Thermal impedance: 0.87°C-in²/W (@50 psi) Highly puncture resistant Polymide reinforcement carrier Double-sided pressure sensitive adhesive tape Provides a mechanical bond, eliminating the need for mechanical fasteners or screws Applications Heat
- Industry: Electronics
-
Supplier: TE Connectivity
Description: Body Features Heat Sink Finish : Anodized Heat Sink Height : 14.5 MM [.57 INCH ] Heat Sink Style : Fin Material : Aluminum Alloy Plating Material : Nickel Configuration Features Number of Fins : 6 Port Matrix Configuration : 1 x 1 Dimensions Length (MM) :
- Connector Type: Wire-to-Board Connector
-
Supplier: Henkel Corporation - Electronics
Description: adhesive More cost-effective than heat-cure adhesive, screw mounting or clip mounting Applications Mount LED assembly to troffer housing Mount LED assembly to heat sink Mount heat spreader onto power converter PCB or onto motor control PCB Mount heat sink to
- Industry: Electronics
-
Supplier: Xoxide
Description: Double-sided Tape (For attaching FAN MATE 2) 6) One (1) User’s Manual Components for Intel Socket 775 7) One (1) Clip (S-Type) 8) Four (4) Bolts (for installing the cooler) 9) Four (4) Clip Support Fixing Bolts for Socket 775 10) One (1) Clip Support for Socket 775 11) One (1)
-
Supplier: Xoxide
Description: Rubber Washers, Fixing Pins, FAN MATE 2, FAN MATE 2 cable, Double-sided Tape, User’s Manual
-
Supplier: Xoxide
Description: G92 and the ATI RV670, Thermalright is ready to take on the biggest and the best with the HR-03 GT VGA Cooler, which provides a new and versatile way to offer extreme cooling and surprisingly low noise. Using 6 heatpipes and a double sided heatsink base, the Thermalright HR-03 GT VGA
-
Supplier: Xoxide
Description: extends its operating cycle. Excellent Cooling Performance Having a maximum cooling capacity of 200 Watts, the four double-sided heatpipes dissipate heat efficiently away from the processor. Equipped with a 92mm PWM fan and four U-shaped heatpipes, your computer hardware is well
-
Supplier: Henkel Corporation - Electronics
Description: Your benefits Thermal impedance 0.52°C-in²/W (@50 psi) High bond strength to a variety of surfaces Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive Can be used instead of heat-cure adhesive, screw mounting or clip mounting.
- Industry: Electronics
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.31 Modular solid state relays, 1NO 30 A output, Zero-crossing switching, designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – CFL) Resistive loads Solenoids, contactor coils Features include: Width 22.5 mm, heat
- Input (Pick-up) Voltage Range: 400 volts
- Input Current Range: 30 amps
- Operating Temperature: -4 to 176 F
- Output Voltage Type: AC
-
Supplier: Fab Masters Company, Inc.
Description: more precise welds with less heat input. Which means less distortion and little or no heat sink. This allows welding of smaller parts with tighter tolerances. Stainless Steel welding Capacities Microscopic welding of delicate medical equipment Robotic welding, our Genesis Versa
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
- Features: Midwest US Only, North America, Other, United States Only
-
RF and Microwave Laminates - Copper Clad Laminate, Coverlay, Bondply & Sheet Adhesive -- Pyralux® LFSupplier: DuPont Electronics & Imaging
Description: polyimide film and are available in sheet form as single or double sided clads in a wide variety of thicknesses. Pyralux® laminated composites are typically used to produce high reliability, high density circuitry of flexible, rigid-flex, and all-flexible multilayer constructions.
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Specialty / Other, Tested to IPC
-
Supplier: FX PCB Co., Ltd.
Description: Description Aluminum base PCB manufacturer As a professional and reliable supplier with more than ten years of expertise in the manufacturing of Aluminum printed circuit boards, FX PCB can manufacture single-layer Alu PCB and 2 Layer / double sided Aluminum PCB. We are able to supply
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Increased Heat Dissipation – Due to the larger surface-to-volume ratio and compact design of flexible circuits, a shorter thermal path is allowed. Further, the thinner design of flex circuits allows for heat dissipation from both sides of the circuit. (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
USUSTK manufactures custom AL1060 skived fin heat sinks for photovoltaic inverters, energy-storage PCS, power-conversion equipment, and other high-power electronic systems. Precision CNC skiving forms a dense array of (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Ultra Slim Double Gripper Micro Test Hook The ultra thin X2015 double-hook (double-grabber) test connector is the smallest of E-Z-Hook’s micro-hooks, fully (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Micro-Hook, Double Gripper with Two 0.025″ Square Pins The XKM micro-hook, double-hook (double-gripper) test connector offers a dual hook opening that assure a solid contact with easy-to-use spring loaded design. Other Double (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-shaped cabinet with an aluminum frame and double skinned side panels. Integral inlet cones are optimized to achieve the best possible airflow and lower the noise level. Side panels are removable so that discharge is possible in different directions. Rosenberg high-efficiency EC motors are (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
circuits: Single-Sided Flexible Circuits: Single copper conductor layer on a flexible dielectric film. Double-Sided Flexible Circuits: Double-sided copper clad material with top and bottom cover films (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
conduction distance enhance heat dissipation significantly. Improved switching efficiency by reducing high-frequency parasitic impedance, leading to better device performance in high-frequency applications. Double-Sided Cooling Package Structure (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
/low specific gravity gap filler pad material that is offered in sheets or custom shapes to fit your exact application. This material is perfect for cost-sensitive, lower-power applications that do not require high conductivity. When placed between heat-generating components and a nearby (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
More Information Top
-
Thermal Management Solutions to Advanced Integrated and Discrete Bipolar Junction (BJT) Device Structures
In [12] a double sided heat sink with water-cooled micro-channels is used to deal with the heat problems of an IGBT.
-
RF Modulation Of A High Power Gaaias Laser Diode Array
The diodes were soldered in a double - sided heat sink package 160 pm thick and the array configuration used spacers 90 um thick for a total array length of about 5 mm for the 20 diodes.
-
A novel double-side heat-removing laser structure for very high efficiency and high power lasers
Fig. 4 shows that the double - side heat sinks will greatly help the heat dissipation and the temperature difference will drop about 50% compared with one-side heat sink.
-
Thin-film double-side heat removal laser diodes
To improve the heat removal efficiency, we designed a new double - sided heat sinking structure, which can extract heat from both sides of the LD.
-
Boost / Step Up Electronic Circuits
…5VIN to 13.2VIN Dual Output Synchronous Buck Converter using iP1202 - This board allows engineers to easily evaluate the iP1202 in an independent and parallel configuration that is capable of providing up to 15A per phase with double - sided heat sinking .
-
Single-phase single-stage bidirectional isolated ZVS AC-DC converter with PFC
6) Cooling System: The number of semiconductors ba- sically defines the base plate size of the heat sink as 80 mm × 65 mm for primary and secondary side switching devices, so that a double - sided heat sink can be used.
-
Optimal thermal characterization of a stacked die package with TSV technology
…proposed thermal aware 3D placement method which gives simple criteria for thermally optimal TSV placements, where TSV follow the lumped power distribution and also it is feasible to manage thermal challenges with a combination of thermal vias and double - sided heat sinks .
-
Spatially resolved model for lithium-ion batteries for identifying and analyzing influences of inhomogeneous stress inside the cells
Figure 5 Cell cooling by double - sided heat sinks .
-
External cavity coupling and phase locking of gallium arsenide injection lasers
Double - sided heat sink developed for use with large diodes and various array configurations.
-
9B8--Semiconductor laser amplifier
CW OSCILLATORPULSEDAMPLIFIERCHARACTERISTICS With double - sided heat sinks andthe low thresholds and dissipation characteristics of the boat-grown, diffused lasers, CWoperation is easily obtained.
Indicates content that may require registration and/or purchase.