-
Supplier: Jergens, Inc.
Description: Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, &
- Length: 2.5 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Vent Alloy Steel Pull Dowels are typically used in blind hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features, Benefits, & Product
- Length: 0.5 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
-
Supplier: Hartford Technologies, Inc.
Description: Radial forces are more evenly distributed around the diameter of a hole for knurled pins than for grooved pins. This is because a knurled pin has more points of contact with a hole than a grooved pin. The teeth may broach the mating hole when the material is softer and
- Diameter / Size: 0.375 inch
- Length: 3 inch
- Features: All Dowel Pins, Other
- Pin Type: Knurled Pin
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring purposes
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Reduces cycle times Ten times better conductivity than steel Moldstar 150 (C18000) beryllium-free copper-based alloy Hardness of 90-98 Rockwell B Available in 21 diameters and four lengths
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 20 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: SPIROL
Description: the host distributes the radial stress in a uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back
- Diameter / Size: 0.076771695 to 0.2362206 inch
- Length: 0.2362206 to 1.968505 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: Metric
-
Supplier: SPIROL
Description: the host distributes the radial stress in a uniform fashion. • On helical knurled pins, a 30° knurl causes the pin to rotate as it enters the hole creating more surface contact with the host. This results in higher friction forces, greater engagement and improved resistance to back
- Diameter / Size: 0.0761 to 0.25 inch
- Length: 0.25 to 2 inch
- Features: All Dowel Pins, Bulk Package
- Design Units: English
-
Supplier: PennEngineering®
Description: are designed with adiagonal knurl to hold a top panel to a bottom panel or chassis by broaching into thebottom panel/chassis. Type TKA (aluminum) pins are suitable for broaching into plasticapplications, and Type TK4 (400 series stainless steel) pins are suitable for broachinginto
- Diameter / Size: 0.04724412 inch
- Length: 0.0393701 inch
- Features: All Dowel Pins
- Material: Aluminum
-
Description: pins are a special type of pins made from zirconia ceramic material. Compared with traditional metal pins, zirconia ceramic pins have the following advantages: 1. Super wear resistance: Zirconia ceramics have excellent hardness and wear resistance, and are not
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Titan Tool Supply, Inc.
Description: quite excellent for lapping of valves and other moving parts to reduce friction. The paste can quite easily be loaded on all cast iron or brass lapp wheels as well as wooden dowel pins for the lapping of holes. It can also be used with felt bobs or mounted brushes for mold polishing.
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
Find Suppliers by Category Top
More Information Top
-
ZCP2012IBSCJR
The steel part was a common dowel pin of steel St60 (1.0060) with a hardness of 46.0 HRC.
-
ZCP2012IBSC149
The steel part was a common dowel pin of steel St60 (1.0060) with a hardness of 46.0 HRC.
-
Flexural Strength of Ceramic and Glass Rods
Hardnesses of the off-the-shelf dowels or pins are commonly RC58-62, which is usually more than adequate if the roller size is comparable to the specimen diameter.
-
Studies on friction and wear properties of surface produced by ultrasonic vibration-assisted milling
The pin was a cold-drawn steel tapered dowel with a hardness of 860 HV.
-
Ring Hoop Tension Test (RHTT): A Test for Transverse Tensile Properties of Tubular Materials
Dowel pins (made of alloy steel and case hardened to a surface hardness of 62 HRC) were used to hold the D-blocks in the grips that were installed in a universal servohydraulic testing system.
Indicates content that may require registration and/or purchase.