-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 100 psi
- Wall Thickness: 1.024 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Wall Thickness: 1.059 inch
- Application: Drainage
- Features: Flexible, Other Size <36"
- Material: Polyethylene (PE, HDPE)
-
Supplier: Georg Fischer Piping Systems Ltd
Description: HDPE PIPE: Potable Water Industry DIPS, DR17 Black Pipe, Blue Stripe, 50' Long
- Features: Other
-
-
Supplier: Victaulic Co. of America
Description: Available in DR11 and DR17 Sizes from 2 -- 8″ IPS and 63 -- 225 mm ISO Full flow fittings Compatible for use with Style 905 and 907 HDPE couplings
- English Size: 2 to 8 inch
- Fitting Type: Elbow, Reducer, Tee
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Designed for plain end HDPE pipe from DR7 – DR17 Sizes from 2 – 8″ IPS and 63 – 225 mm ISO Pressure rating meets or exceeds the performance capabilities of the pipe
- English Size: 2 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 8 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 6 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded end caps are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 virgin resin. Our heavy-duty molded end caps are fully pressure-rated for superior performance. Our HDPE molded
- English Size: 4 inch
- Features: English
- Material: Polyethylene (PE)
- Fitting Type: Reducer
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge HDPE molded flange adapters are engineered for extreme durability and are manufactured using high-density polyethylene PE4710 / PE100 virgin resin. Our heavy-duty molded flange adapters are fully pressure-rated for superior performance.
- English Size: 26 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Material: Polyethylene (PE)
-
Supplier: Victaulic Co. of America
Description: Designed for cut grooving 8 – 36” HDPE (DR7 – DR21) pipe. Provides the only grooved joining solution for large diameter HDPE pipe Faces and cuts parallel grooves into the end of the pipe
-
Supplier: Ritmo America, LLC
Description: SQUEEZER 63 is a manual pipe squeezer, very effective and useful in the worksite, to stop the gas or water flow in the HDPE pipelines from Ø 16 to 63 mm - SDR 11, SDR 17. Thanks to this all the works on the line can be done in the highest safety conditions. The SQUEEZER 63 is easy to
-
Supplier: ASTM International
Description: billets are intended for fabrication into pipe fittings such as flange adapters and reducers. 1.4 Requirements for and use of the fabricated pipe fittings shall be in accordance with an applicable product specification. This specification for billets does not include requirements for
-
Supplier: Victaulic Co. of America
Description: PLAIN TYPE HDPE MATERIAL 11 INCH FLANGE OUTSIDE DIAMETER FM APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 6 INCH FLANGED X 6 INCH PLAIN END CONNECTION 6 NOMINAL PIPE SIZE - DECIMAL 6 NOMINAL PIPE SIZE
- Features: Flange, Weld
- Fitting Type: Pipe Fitting
- Material: Polyethylene (PE)
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Double Wall, Hybrid Type Bore Spacer Designed to Accomodate: 4 ea. 5", 2 ea. 2" & 1 ea. 3" (DR11.0) HDPE Conduits in a 30.000 OD x 2.727 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End, Center Out Extractable Injection Pipe or
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 14-16"X 8" (356-406mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 17.33"-17.87" (440mm-454mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar)
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 16"X10" (406mmX254mm) Outlet Connection 10", 150 Lb Flange Pipe OD Range 17.88"-18.43" (454mm-468mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Petersen Products Co.
Description: Size Pipe X Flange 16"X8" (406mmX203mm) Outlet Connection 8", 150 Lb Flange Pipe OD Range 17.88"-18.43" (454mm-468mm) Pipe Type Carbon Steel, Stainless Steel, Cast Iron, Asbestos Cement, PVC, Ductil Iron, HDPE* Pressure, PSI Working Pressure 175 psi (12.06 bar) Sage
- Material: Carbon & Alloy Steel
- Connection Type: Flange, Threaded
-
Supplier: Underground Devices
Description: Bore Spacer Design Style:Double Wall, Spider Type Bore Spacer Designed to Accomodate: 3 ea. 3-1/2", 1 ea. 2" & 1 ea. 1-1/2" EPC80 (Sch.80) PVC Conduits in a 14.000 OD x 1.273 Min. Wall (DR11.0) HDPE Casing Grout Injection Method: Single End or Stationary Sacrificial Grout Injection
-
Supplier: ASTM International
Description: 1.1 This standard practice establishes procedures for ultrasonic testing (UT) of butt fusion joints in polyethylene pipe. Although high density polyethylene (HDPE) and medium density polyethylene (MDPE) materials are most commonly used, the procedures described may apply to other types
-
Supplier: ASTM International
Description: references HDPE and MDPE for pipe applications as defined by Specification D3350. 1.2 MW examination detects differences between the dielectric constant(s) of the materials being examined. These differences may be due to material construction (expected) or flaws such as voids, cracks,
Find Suppliers by Category Top
More Information Top
-
Specifying Plastic Pipes for Trenchless Applications
For example, a DR17 HDPE pipe , which is commonly used for water mains, has a minimum bend radius equal to 27 times its diameter.
-
AWWA M55 - PE Pipe - Design and Installation
Assume that the DR17 HDPE pipe in Example No. 1 is subjected to a full vacuum dur- ing a water hammer event with the groundwater table level at the ground surface.
-
Axial Response of HDPE Pipes as a Result of Installation by Directional Drilling
…minimum axial stresses of 3.8 and 0.58 MPa respectively for the DR17 product, Fig. 2. .... This had peaks sustained for 2 min intervals ͑corresponding to periods where the pipe is being pulled into place͒, and troughs sustained for 30 s ͑when the HDPE pipe is not advancing and a rod is being removed͒.
Indicates content that may require registration and/or purchase.