-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Constructed on 1/4" diameter stems. Eliminates the need for separate adaptors when when installing in chucks or collects of portable tools or drill presses. These brushes are ideal for internal pipe cleaning, carbon removal, flash removal, and light rust and scale removal.
- Features: Abrasive Brush, Power / Rotary Brush (Wheel, Roller)
- Brush Filament / Fill Material: Abrasive Filament
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced Top quality wire Applications Cleaning metallic structures Cleaning pipes,
- Outer Diameter (OD): 0.5 to 4 inch
- Width: 0.25 to 0.75 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning TIG welds, removing discoloration Cleaning pipes, tubing and
- Outer Diameter (OD): 3 to 4 inch
- Shank / Bore Diameter: 0.5 to 0.625 inch
- Width: 0.375 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Fast removal Long life Perfectly balanced Top quality wire Applications Removal
- Outer Diameter (OD): 1.125 to 3 inch
- Width: 0.375 to 0.5 inch
- Rotary Speed: 25,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Walter Surface Technologies
Description: FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life Resists
- Outer Diameter (OD): 4 to 6 inch
- Bore / Shank Diameter: 0.5 inch
- Applications & Materials Abraded: Cleaning / Surface Prep, Metals / Metalworking
- Disc / Backing Type: Non-woven Disc
-
Supplier: Tanis Incorporated
Description: Tanis provides Wire End brushes for use in portable tools and drill presses with 1/4" chuck adaptability. These brushes are designed for up to 20,000 RPM. We make our standard Wire End brushes using carbon steel or stainless steel bridled or coated filament. Each brush is affixed with
- Outer Diameter (OD): 1 inch
- Trim Length: 1 inch
- Rotary Speed: 20,000 rpm
- Applications: Cleaning / Surface Preparation
-
Supplier: Tanis Incorporated
Description: Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for
- Outer Diameter (OD): 1.875 inch
- Width: 4.0625 inch
- Rotary Speed: 4,500 rpm
- Applications: Cleaning / Surface Preparation, Internal / Bores, Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Tanis Incorporated
Description: These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube
- Outer Diameter (OD): 1 inch
- Length: 5.5 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire, Steel
-
Supplier: Tanis Incorporated
Description: Tanis produces Power Fitting brushes for use in power drills and presses. The brushes are manufactured with more fill for longer brush life and a 1/4" hex shank is attached to provide greater strength. We have 14 standard brushes with carbon steel or stainless steel filaments and in a
- Outer Diameter (OD): 1.125 inch
- Length: 2.5 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Brush Filament / Fill Material: Metal Wire, Steel
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Cocker-Weber Brush Company
Description: Cylinder & Wheel Brushes Cylinder and wheel brushes are used in many industrial applications where continuous brushing action is required. From cleaning conveyors to washing fruits and vegetables, cylinder brushes are effective in applying coatings or removing debris from varied
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 80
- Rotary Speed: 25,000 rpm
-
Supplier: Weiler Abrasives
Description: All products have 1/4 in stem Ideal for General Purpose Cleaning and Deburring in Recessed or Confined Areas
- Shank / Bore Diameter: 2.55 inch
- Width: 7.4 inch
- Length: 8.55 inch
- Features: Power / Rotary Brush (Wheel, Roller), Specialty / Other
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 5 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 6 inch
- Thickness: 0.045 inch
- Rotary Speed: 10,500 rpm
- Type: Aluminum Oxide
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide
- Outer Diameter (OD): 0.5 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a wide
- Outer Diameter (OD): 0.75 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Weiler Abrasives
Description: Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 1.35 inch
- Width: 3.95 inch
- Length: 3.9 inch
-
Industrial Brushes - 4" Stem-Mounted Knot Wire Wheel, .014" Stainless Steel Fill, 1/4" Stem -- 17691Supplier: Weiler Abrasives
Description: Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.45 inch
- Width: 3.9 inch
- Length: 3.85 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Type: Rotary Cutting Tool / Bit
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use on high speed die grinders Although they can also be mounted
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 2.05 inch
- Width: 3 inch
- Length: 2.95 inch
-
Supplier: Mile-X Equipment, Inc.
Description: range of Blade guard adjusts quickly by means of hand wheel and lock Multi-tilting ribbed work table Built-in digital blade speed readout STANDARD FEATURES OF THE VBS-3612 Heavy-duty handsaw can handle large production pieces on its extra large, twin table work surface Three wheel
- Cutting Capacity: 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
Find Suppliers by Category Top
Featured Products Top
-
a tube in a variety of medial and industrial applications. They can pump sterile or harsh fluids without coming into contact with other components of the pump that can contaminate clean fluids or be damaged by acidic or viscous fluids (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
your space. It features four socket sizes in a single handle to double the functionality. 10) Valve Wheel Wrenches Valve Packing Wrenches feature a flexible wrench at one end and a circular valve wheel wrench at the other. These valve wheel wrenches (read more)
Browse Hand Tools Datasheets for Lowell Corporation