-
Supplier: Moxa Inc.
Description: Fixed-Base COM Utility for setting the initial extended COM port number Easy monitoring with LEDs and management software Instant Plug & Play The UPort™ 2410 USB-to-serial converter allows you to connect 4 RS-232 devices to your laptop or workstation through the USB
- Data Rate: 12,000 kbps
- Number of Ports: 4
- Isolating Voltage: 15 kilovolts
- Operating Temperature: 0 to 55 C
-
Supplier: Computer Network Accessories, Inc.
Description: The 1' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell phones, PDAs,
- Features: Serial Adapter
-
Supplier: Computer Network Accessories, Inc.
Description: The 6' USB to DB9 serial port converter provides an easy way to connect RS232 interface peripherals to a host PC's USB port or hub. Supports data transfer rates of up to 1Mbps, and 96 byte buffer for upstream and downstream data transfer. Ideal for cell phones, PDAs,
- Features: Serial Adapter
-
-
Supplier: Visual Sound, Inc.
Description: RS-232 serial interface Supports up to 500 kbps data transfer rate Detects USB suspend condition Supports Plug & Play specification USB host device drivers supplied Draws power directly from USB requiring no additional power adapter
- Connector Type: Audio / Video Connector
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C cable . Have confidence, this
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: profile computer in a spare bracket location. The 2108 includes a low profile PC bracket and a 14-inch USB header cable (Item# CA260) that connects to most motherboard USB box header connectors and uses only one USB port per serial port. Sealevel’s SeaCOM USB
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: GE Grid Solutions
Description: provides an economical option for Serial to Ethernet protocol conversion for Intelligent Electronic Devices (IEDs) and other serial devices. MultiNet Serial-to-Ethernet Converter The MultiNet is a communications module that provides serial devices with ModBus
- Network Equipment: Multiplexer, Router, Switch
- Form Factor: Rack Mount
- Features: Ruggedized
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Infineon Technologies AG
Description: MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CYPD2122-24LQXI | EZ-PD™ CCG2 USB Type-C Port Controller BSC040N10NS5 | N-Channel Power MOSFET
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Sealevel Systems, Inc.
Description: inside a standard height computer in a spare bracket location. The 2208 includes a standard PC bracket with two DB-9 male connectors and two 14-inch USB header cables (Item# CA260) that connect to most motherboard USB box header connectors and use two USB ports (one per
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2407 4-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2407, both RS-232 and two-wire RS-485 signals are always present and
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2807 8-port USB to serial adapter offers an easy way to connect multiple RS-232 or RS-485 devices via a single USB port. With the unique VersaCom multi-interface connector design included on the 2807, both RS-232 and two-wire RS-485 signals are always present and
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, RS232
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Tripp Lite by Eaton
Description: Features Connects Up to Four 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into four DB9 ports capable of connecting RS-422 and RS-485 serial devices, such as modems,
- Number of Ports: 4
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: Features Connects a Modem or Other 9-Pin Serial Device to Your Computer’s USB-A PortThis USB to serial converter turns your computer’s USB port into a DB9 port capable of connecting RS-422 and RS-485 serial devices, such as modems, handheld scanners
- Number of Ports: 1
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: Tripp Lite by Eaton
Description: Features Connects Up to Two 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A PortThis USB to serial converter turns your computer’s USB port into two DB9 ports capable of connecting RS-422 and RS-485 serial devices, such as modems,
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Operating Humidity: 5 to 90 %
- Connector: DB9
-
Supplier: L-com, Inc.
Description: L-com's LC-USB-422-485 USB to serial converter is a simple, port powered solution that allows a modern PC to communicate to RS422/485 devices without having to add a PCI card. Once the drivers are installed, just hook your wires up to the attached terminal block
- Features: Other
- Network: RS232/422/485
-
Supplier: BARTEC
Description: The POLARIS USB BT HID Smart Device converter is a versatile interface module for connecting Bluetooth-enabled devices to a USB HID interface. USB HID enables „plug and play“ without special drivers, as standard HID drivers are integrated into operating
- Device Type: Serial Data Converter
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: L-com, Inc.
Description: These easy to install USB to Serial converter products allow you to Connect a USB port on a PC or laptop to legacy RS232 devices such as PDA's, GPS systems etc. These USB to Serial converters feature DB9 male connectors for the RS232 connection and a
- Connector: DB-9
- Features: Other
- Network: RS232/422/485
-
Supplier: Infineon Technologies AG
Description: slew rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: rate-controlled gate drivers for the source and sink side FETs, overvoltage, undervoltage, overcurrent, and short circuit protection circuits. It also integrates a high-speed USB Mux. The USB-PD subsystem contains one 8-bit 125 ksps successive approximation register
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: programes supporting the serial interface. The software supplied with this product can be used with every version of the Windows operating system that supports USB (Windows 98, Windows ME, Windows 2000, Windows XP). The USB-2-485 device can be connected to USB 1.1 or
-
Supplier: Laurel Electronics LLC
Description: converter board, USB-to-RS485 converter board, RS485 board with dual RJ11 connectors, and RS485 board with dual RJ45 connectors. A USB board is recommended if the objective is to interface a single meter to a PC with an available USB port. Laurel's free XLOG2
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: HAVE, Inc.
Description: microphones, however, the MXL USB.007 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates to 9600 Powered by
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
Supplier: HAVE, Inc.
Description: MXL USB.006 is a USB (Universal Serial Bus) instrument that connects directly to a computer without the need for external mic preamps. Now, anyone requiring high quality, professional sound on their computer can record music or dialog by simply connecting to a standard
-
Supplier: Tripp Lite by Eaton
Description: Features USB-C to HDMI Adapter Connects to Your Computer’s USB-C or Thunderbolt 3 PortThis USB Type-C to HDMI adapter (M/M) connects an HDMI monitor, projector or television to the USB-C or Thunderbolt 3 port on your desktop computer, tablet, laptop, notebook, MacBook,
- Cable Length: 9 ft
- Operating Temperature: 0.000000000000012 to 45.0000000000001 C
- North American (AWG): 24 to 32 AWG
- Application: Audio, Computer Cable, Video
-
Supplier: Cable Depot Inc.
Description: USB 2.0 electrical specification. Supports USB High-Speed and Full-Speed Operation, Compliant with USB Mass Storage Class, Bulk Only Transport Specification. Supports ATA/ATAPI PACKET command set. Supports ATA/ATAPI LBA48 addressing mode. Supports ATA/ATAPI device power down
- Device Type: Serial Data Converter
-
Supplier: Infineon Technologies AG
Description: supplies Light electric vehicles (LEV) Telecommunication infrastructure Designers who used this product also designed with CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller OPTIGA TPM SLB 9672 FW16 | OPTIGA™
- Peak Output Current: 3 amps
- Supply Voltage: 8 to 17 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: TOP-electronics USA
Description: future, Wiesemann & Theis offers the USB<>RS232 Interface Cable 2 as a converter in the form of two meters of connection cable which enables connecting your RS232 devices even to computers which do not provide a serial interface. The converter fulfils the industrial noise
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Red Lion Controls, Inc.
Description: Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Port Independent Serial Ports Provide Virtually Unlimited Integration Methods CompactFlash ® Slot Allows
-
Supplier: Red Lion Controls, Inc.
Description: Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices
-
Supplier: Red Lion Controls, Inc.
Description: Amazon AWS Microsoft Azure Sparkplug Inductive Automation Ignition! Ubidots Embedded OPC UA server functionality eliminates need for separate system hardware OPC UA Client Driver Connectivity 1 10/100 Ethernet port 1 RS-232 serial port 1 RS-232 or RS-485 serial port 1 USB
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
-control systems Smart lighting and building-automation products Protocol converters and serial communication gateways (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
AN-00201 - Installing the SDM-USB-QS-S Drivers
[Strings] Ftdi=”Linx” DriversDisk=”Linx USB Drivers Disk” USB\VID_0403&PID_8372.DeviceDesc=”USB Serial Converter” USB\VID_0403&PID_6001.DeviceDesc=”Linx Blank QS Device” USB\VID_0403&PID_F448.DeviceDesc=”Linx SDM-USB-QS-S” USB\VID_0403&PID_F449.DeviceDesc=”Master Development 2.0” WINUN=”Software\Microsoft\Windows\CurrentVersion\Uninstall” FtdiBus.SvcDesc=” USB Serial Converter Driver ” .
-
DRIVER NEEDED: UTStarcom cdm7126 (Windows XP Home) [USB] - Free Drivers Download | Request and Support Forums
FTDI USB Serial Converter Drivers .
-
[RESOLVED] Generic.Bot.H, RiskWare.Tool.CK, Malware.Trace - Page 3
"FTDICOMM" = FTDI USB Serial Converter Drivers .
-
[RESOLVED] Generic.Bot.H, RiskWare.Tool.CK, Malware.Trace
FTDI USB Serial Converter Drivers .
-
Techist - All Things Tech - Help Please! [F]
FTDI USB Serial Converter Drivers --> C:\WINDOWS\system32\ftdiunin.exe C:\WINDOWS\system32\ftdiun2k.ini .
-
Bit Defender Scan | Techie7 - Free Technical Help
FTDI USB Serial Converter Drivers .
-
Quick Start
The Found New Hardware Wizard will continue by installing the USB Serial Converter driver for the second port of the device.
-
Quick Start
The Found New Hardware Wizard will continue by installing the USB Serial Converter driver for the second port of the device.
-
Quick Start
The Found New Hardware Wizard will continue by installing the USB Serial Converter driver for the second port of the device.
-
MagneSil® Genomic, Large
Volume System
Ensure that the USB to Serial converter driver is installed.
Indicates content that may require registration and/or purchase.