Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Munters DH
Description: DF 3500 is a ready-to-install droplet separator for use as air intakes in marine and offshore applications. It is available in various material combinations and configurations to fit a wide range of operating conditions. DF 3500 droplet separator provides high efficiency
-
Supplier: Munters DH
Description: DFH is a ready-to-install snow and droplet separator for use as an air intake in cold climates. The unit provides protection against all sorts of snow particles and rain, hence it prevents the intake from getting plugged with ice. DFH is typically used in cold climates, with snowfall,
-
Supplier: Camfil Power Systems
Description: The weather louvre consists of profiles which separates water droplets effectively from the air stream and is mounted on the facade to protect the ventilation duct and the air handling unit in the building.
-
-
Supplier: ZCL Composites, Inc.
Description: OUR OIL-WATER SEPARATORS ARE EFFICIENT AND LONG-LASTING The ZCL | Xerxes underground oil-water separator (OWS) provides an efficient, long-lasting solution for removing free-floating oils and settlable sands from oil-water mixtures in a variety of applications. Our tank is the perfect
- Capacity: 30,000 gallons
- Function: Oil Filtering / Removal
-
Supplier: Filtertech, Inc.
Description: the oil droplets only need to rise a short distance to come into contact with the tube above. Since the polypropylene is oleophilic (oil attracting), the oil droplets readily adhere to the tube surface. Over time, the oil droplets which collect on the tube surfaces and will
-
Supplier: SAE International
Description: To determine the undissolved water removal performance of a fuel/water separator under controlled laboratory conditions, using water droplets.
-
Supplier: SAE International
Description: To determine the undissolved water removal performance of a fuel/water separator under controlled laboratory conditions, using water droplets.
-
Supplier: Alfa Laval Inc.
Description: containing oil mist from marine diesel engines to pass into the atmosphere un-cleaned. This oil mist can drift long distances in aerosol form before the droplets finally settle on the sea – or on land, with the pollution this entails. Although there are stringent regulations regarding oil
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Kaydon Filtration Corporation
Description: Superior Oil-Water Separation for Demanding Environments MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Made from a special oleophilic material, these plates encourage oil droplets to merge and rise to the surface, while
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: Alfa Laval Inc.
Description: 500 oil mist separator minimizes crankcase gas emissions. It serves as a complete engine crankcase ventilation system, including cleaning of gases and built in crankcase pressure control. By protecting the turbocharger and intercooler, the Defender 500 helps maintain high engine performance
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: Nilfisk Industrial Vacuums
Description: separators are built to the same high standards as our EXP vacuum cleaners. The immersion separator features a grounding strap for added safety, a drain valve for easy fluid emptying, a sight tube to monitor liquid level, antistatic swivel casters for high maneuverability, and also
- Applications: Explosive Media
- Collector Type: Source Collector / Portable
- Process: Wet
-
Supplier: SAE International
Description: To determine the undissolved water removal performance of a fuel/water separator under realistic and controlled conditions, using water droplets.
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Eaton
Description: head where it is directed into a centrifugal upward motion. The entrained solids and moisture droplets are separated out by a reduction in velocity. Separated material falls into a drain reservoir. Type 40EHC Exhaust Head Rugged Cast Construction The Eaton Type 40EHC exhaust head is designed
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for oil/water mixtures to achieve an
- Total Flow: 182 GPM
- Capacity: 2,078 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-15 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested and
- Total Flow: 600 GPM
- Capacity: 6,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI-10 Fiberglass OWS Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is design-tested and
- Total Flow: 100 GPM
- Capacity: 1,000 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: Kaydon Filtration Corporation
Description: The coalescer and separator elements in the TURBO-TOC® system work together to remove free and emulsified water from turbine oil without chemicals or heat. The coalescer aggregates dispersed water into large droplets, while the separator blocks re-entry into the system-keeping
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
-
Supplier: Kaydon Filtration Corporation
Description: Engineered for bulk diesel purification, our coalescer and separator elements deliver effective two-stage water removal without the need for additives or heat. The coalescer collects and merges dispersed water into larger droplets, while the separator prevents
-
Supplier: Alfa Laval Inc.
Description: gas containing oil mist from marine diesel engines to pass into the atmosphere un-cleaned. This oil mist can drift long distances in aerosol form before the droplets finally settle on the sea – or on land, with the pollution this entails. Although there are stringent regulations regarding oil
- Total Flow: 1,761.1466666666668 GPM
- Technology: Centrifuge
- Function: Oil Recovery
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
Supplier: ISC Sales, Inc.
Description: The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your
- Technology: Coalescing
-
Supplier: CSA Group
Description: ISO 16332:2018 specifies a fuel/water separator comparison test under defined and simplified laboratory conditions. This test is intended for pressure side fuel/water separators as well as for suction side fuel/water separators. Pressure side fuel/water separators are
-
Supplier: Camfil
Description: fibrous textile dust, sticky powders, greasy vapors, and carbon dust. Wet scrubber technologyParticles in the contaminated air stream come into contact with water so they bind together and gain weight and size. The centrifugal action of the wet scrubber separates these particle-laden water
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Supplier: Pentair Oil & Gas Separations
Description: coalescers, wire mesh coalescers and even “high efficiency” mesh pads and filter separators, achieving superior separations under demanding conditions. LIQUISEP technology makes use of proprietary LIQUIFORM™ media and our patented APEX® element design to intercept entrained droplets of
- Technology: Coalescing
- Function: Oil Recovery
-
Supplier: RS Components, Ltd.
Description: Vertical steam separator for the removal of moisture from steam and compressed air pipelines. Particles with heavier specific gravity, such as water and oil droplets, are separated from the steam and compressed air by centrifugal forces. The condensate collects at the bottom of the
- Material: Steel - Forged
-
Supplier: Alfa Laval Inc.
Description: sea heave, oil shocks or high solids loading. Superior separation performance PureBilge features a patented XLrator disc inlet, which gently accelerates the bilge water as it enters the separator bowl. This prevents the splitting of oil droplets and the formation of additional
- Features: All Centrifugal Separators
- Application / Industry: Oil / Fuel
-
Supplier: VACUUBRAND, Inc.
Description: concentrators, gel dryers and filtration. The separator at the inlet (AK), made of glass with protective coating, retains particles and liquid droplets to protect pump performance. The separator at the outlet collects condensate, avoids condensate backflow towards the pump, and
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: FIPA Inc.
Description: Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA filters for wet
- Filtration Grade (Micron Rating): 100 to 30 µm
- Maximum Pressure: 105.9 psi
- Maximum Temperature: 252 F
- Features: Housing and Filter Assembly, Other
-
Supplier: Fisher-Klosterman
Description: MS Super Scrubber: This compact design features a horizontal venturi section, an external recycle tank and an innovative cyclonic separator that allows efficient water droplet removal at a gas velocity almost twice that of traditional separator designs without the use of
-
Supplier: Verantis
Description: particulate and recycle liquid for impingement. The new larger particle/droplet then is separated from the gas streams by gravitational forces and impingement on an entrainment separator installed downstream of the venturi. Throat pressure drop is a function of particle size. The
- Airflow: 1,400 to 50,000 SCFM
- Efficiency: 95 %
- Minimum Particle Size Filtered: 1 µm
- Scrubber Type: Building / Enclosure
-
Supplier: Verantis
Description: Capacities from 1,000 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Spray nozzles accessible from top of unit. Utilizes chevron
- Airflow: 1,000 to 100,000 SCFM
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 7 µm
- Scrubber Type: Building / Enclosure
-
Supplier: Verantis
Description: Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Single spray nozzle liquid distributor for minimum fouling.
- Airflow: 20 to 100,000 SCFM
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 7 µm
- Scrubber Type: Building / Enclosure
Find Suppliers by Category Top
Featured Products Top
-
shows high conformability to contact surfaces, making it ideal for applications in food and medical fields that come into contact with human skin. The contact angle when a water droplet is dropped on the surface ranges from 130° to 140°. Materials within this range exhibit strong (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD.
Conduct Research Top
-
Comparing Oil/Water Separator Coalescers: The Multi-Pack TM Vs. The Rest of the Pack
the pages that follow describe some of the various coalescer designs on the market today. While each is manufactured to help oil droplets collide and coalesce to the top of a vessel, they all have an inherent problem with premature fouling. all coalescers are efficient when the process flow begins
More Information Top
-
Consequence Analysis of a Steam Generator Tube Rupture Accident
32. K. USHIKI and I. IINOYA, "Performance of a Drop- let Separator with Multistate Rows of Flat Blades," J. Chem. E. Symp.
-
Multiphase Flow Dynamics 5
Bull JSME 45, 127–138 (1979) Ushiki, K., Nashizawa, E., Beniko, E., Linoya, K.: Performance of a droplet separator with multistage rows of flat blades.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
➢ Residual film liquid and vapor is separated in the lower part of the calandria and in the downstream centrifugal droplet separator .
-
Advanced spray generator of singlet oxygen
More correct data will be obtained in gas without droplets, i.e. since the centrifugal droplet separator is used.
-
Efficacy Evaluation of a New Spray-Recovery Sprayer for Orchards
The air/ droplet separator is supported on the sprayer main frame.
-
Research on Mass Transfer Columns: passé?
These items consist of liquid and gas distributors, droplet se- parators , liquid collectors, support and hold-down devices, two-phase flashing feed devices, internal piping, and downco- mers, to name but a few.
-
Gas Cyclones and Swirl Tubes
As an illustration of an underflow seal problem (and related problems), a cyclonic type of droplet separator was once installed on the outlet flange of a very large knock-out drum ahead of a wet-gas compressor (WGC).
-
The cyclone scrubber – a high efficiency wet separator
This cyclone serves as a contact space in which the interaction between dust particles and scrubbing liquid droplets takes place, and as a droplet separator .
-
A Concept of a Small Controlled, Filtered Venting System and an Add-On Decay Heat Removal System to Mitigate the Consequences of Core-Melt Accidents
The filtering system must be equipped with an additional droplet separator and drier in front of the charcoal filtering system.
-
Proceedings of the 21st DOE/NRC nuclear air cleaning conference; Volume 2, Sessions 9--16
Airstream humidity can be reduced to a safe level upstream of HEPA filters by the use of droplet separators and air heaters'').
Indicates content that may require registration and/or purchase.