-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
through a variety of stresses such as abrasion, aggressive slurries, pressure shocks and even careless handling. This issue is alleviated with capacitive ceramic pressure sensor. The ceramic sensor membrane is made of 99.9% high purity ceramic (Al2O3) which is ideal for the use in harsh environments (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The 52 Series is a miniature, robust pressure sensor with calibrated and temperature-compensated SPI, I2C, or analog output. A variety of output configurations (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
diaphragm consists of 99.9 % high-purity ceramic (Al2O3) and is therefore ideal for use in harsh environments. Accuracy: The ceramic-capacitive pressure sensors from Endress+Hauser Sensors&Components (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale and the ability for threshold detection (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
keyways and their associated stress concentrations. Through controlled radial expansion and contraction, these devices create uniform pressure distribution across the entire mating surface, resulting in higher torque transmission capabilities and improved system reliability. (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Contamination-insensitive differential capacitive pressure sensors
After the devices were packaged, testing was performed in a well-shielded steel box connected with a high -precision HP4284A LCR meter with a resolution of 0.001 fF and a Druck DPI510 pressure controller/ calibrator .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6815/1/Robert_Christie_Thesis_2010.pdf
deflect quickly is what allows them to measure high bandwidth pressure changes. The micro- Kulites were mounted in a sealed plenum connected to a Druck DPI 603 pressure calibrator and .
-
Messages
The portable Calibrator OM HE 721 of the firm Onneken Me@- and Priiftechnik is suitable particularly for … The Gerat becomes by means of a high pressure -rapid screw joint .
-
Development of Optimization Techniques for the Design of an Internal Combustion Engine Airbox
The high pressure side of this differential transducer was connected to pressure tap located closest to the inlet of the upstream pipe, and so the transducer recorded pressure loss relative to this point. All the transducers well calibrated before testing using a Druck Pressure Calibrator .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147586/CONTENT/Levine_columbia_0054D_10207.pdf
ing a Sahara vacuum pump and the DH Instruments PG7000-AMH dead weight calibrator (5 ppm accuracy) in SDR’s high pressure metrology lab using a Druck DPI 605 (0.025% accuracy).
-
Experimental and Numerical Investigation on the macroscopic characteristics of the jet discharging from gaseous direct injector
Pressure sensor was Jumo and calibrated by DPI pressure calibrator of Druck company. … 2610, 2750 mm), halogen lamp with a pin hole as a light source, high speed camera, and …
-
New Custom-Engineered Calibration Workstations From GE Sensing & Inspection Technologies
Low and high pressure control panels can be incorporated for calibrations where regulated test pressures are required and a wide range of handpumps, pneumatic, hydraulic and comparison test pumps are available for simple pressure generation. Various process calibrators , including the GE Druck DPI 620 advanced multi-function calibration instrument, are also offered for simulating and measuring RTDs and thermocouples, as well as sourcing and reading milliamps, millivolts, volts and frequency.
-
Powering the tunnel
high -speedtrains. Druck NEW DPI 605 PRECISION PORTABLE DIGITAL PRESSURE CALIBRATOR .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4745/Quinn%2cPatrick-rev.pdf?sequence=1
periodically calibrated using a Druck DPI 603 portable pressure calibrator . because these transducers have a slightly higher resolution (± 0.5 cm).
-
GE Announces Major Contract For Subsea Process Transmitters
In addition, various mechanical configurations are being produced and feature high grade NACE approved body/process wetted materials … GE Druck , as part of GE Industrial Systems´ Measurement & Sensing Technologies business, is a manufacturer of … The products range includes pressure sensors, portable calibrators , calibration standards and air data test systems.
Indicates content that may require registration and/or purchase.