-
Supplier: Finish Thompson, Inc.
Description: Designed to work with PF Series pump tubes, FTI’s line of flow meters allow customer’s to dispense precise volumes of fluids from drums, barrel, totes and other containers. How do FTI flow meters work? As liquid flows through the body of the flow meter, it rotates a paddlewheel sensor
- Pump Type: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: High Viscosity Batch Dispensing DRUM-MATES® DM-55HVB Series high viscosity pumps supply a precise dispensing method for transferring thick liquids from drums, totes or tanks into other containers. Filling applications of all kinds can be simplified into a semi-automatic process
- Features: Metering Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Pump Type: Dosing Pumps, Positive Displacement Pumps
-
-
Supplier: Serfilco, Ltd.
Description: Performance: 25 gpm Features • Accuracy - within 0.5%. Meter employs "Teach In" calibration or preset "K factors" for various specific gravities. No more estimating or using floor scales to properly measure corrosive chemicals. • Safety - operator does not come in contact with corrosive
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Valcor Engineering Corporation
Description: The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: batch memory Batch control drum pumps are ideal for applications in chemical packaging, waste water treatment, chemical manufacturing, plating, semi-conductor, pharmaceutical and agricultural industries. These systems are engineered to control, measure and dispense
- Maximum Discharge Flow: 24.98496 GPM
- Horsepower: 1 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy construction with pumps casings, manifold and central casing to host pneumatic distributor and actuator, made exclusively by injection molded reinforced technical polymers. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 132 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings. Central casing to host the pneumatic distributor and actuator totaly made of injection molded reinforced technical polymer and obtained from single injection cycle. All parts assembled with
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed micro casted, welds free, solid SUS X5CrNiMo 17-12-2 manifolds and pump casings, SUS parts electo polished to reduce internal and external surface roughness to average value of 2,7 micrometers and meet cleaning and sterilisation FDA prescriptions for food industry. All
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 26.4 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system (CDS) chemical delivery module (CDM) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: DRUM-MATES Inc.
Description: Pump Transfer Tube Connector for all 1” M-NPT Equipment The DRUM-MATES PumpTubeConnector provides a 1” Npt female threading point on your pump tube for any 1” Npt male connections coming from dispensing hose, flow-meters, valves, or other equipment. The PumpTubeConnector
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: ProMinent Fluid Controls, Inc.
Description: concentrate. Material of the tank PP (standard) or stainless steel (option) metering pump Sigma (e.g.: S1CA H 12017 PVT 0000UA01000) with 4-20mA current input for proportional metering of liquid concentrate, including metering valve and suction lance. dilution system with
-
Supplier: Filamatic
Description: The AdaptaFil™ is a revolutionary new semi-automatic Benchtop filler that offers features and versatility typically only found on fully automatic equipment. The AdaptaFil™ Benchtop’s patent pending technology features four easy-changeover metering systems, electronic networking capabilities
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Paint / Coating, Pharmaceutical
- Packaging: Bag / Pouch, Bottle / Jar, Cartridge, Drum / Keg / Pail, Tube, Vial
- Machine Type: Blister Pack Machines, Counting Machines, Filling / Packer Machines
- Features: Hazardous Location, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series VPA metering pumps are air-operated, self-priming, positive displacement type pumps designed to meter precise quantities of liquids, accurate to 1/2 of 1%. The four sizes of pumps available have a single stroke maximum delivery capacity of 7, 10, 32 or 128 liquid
- Maximum Discharge Flow: 10 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Features: Metering Pumps, Self-Priming Pump
-
Supplier: Milton Roy
Description: Modular design for high-pressure applications Customized performance when it matters most The MILROYAL® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical
- Maximum Discharge Flow: 0.00055 to 34.666666666666664 GPM
- Maximum Discharge Pressure: 100 to 20,000 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Milton Roy
Description: Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Features: Metering Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Type: Positive Displacement Pumps
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.
- Maximum Discharge Flow: 0.06666666666666667 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 0.375 inch
- Media Temperature: 200 F
-
Description: In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of 225 PSI (1.5 MPa). The LK Series is ideal for chemical feed applications in a wide range of fields, including water
- Maximum Discharge Flow: 1.905 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 1 inch
- Horsepower: 0.333 HP
-
Supplier: Diener Precision Pumps LP
Description: The Silencer series is everything a gear pump should be: Simple Leak-free Chemically inert Reliable Economical It’s manifold mounting simplifies the plumbing and reduces the installed cost in your system. A magnetic coupling ensures the pump will never leak and wetted materials are
- Maximum Discharge Flow: 0.39625807500000004 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.33070884 inch
- Media Temperature: 32 to 176 F
-
Supplier: Wanner Engineering, Inc.
Description: particulates that would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Pump
- Maximum Discharge Flow: 3.1 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 160 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow
- Maximum Discharge Flow: 0.026417205200000002 to 0.25008287589333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.375 inch
- Media Temperature: 129.2 F
-
Supplier: Watts
Description: 100:1 turn-down ratio, 3/8 in. tube connection, manual controlled stroke length and rate, capacity to accept 4-20 mA signal, 115v /50-60 Hz, water resistant.
- Maximum Discharge Flow: 0.008333333333333333 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The
- Maximum Discharge Flow: 23.11505455 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Discharge Size: 1.5 inch
- Media Temperature: 14 to 176 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions - Liquid
- Features: Booster Pumps, Injection Pumps, Metering Pumps, Self-Priming Pump
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Non-Pulsating Pumping of Non-Lubricating Liquids With its magnetic drive gear pump Gather offers an important product for transfer and metering applications. Utmost manufacturing precision, a variety of materials as well as non-pulsating pump operating characteristics are
- Features: Centrifugal Pumps, Magnetic Drive, Metering Pumps, Water Pumps
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Features: Metering Pumps, Other
Find Suppliers by Category Top
Featured Products Top
-
and pharmaceutical fluids. Ideal for metering devices, process systems, and pumps across pharma, food, beverage, industrial, and paint industries. High (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
SENTINEL Calibration Columns, also referred to as calibration cylinders, provide a simple and accurate method for measuring and calibrating pump flowrates in chemical dosing applications. Choose from PVC columns with PVC end caps or, borosilicate glass columns with a variety of end cap (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Shenzhen Jewellok Technology Co., Ltd. provides advanced ultra-high purity (UHP) chemical handling solutions, including chemical delivery module (CDM) and chemical delivery system (CDS). Jewellok’s CDS and CDM automate high-purity chemical handling. Use the CDS for bulk transport from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Sealing pumps, valves, tanks, fluid metering devices and reactors in the chemical processing industry requires high performance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The FPI Mag from McCrometer is a Full Profile Insertion flow meter combining the ease of hot tap (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
similar to a full-bore mag meter. McCrometer's FPI Mag Flow Meter supports applications in a wide range of industrial process plants: chemical, electric power, food/beverage, oil/gas refining, metals/mining and pulp/paper. It also can be used in campus style facilities for chilled water and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Superabsorbent Polymers
The surface cross-linking solution is prepared by connecting drums of sorbitol and surfactant to chemical metering pumps (P-114 A/B, P-115 A/b), and pumping these chemicals into a static mixer (M-104) in which de-ionized water is flowing.
-
Countries > Canada > Province of British Columbia > Regulations > Oil and Gas Activities Act > [CANADA BC Reg 2010-279] Regulation 279/2010 - Consultation and ...
… a petroleum or natural gas well or facility, but not including an approval with respect to a blow case, coalescer, condensate pump, cooler, field header, filter pot, flare knock out drum , gas boot, meter , odourization pot, chemical pump , water injection pump, recycle …
-
Lawrence Livermore National Laboratory (LLNL) Experimental Test Site (Site 300) Salinity Evaluation and Minimization Plan for Cooling Towers and Mechanical Equ...
These chemicals are automatically metered into the cooling tower from a 55-gallon drum using a Liquid Metering Incorporated (LMI) metering pump .
-
Double Shell Tank (DST) Maintenance and Recovery Subsystem Definition Report
Calibrates flow, pressure, temperature, pH, and tank level measurement instruments; provides chemicals via supply trucks or drums ; provides the piping and connections to the DST Diluent and Flush Subsystem; and maintains or replaces metering pumps , supply pumps, the electric and steam heater …
-
Struvite Control by Chemical Treatment
Each product is available in drum quantity, none require any dilution or mixing, and each can be administered by some type of small, metered , chemical injection pump .
-
Shopping In Knives & Tools - Big Bruin
Action Technologies 7500 Action Pump 7500 55 Gallon Centrifugal Drum Pump Kit Polypropylene, 110V with Flow Meter This Action Pump 7500 electric centrifugal drum pump is made with a corrosion … … a polypropylene dispenser for resistance to chemicals , and Viton (FKM, fluoroelastomer …
-
Guidelines for Facility Siting and Layout
… 91-92 emergency response facilities, 85 fire training areas, 91 miscellaneous, 92 multi-unit blowdown drums , 91 piers and wharves, 89-90 pipeline metering stations, 86 pipeways, 87 … … 85 toxic and reactive chemical storage, 90-91 transfer pumps , 86-87 transportation, 85 …
-
Cleaning Of Process And Utility Systems
Aviation fuel BOP stack Bulk storage tank Chemical injection Crude oil shipping pumps Deaerator Dehydration and metering Diesel fuel Drains Drilling derricks Flare boom Flare scrubber Flash … … receivers Produced water treatment Sales gas compressors Sea water degassing drum Shale shakers Test separator …
-
The state of work on automated monitoring and control of water chemistry at power stations and prospects for their future development
… indicators for the qual- ity of feedwater and boiler water in TPSs equipped with once-through and drum boilers operating with different … … of automated systems for chemical monitor- ing and control … … at TPSs—of reagent solution meter- ing pumps and automatic control systems …
-
States > West Virginia > State > Regulations > Title 64 - Department of Health > [64 WVCSR 77] 077 - Public Water Systems Design Standards
… the average daily change in reading shall be provided for chemical feeds; feeders shall be … … fifty-five (55) gallon drum only (solution tanks are … … by a positive displacement pump having a stroke rate … … be provided with a meter and backflow protection on …
Indicates content that may require registration and/or purchase.