-
Supplier: Sterling Systems & Controls
Description: system. Solutions are provided for unloading bulk bags of dry bulk solid materials and filling the supply bins such as drums or tote tippers. In addition, batch weighing can be added along with batching controls. These can include the addition of mechanical or pneumatic conveying, a
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: Special chine hook permits use of fiber and wooden drums as well as steel of varying heights and diameters. Cradling design holds the load securely on inclines, uneven floors and while loading and unloading.
- Cart / Truck Type: Drum Cart / Truck
-
Supplier: REB Storage Systems International
Description: MECO Tandem Heavy Duty 4 - Wheel Drum Truck. One man handles full drum...1000 lb capacity...Welded structural steel. Truck stands upright both loaded and unloaded. Will accommodate drums 28" to 40" high. 1" diameter handle provides control and leverage. 1 1/4" diameter frame. 2"
- Capacity: 1,000 lbs
- Cart / Truck Type: Drum Cart / Truck
-
-
Supplier: Sinto America
Description: • Consistent and Highly Efficient Finishing • Zero Pinch Design Eliminates Jams • Reduces Maintenance and Minimizes Downtime • Smooth, Reliable Loading and Unloading • Custom Options and Capabilities
- Power: 60 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment. The strongest standard pallet you can buy for everyday drum storage 6,000-lb. UDL capacity is strong
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: Optimal Handling Solutions
Description: Deluxe Tilt Back Drum Truck - Move, tilt and unload heavy 30 or 55-gallon steel drums with ease - A foot rest helps in loading and supports a loaded drum truck - Rolls easily and quietly on 10" x 2" poly-on-steel wheels - Deluxe chime gripper for quick and easy drum
-
Supplier: New Pig Corporation
Description: Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: All HAZ models come complete with rollers inside bottom to assist in loading and unloading and one half-width shelf. For storage of hazardous waste and/or flammable liquids. Cabinets have "Flammable-Keep Fire Away" and "Hazardous Waste" labels. Complies with the NFPA Code 30 and meets OSHA's
- Features: Other
-
Supplier: New Pig Corporation
Description: Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or
- Fork Tine Entry: 4 Way Entry
- Custom Application: 55 Gallon Drum
- Material: Galvanized Steel
- Features: Other
-
Supplier: New Pig Corporation
Description: unloading require less effort and drum tops are within easier reach Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Optional .75" drain plug lets you empty sump without
- Fork Tine Entry: 2 Way Entry
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: SpillTech
Description: chemical compatibility needs Low height offers safe and convenient loading/unloading of drums Ideal for collecting hazardous waste, storing virgin chemicals or batteries, dispensing from drums and more Optional Loading Ramp (ULT1089) provides added drum handling safety
-
Supplier: SpillTech
Description: chemical compatibility needs Low height offers safe and convenient loading/unloading of drums Ideal for collecting hazardous waste, storing virgin chemicals or batteries, dispensing from drums and more Optional Loading Ramp (ULT1089) provides added drum handling safety
-
Supplier: SpillTech
Description: chemical compatibility needs Low height offers safe and convenient loading/unloading of drums Ideal for collecting hazardous waste, storing virgin chemicals or batteries, dispensing from drums and more Optional Loading Ramp (ULT1089) provides added drum handling safety
-
Supplier: U.S. Plastic Corporation
Description: Load and unload drums easily with this low profile ramp. High-density polyethylene construction for superior strength and excellent chemical resistance. Works with 3252, 2318, 2319 & 2320 platforms. Dimensions: 45.5" x 32" x 8". Weighs: 32 lbs. Weight capacity: 1500 lbs.
-
Supplier: SpillTech
Description: SpillTech® Workstations™ offer you easy-to-load containment. This tough polyethylene pallet with removable grates and large sump capacity is great for catching incidental spills. Low-profile design uses minimal space and allows for easy loading and unloading. Ample sump capacity means longer
-
Supplier: Certex UK
Description: The IPDV drum clamp is for vertical lift and transfer. Allows drum to remain in an upright position during the lift and transfer using one clamp. You can use it either singel or with a number of clamps under a spreader beam to load or unload containers and cargo holds. Features: Welded
- Clamping Width: 0 to 11.81103 inch
- Clamping Force: 1,102.31 lbs
- Features: Other
- Body Material: Steel
-
Supplier: DRUM-MATES Inc.
Description: drums with liners or aseptic bags. Provides completely sanitary hands-off method of drum unloading. Simultaneously meters or weighs product during unloading, if desired. Fully portable or stationary Is designed for CIP capability
- Pump Type: Double Diaphragm Pumps
- Features: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: Safely store drums of pesticides in a safety cabinet specifically designed to contain incidental leaks. Drum Cabinets include rollers at the bottom to facilitate loading and unloading of heavy, liquid filled drums. The cabinet is tall enough to accommodate drums
- Type: Safety Cabinet
-
Supplier: Renold Canada
Description: Renold's custom engineered Vibrationary Tables / Packers provide more materials in less space; while weighing, vibrating and filling simultaneously. Each unit is designed to insure the proper vibration, thus eliminating voids to increase the density of materials in Bags, Boxes, Drums, and
- Weight Capacity: 500 to 5,000 lbs
- Bulk Container Type: Bag, Box, Drum / Barrel
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals
- Material Characteristics: Dry / Free Flowing
-
Supplier: GEA Process Engineering Inc.
Description: filling (option) Drum filling (option) Powder sampler (option) CIP (option) Design Objectives To be integrated in fully automated bag packing lines or, alternatively to work as a stand-alone unit as part of an existing downline system Highest filling rate whilst ensuring best accuracy.
- Loader / Unloader: Loader / Filler
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: TelephoneStuff.com
Description: of buffered fiber. Features: - Overhead shroud protects connectors - Downward orientation - Label field hidden beneath cover - MUTOA labeling compliant - Cable Routing Drum - Raceway compatible: MT7 and MT8 - Dimensions: 7.15" W (181mm) x 7.53" H (191mm) x 2.3" D (58mm) Brackets & Connectors:
- Type: Duplex Outlet Cover
-
Supplier: LS Industries
Description: Economical way to clean fragile parts without the damage that can be caused by parts baskets. Reverse belt feature provides automatic unloading. Features: One 15 HP overhead balanced LS TurboShot™ impeller wheel All Steel Frame, Cabinet Constructed from ¼” Steel Plate Manganese drum
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Lift'n Buddy
Description: to 3 high) or any portion of the stack without any manual lifting or repositioning. Simply press a button to raise pails from floor level to an under clearance height of 35" (or anywhere in between) in a matter seconds. Use the Pail Lifter for loading and unloading from pallets, shelves,
- Capacity: 200 lbs
- Stroke: 37 inch
- Features: Aluminum, Hand / Appliance Truck, Other
- Type: Drum Lift
-
Supplier: Optimal Handling Solutions
Description: Move and store pipe, channel, bar stock, barrels, or drums with these heavy-duty cradle carts. A large open design that makes loading and unloading by fork trucks and slings easy. All welded construction. Wheels are mounted in a diamond pattern to allow the truck to tilt when it is
-
Supplier: OMEGA Engineering, Inc.
Description: them a perfect replacement in many applications for stainless steel or brass. Use FT-HFC-35 couplings anywhere – They are available in the most common thread and hose sizes, 3/4" NPT or garden hose for drum unloading, male and female thread connections. Special-ordered couplings are
- English Size: 0.375 to 0.75 inch
- Connection Type: Barbed
- Features: Cam-Lock, English
- Fitting Type: Elbow, Quick Coupler
-
Supplier: Bartell Machinery Systems, LLC
Description: guide sheaves. The drum is positioned above the offset guide sheaves to allow the insulated wire to maintain even spacing as it is wound around the pull drum. Between the drum and guide sheaves is the “pre-cast” unit used to pre-form the insulated wire so that its natural form
-
Supplier: ESAB Welding and Cutting Products
Description: comes with a complimentry Marathon Pac bulk wire drum) The Aristo RT torch, included with the package, has the highest TCP (tool center point) of any robotic torch The torches also have universal contact tips that can be interchanged between water-cooled or gas-cooled torches
- Duty Cycle: 60 %
- Output Current Range: 16 to 650 amps
- Equipment Type: Complete System
- Process Capability: MIG (GMAW), TIG (GTAW), Welding Equipment
-
Supplier: IBT Industrial Solutions
Description: strain caused by the lifting of heavy objects, to perform hazardous tasks, or to relieve a worker from highly repetitive physical movements that, over time, can cause injuries to tendons and joints. Manipulating Applications: Palletizing/Depalletizing | Drum Pouring | Packaging Operations |
- Material: Plastic, Steel, Steel - Wire
-
Supplier: Sunnen Products Company
Description: SCC-100/101 is a general purpose nonhazardous grinding fluid formulated to be very mild to the operators skin. The coolant is recommended for light duty machining and grinding of alloy steels, copper alloys and some aluminum. If your application requires automated parts loading/unloading,
- Functions: Coolant (Flood / Mist)
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: IBT Industrial Solutions
Description: strain caused by the lifting of heavy objects, to perform hazardous tasks, or to relieve a worker from highly repetitive physical movements that, over time, can cause injuries to tendons and joints. Manipulating Applications: Palletizing/Depalletizing | Drum Pouring | Packaging Operations |
- Partition Type: Office Cubicles
- Material: Wire
-
Supplier: IBT Industrial Solutions
Description: strain caused by the lifting of heavy objects, to perform hazardous tasks, or to relieve a worker from highly repetitive physical movements that, over time, can cause injuries to tendons and joints. Manipulating Applications: Palletizing/Depalletizing | Drum Pouring | Packaging Operations |
-
Supplier: IBT Industrial Solutions
Description: strain caused by the lifting of heavy objects, to perform hazardous tasks, or to relieve a worker from highly repetitive physical movements that, over time, can cause injuries to tendons and joints. Manipulating Applications: Palletizing/Depalletizing | Drum Pouring | Packaging Operations |
- Conveyor Type: Belt Conveyor, Chain Conveyor, Roller Conveyor
Find Suppliers by Category Top
Conduct Research Top
-
Bulk Bag & Drum Discharging System (.pdf)
A leading chemical manufacturer contacted Material Transfer, looking for a solution to unload four different types of pharmaceutical powders from both bulk bags and drums, into one common outlet. The materials were as small as 20 microns in diameter and often caked, smeared, bridged, and packed
-
Pharmaceutical / Nutraceutical Processing Applications: Pharmaceutical Dispensing Applications
areas are established in which the raw materials or excipients may be brought in from outside suppliers or other plant locations. These broaching areas usually include the unloading of pallets containing drums or boxes, or the unloading of supersacks. The contents of each container are transferred via
-
Weighing and Dispensing: Do it Right
will be fitted with a glove box isolator (GBI) on top and a second GBI below. The GBI is equipped with an SBV for containing the transfer bottle. It will also have a port for bag-in and bag-out of drummed and bagged material that can be equipped with a drum tipper. Waste and samples will use
-
Interphex 2006 Preview: The Best of the Phex
By Paul Thomas, Managing Editor Tablet Coater and Process Control The GCSmart Tablet Coater incorporates a fully perforated drum, Fischer baffle system for improved mixing, proprietary anti-bearding spray nozzle, WIP cleaning and Glatt s new SmartScoop discharge system. The new EcoView Controls
More Information Top
-
Waste Isolation Pilot Plant Title I operator dose calculations. Final report, LATA report No. 90
Three subcases are analyzed as (1) individual drum unloading in the .
-
Preliminary Systems Design Study assessment report. [Evaluation of using specific technologies, system concepts for treating the buried waste and the surroundi...
drum unloading : .
-
Facility design, construction, and operation
The drum magazine is located just off the drum unloading bays.
-
Using the Triad Approach to expedite the acquisition of an Abbott district school site
…fuel tank area on the drum reclamation firm property; • AOC-2: Former fuel tank area and parking lot of Laundromat site; • AOC-3: Fancy metal works area of the Laundromat site; • AOC-4: Drum unloading area on west side…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 23 - Supply > [FDBKF2005051016524757890] Afpam23-221 - Fuels ...
Each AAFS con- sists of a beach unloading station, two drum unloading units, two booster stations, two dispensing stations of six outlets each, and five farms of 120,000 gallons capacity each.
-
1988 DOE model conference proceedings: Volume 1
This area is separated into a contact handled (CH) drum Unloading Area and a remote handled (RH) drum Receiving Cell.
-
A facility design for repackaging ORNL CH-TRU legacy waste in Building 3525
During this project, physical contentinformationand the mock-up facilitywere used to 1. evaluatethe shredderfor volume reduction, 2. provide a means oftesting druminterface characteristics, 3. assessmethods of drum unloading using a master-slave manipulator, and 4. provide early operations testing of the ergonomicsof…
-
Technology of high-level nuclear waste disposal. Advances in the science and engineering of the management of high-level nuclear wastes. Volume 1
Five major activities are conducted in the LLW-handling facility: • Container carrier receiving and off- loading • LLW-TRU drum unloading and inspection • Overpacking of damaged and out- of-specification LLW-TRU drums • Drum decontamination • Drum transfer to…
-
Experimental lithium system. Final report
ELS Lithium Drum Unloading Station .
-
SRE STANDARD OPERATING PROCEDURES
E. Purging Cold Traps Hot Traps Plugging Meters Drum Unloading .
Indicates content that may require registration and/or purchase.