-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
-
Supplier: Metalfab, Inc.
Description: Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage
- Gravimetric Capacity: 100 t/hr
- Bulk Container Type: Bin, Hopper
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.8 to 1,536 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: configurations allowing the feeder to easily be adapted to handle a wide variety of application requirements. ProFlex® C feeders feature an asymmetric flexible polyurethane feed-hopper and a multi-point external agitation system that can be adjusted without influencing screw speed. Servicing
- Volumetric Capacity: 0 to 210 ft³/hr
- Material Type: Chemicals / Fertilizers, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 2.6 to 609 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw Loss-in-Weight feeders are used for pellets and free-flowing powders.
- Volumetric Capacity: 21.388916000000002 ft³/hr
- Material Type: Chemicals / Fertilizers
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: ARBO Engineering, Inc.
Description: equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line
- Gravimetric Capacity: 0.0050000000000000044 to 0.6000000000000006 t/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: ARBO Engineering, Inc.
Description: hopper configuration can influence a feeder’s performance and are chosen with your material and feed rate in mind. An integrated close loop feed back system constantly controls frequency and amplitude of the vibratory drive and corrects each deviation immediately. In addition, resonance
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Process / Bin Discharging
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle
- Volumetric Capacity: 11.7639038 ft³/hr
- Material Type: Chemicals / Fertilizers
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
-
Supplier: Spiroflow Systems, Inc.
Description: C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk bag fillers makes
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Bulk Material Loaders and Unloaders - Fill-To-Weight Bulk Solids Filling Station -- CentriFill 1000Supplier: Eastern Instruments
Description: The CentriFill™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill™ 1000 quickly and accurately fills any bag, box or
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Eastern Instruments
Description: The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled containers
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Coperion K-Tron
Description: volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft, constantly
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Cosmetics, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
- Application / Operation: Metering
-
Supplier: Retsch, Inc.
Description: The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for filling,
- Volumetric Capacity: 0 to 10.58751341820277 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Cosmetics, Food Processing, Metallurgical, Polymers / Molding, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Flow Control: Volumetric, Weighing / Gravimetric
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Other, Wood / Pulp and Paper
- Operation: Deagglomerating / Sifting
- Equipment Type: Screener - Drum / Rotary Sifter
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to control the ICV feeding our
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Retsch, Inc.
Description: coarse materials. The material feed and dividing processes take place automatically, without interruption and without loss of material. The material to be divided first flows through a decentrally located feed hopper directly into the openings in the dividing head. Even with coarse material,
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Pharmaceutical / Cosmetics, Polymers
- Scale: Lab / Pilot / Inspection
-
Supplier: Retsch, Inc.
Description: Another innovation is the wide, freely selectable speed range from 700 to 3,000 min-1. In combination with the wide selection of bottom sieves, hoppers and collecting vessels, the mill can be easily adapted to application requirements.
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Waste / Recycling, Wood / Pulp & Paper
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Features: Other
Find Suppliers by Category Top
More Information Top
-
States > Illinois > State > Regulations > Title 8 - Agriculture and Animals > Chapter I - Department of Agriculture > [8 Ill. Adm. Code 255] 255 - Agrichemical...
k) Dry fertilizer application equipment with covered hoppers may be field cleaned by brushing the working end of the equipment to remove the fertilizer or cleaned as provided in subsection (f) or protected from precipitation.
-
Federal Register > Thursday, June 25, 1998 > [63 FR 34686] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards for th...
The dry bulk classification includes closed-top hoppers that transport dry bulk products such as fertilizers , grain, and coal.
-
Duracorr Grade 50 PROPRIETARY
… sweepers, oil sands piping, grain hopper cars, sugar beet processing equipment, storage bins, drain covers, electrical transmission towers, coal handling equipment, cement plant equipment, floor plate, bus frames, tubing, fertilizer handling and storage, manure hoppers and spreaders, dry docks, sewage plant equipment …
-
States > Florida > State > Statutes > Title XXXV - Agriculture‚ Horticulture‚ and Animal Industry > 576 - Agricultural Fertilizers
6) "Coning" means the formation of a pyramidal pile or cone of dry bulk mixed fertilizer such as may occur while being loaded into a holding hopper or transport vehicle and cause separation and segregation of the fertilizer components.
-
States > Minnesota > State > Regulations > Commerce‚ Department of > [MNR 7601] 7601 - Weights and Measures
A hopper , tank, or mixer scale used for weighing dry or liquid bulk fertilizer must be completely enclosed in a building.
-
Commercial Vehicle Safety Regulation (Extracts).
… that contains anhydrous ammonia; "daytime" means daytime as defined in the Use of Highway and Rules of the Road Regulation (AR 304/2002); " dry spreader trailer" means a hopper ‐type trailer that is … … transport and apply granular fertilizer ; "farm wagon trailer" means …
-
Countries > Canada > Province of Alberta > Regulations > Traffic Safety Act > [CANADA Alta Reg 2009-121] Regulation 121/2009 - Commercial Vehicle Safety Regula...
(e) " dry spreader trailer” means a hopper -type trailer that is designed to transport and apply granular fertilizer ; .
Indicates content that may require registration and/or purchase.