Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cole-Parmer
Description: simultaneously This lightweight dry well calibrator has a riser that swings down to raise the front end for easier visibility and programming. Change temperature units (
F or C) to accommodate any thermometer or test protocol. Fan cools the heater quickly, -
Supplier: Cole-Parmer
Description: Handheld Dry-Well Calibrator, with Block A
- Operating Temperature: 95 to 707 F
- Calibrator Style: Hand Held
- Environmental Properties: Temperature
-
Supplier: REED-Direct
Description: Required temperature may be adjusted in 0.1° increments using front panel buttons SPECIFICATIONS: Temperature Range: 33 to 300°C (91.4 to 572°F) Resolution: 0.1°C/°F Accuracy: ±0.8°C (±1.6°F) <= 100°C (<= 212°F); ±1.6°C (±3.2°F) 100-200°C (212-392°F); ±2.8°C > 200°C (> 392°F)
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
- Environmental Properties: Temperature
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Dry Block Temperature Calibrator -30F to 330F Temperature Unit Temperature range from -35°C to 165°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x
- Environmental Properties: Temperature
-
Supplier: AMETEK Sensors, Test & Calibration
Description: temperature calibrator - RTC-B reference temperature calibrator with input for reference sensor, DLC sensor and sensor-under-test - RTC-C reference temperature calibrator with input for reference sensor and DLC sensor
- Operating Temperature: -148 to 311 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: AMETEK Sensors, Test & Calibration
Description: the ATC series (ATC-140 and ATC-250) fitted with a 160 mm deep well with a diameter of 63.5 mm (2.5 in) can be used both as dry-block calibrators and as liquid calibration baths with a magnetic stirrer. This is of great relevance when calibration several sensors or when
- Operating Temperature: 32 to 104 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Fixed
-
Supplier: OMEGA Engineering, Inc.
Description: The CL-355A is a small, lightweight, portable dry block calibrator, that offers fast heat-up and cooldown times with excellent performance specifications at a wide operating temperature range. It’s a good choice for standard bench lab work or as a portable field unit. The unit
- AC Voltage Range: 120 to 240 volts
- Operating Temperature: 752 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Transcat, Inc.
Description: Product Highlights Complete series of temperature and IR calibrators Multi-hole well design RS232 and JOFRACAL calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit is stable) Programable maximum temperature
- Environmental Properties: Temperature
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s new CL1000 Series Mini hot point® dry block probe calibrator offers a fast, accurate, stable solution for calibrating temperature probes in both the laboratory and in the field by providing a lightweight, rugged miniature design. There are 4 different probe well
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 20 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Setpoint and actual temperature are displayed simultaneously. Temperature can be set in one-degree increments from 22°C (40°F) above ambient to 482°C (900°F). The CL950 calibrator features a built-in well with 5 ports sized to accommodate a 1/16", 1/8", 3/16", and two
- AC Voltage Range: 110 to 220 volts
- Operating Temperature: 40 to 100 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: versions. There are two different well styles available, standard and metric. The CL1500 Series uses a custom fabricated metal enclosure together with a high performance PID temperature controller to achieve a high level of quality, reliability and safety. The calibrator has a
- AC Voltage Range: 115 to 230 volts
- Operating Temperature: 23 to 257 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Isotech North America
Description: well as thermocouples, RTDs, and thermistors of any shape. There are three different models covering a total temperature range of -65°C below ambient to 250°C. The ISOCAL 6 has interchangeable inserts to give you the most flexible calibration system ever, with unprecedented accuracies
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration
-
Supplier: RainWise, Inc.
Description: Wet Bulb / Dry Bulb Temperature Sensor The RainWise Wet Bulb/Dry Bulb Thermometer consists of two calibrated temperature sensors in a fan aspirated housing. Both of the sensors are exposed to the aspirated air. One of them is encased in a fabric wick. This wick is wetted
- Operating Temperature: -40 to 149 F
- Form Factor: Sensor / Probe
- Variables Measured: Temperature
-
Supplier: Cole-Parmer
Description: Handheld Dry-Well Calibrator, Low Temperature
- Operating Temperature: 14 to 252 F
-
Supplier: ValueTronics International, Inc.
Description: The 9102S is a calibrator from Fluke. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: HDRC Handheld
- Calibrator Style: Hand Held
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Isotech North America
Description: The Jupiter 650 Dry Block range offers industry-leading performance in an easy to use portable package. With its wide temperature range the Jupiter 650 will reach that important 1200°F mark making it ideal for the calibration of thermocouples as well as platinum resistance
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: Cole-Parmer
Description: • Calibrate RTDs, PRTs, thermocouples, and thermistors with high-precision accuracy • Temperature range from -45 to 700
C • Optional ITS-90 reference input reads PRTs to 0.006 C These units combine bath-level performance with dry-well functionality and reference - Display Type: Video Display
-
Supplier: First Sensor AG
Description: The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design flexibility. Typical applications include medical devices, instrumentation,
- Working Pressure Range: 0.144508 to 150 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas
-
Supplier: First Sensor AG
Description: The HRO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. A miniature SIL housing allows for space-saving PCB-mounting. The pressure ports can be connected via tubing. Typical applications include medical
- Working Pressure Range: 0.1450377 to 145.0377 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: First Sensor AG
Description: The 140PC / 160PC...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 140PC / 160PC...PCB pressure sensors can be modified according to customer specific
- Working Pressure Range: 0.0903175 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: E+E Elektronik
Description: The EE35 dew point and temperature transmitter is ideal for accurate measurement of low dew point teperature in demanding applications such as drying processes or compressed air monitoring. Integrated Auto-Calibration: Best reliability and long term stability are ensured by the
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Description: without adjustment and both the linearity error as well as temperature drift are corrected “on-chip” resulting in outstanding accuracy over a wide range of applications. Further advantages of the HYT 221 digital humidity module include: Calibrated and temperature compensated
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: All Sensors Corp.
Description: minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air and dry gases. [Please refer to datasheet for package
- Working Pressure Range: -2.16762 to 2.16762 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: All Sensors Corp.
Description: minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air and dry gases. [Please refer to datasheet for package
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: -1.08381 to 1.08381 psi
- Compensated: Compensated
-
Supplier: Vaisala
Description: For In-Line Measurement in Very High Temperature Applications <350 °C Vaisala DRYCAP® Dew Point and Temperature Probe DMP6 is designed for in-line humidity measurement in industrial drying applications with very high temperatures and a wide dew point range. A high
- Dew Point Range: -13 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: 32 to 662 F
- Technology: Capacitive
-
Supplier: Vaisala
Description: Mitigate flooding risks and effectively manage your hydro facility with high-resolution, regularly updated forecasts projecting 7 days into the future. Inputs Site-specific meteorological observations Site-specific streamflow observations Third party off-site observations (temperature,
-
Supplier: Laurel Electronics LLC
Description: Front panel scalable to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
. Current optional outputs are 0 to 5 VDC, 0 to 10 VDC and 0.5 to 4.5 VDC. These transducers are conditioned, temperature-compensated and offer a customized calibration specific to the application requirements. This allows for a full-scale accuracy of 0.25% over the calibrated range (read more)
Browse Pressure Regulators Datasheets for Clippard -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
benchtop cryogenic instruments are trusted throughout the world for precision temperature measurement—now that same measurement performance can be achieved in widely distributed high energy applications like particle accelerators and fusion reactors as well as other large industrial sites (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off moisture or (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
for high-temperature environments and contains rigid PVC spiral reinforcement within the wall of the conduit. Temperature range is -20° C to +105° C dry, 60° C wet, and 70° C in oil. It is also UL and CSA approved. LNMP: Well suited for continuous flexing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
critical. Key Features: Permanent Epoxy Dry Film ideal for structural and protective layers Antimony-Free & Low Halogen Excellent Resolution & 3:1 Aspect Ratio Low Process Temperature Outstanding Thermal (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
climates and extreme temperatures. Temperature ranges for: UL Listing -55°C to 105°C Air/60°C Wet/70°C Oil; CSA Certified -50°C to 105°C Dry/75°C Oil. Type ZHLA is also a flexible jacketed metallic conduit offering zero-halogen, low smoke, low (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
interface as digital values. The module is precisely calibrated by the manufacturer and is therefore fully inter-changeable without adjustment. Both the linearity error as well as the temperature drift are corrected "OnChip" through computation resulting in an outstanding accuracy over a wide range (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
temperature (address 0x28 or alternative address) Accuracy ±1.8% rH, ±0.2°C Temperature compensated Precisely calibrated, the HYT 939 delivers an accuracy of ±1.8% rH and ±0.2°C. Further features are the integrated signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Understanding the Uncertainties Associated with Metrology Wells
Dry-well calibrators are stable heat sources used in process and laboratory environments for calibration of temperature sensors. All heat sources introduce measurement errors as a result of their mechanical design and thermodynamic properties. These effects can be quantified in an effort
More Information Top
-
Temperature / Calibrators
BX-150 - Dry - Well Temperature Calibrator .
-
Temperature Calibrator
BX-150 - Dry - Well Temperature Calibrator .
-
Temperature / Probes / Temperature Calibrators
BX-150 - Dry - Well Temperature Calibrator .
-
A Peltier-based variable temperature source
The idea for this experiment came to us after pur- chasing a commercial dry - well temperature cali- brator costing thousands of dollars.
-
CALIBRATOR DRY BLOCK 115VAC from Cole-Parmer
NIST-Traceable Calibration; Single High- Temperature Dry - Well Calibrator .
-
FIELD DRY WELL CALIBRATOR 230V from Cole-Parmer
NIST-Traceable Calibration; Single High- Temperature Dry - Well Calibrator .
-
http://assets.fluke.com/appnotes/processtools/1560369_.pdf
Dry Well Calibrator : A tempera- ture calibrator that uses a precision oven to source precise temperature.
-
Temperature sensors based on GaPO/sub 4/
The temperature dependence was measured in a dry - well calibrator in the temperature range up to 140 °C and in the temperature range up to 600 °C in a tubular heater.
-
Frontiers of Manufacturing and Design Science III
A dry - well calibrator provides calibration of temperature sensors by heating or cooling small amount of air in holes.
-
QP Toolbox
The Model 9107 Ultracold Portable Dry - Well Calibrator was designed to provide temperatures from -45š Celsius to 140š Celsius (-49š Fahrenheit to 284š Fahrenheit).
Indicates content that may require registration and/or purchase.