-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa Hydraulic Up-Stroke Heated Platen & Cutting Presses are versatile machines able to support total cutting & kiss-cutting, crease/seal applications, molding & trimming, laminating, printing & embossing for a wide range of products; both natural & synthetic. Ideally suited for
- Capacity / Operating Force: 330 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Heinkel USA
Description: in a Class 1, Division 1 or 2, Groups C & D environment. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve Hydraulic pre-piping to manifolds, pre-wiring to terminal
- Features: All Pressure Filters, Other
- Application / Industry: Sanitary / Pharmaceutical
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a screwdriver
- Thickness: 0.114566991 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: facilitate the replacement of the belt, the retaining ring on one side is easy to disassemble, and the wave retaining ring is easy to meet the requirements of on-site maintenance. If the hydraulic cylinder seal needs to be repaired, the retaining ring can be quickly removed with a screwdriver
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: AGC Chemicals Americas, Inc.
Description: fluoroelastomer. These properties include outstanding resistance to heat, chemicals, fuels, acids, bases, solvents, ozone and steam. Several AFLAS grades are approved by the Food and Drug Administration (FDA) for contact with food, making them an ideal material for parts like seals
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Total Plastics, Inc.
Description: for chemical, oils and grease Covers for hot plates, platens, chutes and hoppers Thermal insulation for high-temperature and chemical-resistant applications Release sheets on heat sealing machines and laminate presses Available Sizes TEFLON TAPE (Skived) Widths: 12", 18", 24" Slit
- Thickness: 0.003 to 0.01 inches
Find Suppliers by Category Top
Featured Products Top
-
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
SBP-DS Simple, Clean and Neat Packaging System: With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
together, eliminating the need for adhesives or chemicals. This makes it safe for use in food and medical applications. The basis weight is flexibly adjustable from ultra-light 4 g/? to 80 g/?, and the heat-seal temperature is approximately 140°C. In general, dry-laid nonwoven fabrics tend (read more)
Browse Nonwovens Datasheets for HIROSE PAPER MFG. CO., LTD. -
Seal-Fast Edge and Plate Seals offer a cleaner, better faster way to protect your data, services and equipment from environmental conditions such as dust, fumes, heat/cold and moisture. The edge seals snap on quickly and securely, and the plate seal fastens securely for an effective seal (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
: Heavy duty unit constructed with stainless steel shafting and chrome plated sealing assembly Operates on 110Volt , 1 phase , 60 cycle Conveyor belt widths up to 4' and lengths up to 50' Creates a trimmed secure seal Adjustable speeds up to 100 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Specializing in Metal Ring Seals, Sonkit presents high quality, cost-effective metal seals. A typical application of Metal Seal is in Semiconductor Manufacturing. Sonkit Provide Metal Sealing solution in such application (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
traditional pumps, these units operate without mechanical seals, which minimizes maintenance and enhances operational reliability. Their innovative design allows for continuous flow while reducing the risk of contaminants entering the system. This feature is particularly advantageous in industries (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Sonkit BCSE Blade Metal C-Ring Seals offer exceptional sealing performance, incorporating a unique blade metal C-ring design integrated with a spring-energized core. This design ensures reliable sealing even under (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-ever external seals that have been designed to protect against multiple points of attack. All other sealing methods are typically destroyed by abrasion, heat, chemical attack, blind installation failures, expansion and contraction issues, and leaking cells. The design of the seals ensures good (read more)
Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Mechatronics and Industrial Informatics
Virtex-5 Family Overview LX, LXT and SXT Platforms ( DS100 v3.1). … R. S. Sutton and A.G. Barto, Reinforcement Learning: An Introduction, the MIT Press , Cambridge, Massachusetts, London … … widely used in many fields, and signal de-noising and reconstruction has always been a heat subject. This system mainly conducts hydraulic support sealing performance test for mine hydraulic valves, coal mine monomer valve …
-
Handbook of Purified Gases
– As sealing substances: PE(polyethylene), PVC(polyvinylchloride), PTFE (poly- tetrafluoroethylene, usually referred to as Teflon), PCTFE … … at 15 0C and 1.013 bar, [10] 0.169 mW/(cm K) Heat Capacity at 25 … Data Sheet DS100 .0 … 164.31 BTU/lb) Critical Point: -Temperature, [5] 187.15 0C (= 368.87 0F) - Press .,[24] 52.69 …
-
Rubber Nanocomposites: Preparation Properties and Applications Complete Document
… density distribution of holes – gn(V), calculated from Figure 21.10, on Ds100 –300 parameter for … … were crosslinked by sulfur vulcanization of the matrix in a hot stage vacuum press (Collin) under a … Specific heat capacity cp was measured (temperature interval: 215–380 K; heating rate: 10 K/min) with the temperature … Thus, applications in industrial rubber goods such as hosing, belts, seals and moldings should be feasible, although …
-
Liquid Crystalline Polymers
J Appl Polym Sci 26(7):2165–2180 Shukla S, Brinley E, Cho H, Seal S The heating of the sample above the temperature of the S-N phase transition leads to the … Academic Press , New York Finkelmann H, Rehage G HYPAM3- DS100 .
-
ASTM DS70 - Handbook of Steel Data: American and European
Wrought iron bars were packed in sealed chests with charcoal and heated at about 2000°F (1100°C) for 6 to 8 days. 16 < d ~ 40 40<d S 63 63 < dS100 5 sds 10 10 < … Welded Steel Tubes for Press ~re Purposes- Technical Delivery Conditions- Part 2: Electric Welded Non-Alloy and …
-
Euro-Par 2008 – Parallel Processing
… branch predictor is the branch target buffer (BTB), and it constitutes an important percentage of its heat . CRC Press , Boca Raton (1993) 7. The investigation is done on First-Price sealed , English, Dutch and Continuous Double Auctions. Virtex-5 Family Overview, DS100 (v3.4), December 18 (2007) 10.
-
Cell Technology for Cell Products
… micromachining techniques were used for fabricating fluidic channels, which were closed by reversibly sealing a PDMS piece … Eng., in press Nagel-Heyer, S., Goepfert, Ch., Morlock, M.M., and Pörtner, R., 2005, Relationship between … Although heat easily denatures and inactivates most proteins, sericin maintained mitogenic activity after conventional autoclaving (20 minutes … … Peptones – TC Yeastolate UF, Yeast Extract UF, Phytone™ Peptone UF, Difco Springer DS100 Soy Peptone UF …
-
Water Management Chemicals
In the municipal segment, polymers are sold predominantly on a contract, sealed -bid basis. Belt presses and centrifuges are the most common types of equipment used in sludge dewatering. The low cost and high heat capacity of water make it an excellent evaporation/condensation and heat- transfer … Baypure DS100 is sodium polyaspargate.
-
A Visible‐Light Driven Photoelectrochemical Aptasensor for Endocrine Disrupting Chemicals Bisphenol A with High Sensitivity and Specificity
A contact angle instrument ( DS100 , Krüss, Ger- many) and X-ray diffraction (XRD, Bruker D8, Germa- ny … Finally, the plates were annealed at 5008C for 3 h under O2 atmosphere with 18C minÀ1 heat- ing rate to obtain TiO2-Fe2O3 NTs. For the fabrication of the biosensor, part of the TiO2-Fe2O3 NTs was sealed with insulating glue … [29] B. Lu, M. Liu, H. Shi, X. Huang, G. Zhao, Electroanalysis 2013, 25, in press .
-
The effects of pressure and temperature on nonstoichiometric wüstite, Fex O: The iron-rich phase boundary
… powdered Fe20 3 and reduced Fe powder in an Fe bucket which was sealed inside a silica … The tube was heated in a furnace at 900°C for 18 h and then rapidly quenched in … Diamond anvil DS100 Inter Union Crystal, Kynoch Press , Birmingham, England Mao HK .
Indicates content that may require registration and/or purchase.