-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAMERA CCD DSP COLOR 1/3IN 24VAC W/O LENS. FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Camera Function: Video
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Security Camera Warehouse
Description: SONY Effio-E DSP 9-22mm varifocal lens 48 IR LEDs, 200ft DC 12V Vandal-resistant Weather-resistant SONY 1/3" Exview HAD CCD II 700 TV Lines Sony Exview HAD CCD II Varifocal Bullet Camera Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal
- Camera Function: Video
-
-
Supplier: Quarktwin Technology Ltd.
Description: CCD CAMERA DSP
-
Supplier: Lingto Electronic Limited
Description: CCD CAMERA DSP
-
Supplier: Sentech America
Description: The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" Sony color dsp, 420+ TVL, low LUX ratings
- Features: CCD, Digital
- Physical: Dome
- Specialty Camera Type: Low Light
- Monochrome / Color: Monochrome
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: Remote control zoom camera is great if you need to see a close up of the event taking place. Just mount the camera, and use the wired remote control to zoom the camera in and out. Ideal for police surveillance, game wardens, and banks. Camera simply connects to the video
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 610 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight Environments. Mosaic
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Fiberscope.net by MEDIT
Description: to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this camera
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CCD CAMERA DSP Product overview: HD49815TF-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Features: Other
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL7 (Vandal Proof Outdoor Dome) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. Color reproduction is enhanced through the
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 6.46 inch
- Length: 4.78346715 inch
- Operating Temperature: 14 to 122 F
-
Supplier: ZGC, Inc.
Description: JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Performance: Progressive Scan
- Camera Function: Video
Find Suppliers by Category Top
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
-all competition sponsored by the Defense Advanced Research Projects Agency. Sanyo to ship smallest CCD module In a race to shrink images sensors for use in camera phone applications, Sanyo Electric Co. Ltd. said it has developed a megapixel CCD image sensor with the industry's smallest pixels
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
Machine Vision: Seeing (Electronically) Is Believing
" CCD with 768 (H) x 494 (V) effective pixels, this DSP camera has 140 different parameters that can be set through included software, allowing for precise fine-tuning. The camera features random trigger shutter, full frame output, built-in white balance, 470 TV lines resolution, along with a standard
More Information Top
-
Super dynamic CCD camera based on multi-sensor image fusion
The structure of DSP CCD camera utilizing serial shutter is showed in Fig.5.
-
OSA | Optics system design applying a micro-prism array of a single lens stereo image pair
1/3âcolor DSP CCD camera .
-
Neuropharmacological activities of fruit essential oil from Litsea cubeba Persoon
During behavioral assays, all the activities of test mice were recorded for visual and automated quantitative anal- ysis using a DSP CCD camera (Model: KMS-63F4) con- nected to a computer installed with Noldus software (Ethovision version 4.0, Noldus Information Technology…
-
Neuropharmacological activities of phytoncide released from Cryptomeria japonica
All the activities of testing mice in behavioral assays were recorded for visual and automated quantitative analysis by a DSP CCD camera (Model: KMS-63F4) connected to a computer with Noldus software (Ethovision version 4.0, Noldus Information Technology, Wageningen, the Nether…
-
The RoboCup F-180 league dedicated system design for performance analyses of distributed embedded systems
For the global vision system, we connected a TMC-6 DSP CCD camera from Pulnix [2] with a resolution of 752 (horizontal) x 582 (vertical) pixels to the off-field computer and attached it to a bar about 3 meters above the…
-
DSP image processing of temperature field in laser molten pool
New CCD camera DSP -based has many advantages as showing in Table 1.
-
Digital still camera system for megapixel CCD
Fig. 2 Block Diagram of the New Camera DSP CCD -Pulse Generator .
-
Meat Sensory Color Grade: Mathematical Simulation and Its Application in Quality Analysis of Chilled Pork
PRODUCT INFORMATION OF CCD CAMERA DSP chip .
-
Charge-coupled device imaging system for precision beam steering in laser communications
The command and data interface between the DSP and CCD cam- era , and the resulting windowing operation of the camera are described in the next section.
-
FPGA based ASM implementation for CCD camera controller
I. Introduction to Front-end Camera Electronics Indian Institute of Astrophysics had earlier developed a DSP based CCD camera controller.
Indicates content that may require registration and/or purchase.