-
Supplier: L-com, Inc.
Description: Features Handheld, Fiber Optic Cassette Style Cleaner Ergonomic design with squeeze trigger for cleaning ribbon advancement Shuttered dual-slot cleaning surface For use with duplex LC connectors Application Fiber Maintenance Fiber Installation Fiber
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: L-com, Inc.
Description: L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
-
Supplier: L-com, Inc.
Description: L-com's 9/125 Duplex Singlemode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature OFNR (Riser rated) jackets along with LC style connectors. Our fiber optic cables are
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: MilesTek Corporation
Description: hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial
- Cable Length: 3.280841666666667 ft
-
Supplier: MilesTek Corporation
Description: hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial
- Cable Length: 32.808416666666666 ft
-
Supplier: MilesTek Corporation
Description: hostile environments. Each assembly is 100% functionally tested and is covered by a 1-year manufacturer warranty. Accessories sold separately include a bulkhead style adapter where one side is designed for standard LC fiber cable connections and the other will accept the industrial
- Cable Length: 9.842525 ft
-
Supplier: MilesTek Corporation
Description: conditions. These assemblies are excellent for use in military vehicles and with field deployed communications equipment. Features • Used to connect communications equipment that utilize ST, SC or LC Single mode, 9/125 fiber interfaces • Assemblies with ST connectors feature
- Cable Length: 9.842525 ft
-
Supplier: Tripp Lite by Eaton
Description: This coupler provides a simple and easy way to link together two fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies. Features Dual LC female connectors For 62.5/125 or 50/125 multimode fiber
- Cable Type: Multimode
-
Supplier: Tripp Lite by Eaton
Description: This coupler provides a simple and easy way to link together two Singlemode fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies. Features Dual LC female connectors For 8.3/125 or 9/125 Singlemode fiber
- Cable Type: Single Mode
-
Supplier: Tripp Lite by Eaton
Description: This coupler provides a simple and easy way to link together two fiber optic cables with LC connectors. Can be used with duplex or simplex cable assemblies. Features Dual LC female connectors For 62.5/125 or 50/125 Multimode fiber
- Cable Type: Multimode
-
Supplier: Electro Standards Laboratories
Description: Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.) FRONT PANEL
- Wavelength Range: 850 nm
- Number of Input Ports: 2
- Number of Output Ports: 4
- Switching Voltage: 100 to 240 volts
-
Fiber Optic Transceivers - SFP Dual Wavelength Single-Mode LC Module -- TEG-MGBS10D3 (Version v4.0R)Supplier: TRENDnet Inc.
Description: Must pair with TEG-MGBS10D5 or other compatible module LC Simplex connector-type Dual wavelength fiber mode Spans distances up to 10 km (6.2 miles) Compatible with standard SFP slots
- Wavelength: 1,310 to 1,550 nm
- Connector Type: LC
-
Supplier: Tripp Lite by Eaton
Description: 10 Gbps Ideal for network equipment that requires singlemode fiber optic patch cables Attenuation loss meets or exceeds latest industry standards LC Connectors with Push/Pull Tabs Push/pull tab connectors easy to install and remove with one hand Sturdy dual
- Operating Temperature: -20 to 60 C
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Single Mode
-
Supplier: Amphenol Cables on Demand
Description: tight buffered 62.5-micron fiber with precision terminated dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Wavelength: 1,300 nm
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Amphenol Cables on Demand
Description: tight buffered 62.5-micron fiber with precision terminated dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices.
- Wavelength: 1,300 nm
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Amphenol Cables on Demand
Description: tight buffered 62.5-micron fiber with precision terminated dual ST and dual LC connectors for general purpose and backbone applications. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding
- Wavelength: 1,300 nm
- Cable Type: Duplex, Patchcord
- Connector Type: LC, ST
- Fiber Mode: Multimode
-
Supplier: VAST STOCK CO., LIMITED
Description: Fiber Optic Switches 2x1x20 Dual Standard Profile, Flexgrid, C-band, LC connectors
-
Supplier: Advantech
Description: Dual Ports 10GbE Fiber Bypass Ethernet PCI Express Server Adapter with Intel X710-BM2. Ideal for high-speed network connectivity. Intel® X710 Controller 2 ports LC (SR) fiber connector with fiber bypass module PCIe Gen.3 x8 host interface Supports LAN Bypass
- Server Type: Network Server
-
Supplier: TE Connectivity
Description: Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 5.5 MM [.21 INCH ] Other Cable Assembly Length (M) : 23 Product Type Features Cable Assembly (End A) : ODC Plug Cable Assembly (End B) : LC DUAL Plug Cable Assembly Type : ODC to LC DUAL Fiber
- Cable Length: 75.45935833333333 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Omnitron Systems Technology, Inc.
Description: across a variety of network architectures and topologies. The X21 also supports fixed-fiber multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors. The iConverter X21 is available as a
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
- Features: Other
- Connector: SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Versitron, Inc.
Description: modules, LC connectors 2 Auto-Negotiation 10/100/1000 ports, RJ45 connectors 32K MAC Addresses 68 Gbps switching capacity Supports jumbo frames to 10K Desk-top, wall-mount, rack-mount installation AC/DC dual power supply UPnP (universal plug & play) SFP Module Technology
- Number of Input Ports: 16
- Operating Temperature: -20 to 60 C
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: Moxa Inc.
Description: Introduction The PTC-101 Ethernet-to-fiber media converters convert from 10/100BaseT(X) to 100BaseFX. Models are available with either SC, ST, or LC connectors. The PTC-101 converters eliminate the need for additional wiring, and support IEEE 802.3 and IEEE 802.3u/x protocols
- Network: 100Base-FX, 100Base-TX, 10Base-T
- Features: LED Indicator, Rack Mountable, Stackable
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Thinklogical
Description: Thinklogical’s VX Routers Single-mode or multi-mode fiber options with LC type fiber connectors extend signals up to: - 350 meters using multi-mode fiber type OM2 - 750 meters using multi-mode fiber type OM3 - 1000 meters using multi-mode fiber type
-
Supplier: Thinklogical
Description: 3G SDI Fiber Optic Extension - Dual Model The SDI Xtreme 3G+ product series is a compact, broadcast quality, SDI over fiber extension system. The dual system is designed to transmit up to four SD/HD or two 3G SDI signals with or without embedded audio and data, and is
-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors 43 GHz balanced photodetector, dual input: LC/APC connector, output: V-male connector, single wavelength 1550nm, 2-fiber low skew, DWDM
-
Supplier: Omnitron Systems Technology, Inc.
Description: fiber cabling. The GX/X also functions as a repeater, regenerate and re-time the fiber optic signal. Multiple GX/X modules can be cascaded to extend total network distances. iConverter GX/X models support multimode and single-mode dual fiber with SC and LC
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch Twenty 10/100/1000BaseTX RJ45 Ports Four Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors Two Optional 10Gig XFP Uplink ports
- Number of Ports: 26 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 26 Port Gigabit Layer 3 Managed Industrial Ethernet Switch Twenty 10/100/1000BaseTX RJ45 Ports Four Gigabit SFP/RJ45 Combination ports 1000BaseSX/LX Fiber with LC style connectors or 10/100/1000BaseTX Copper with RJ-45 connectors Two Optional 10Gig XFP Uplink ports
- Number of Ports: 26 #
- Network Equipment: Switch
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2150 Multimode In-line Optical Attenuator is a "fixed value" attenuator that is integrated into a standard fiber optic jumper cable. MPS-2150 Multimode In-line Optical Attenuators utilize Corning fiber and are offered in two different connector brands; Our Corning line
- Wavelength Range: 800 to 1,600 nm
- Attenuation Range: 1 to 40 dB
- Operating Temperature: -40 to 85 C
- Connector Type: FC, LC, SC, ST
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-2100 Singlemode In-line Optical Attenuator is a "fixed value" attenuator that is integrated into a standard fiber optic jumper cable. MPS-2100 Singlemode In-line Optical Attenuators utilize Corning fiber and are offered in two different connector brands; Our Corning line
- Wavelength Range: 1,260 to 1,600 nm
- Attenuation Range: 1 to 40 dB
- Polarization Dependent Loss (PDL): 0.15 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Broadcom Inc.
Description: fiber connector.
- Wavelength: 850 nm
- Operating Voltage: 3.3 volts
- Receiver Rise Time: 0.26 ns
- Spectral Width: 0.85 nm
Find Suppliers by Category Top
Featured Products Top
-
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-mode for short distances or Single mode for long distances. ST connectors are offered for Multi-mode as standard and SC (optional LC) for Single Mode. Unit offers Din Rail Mounting with redundant 10 to 32 VDC power input commonly available in Industrial Plants. Ethernet board is conformal coated for environmental protection from DUST/DIRT/Humidity. Enclosure is rated IP 40. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
FC / SC / ST / LC (PC or APC), customizable Package Style Pigtails on both ends Weight (approx.) 200g (excluding pigtails and connectors) (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
For MPO/PC-12, MPO/PC-16, MPO/APC-16, MPO/PC-24, MPO/APC-24, FC/UPC, SC/UPC, ST/UPC, LC/UPC, MU/UPC, FC/APC, MT-RJ, E2000 and other multimode/singlemode fiber optic connectors ultra (read more)
Browse Abrasive Rolls and Abrasive Sheets Datasheets for Beijing Grish Hitech Co., Ltd. -
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
assure reliable signal transmission and reception over both the 2.4 GHz and 5.8 GHz frequency bands. This high-gain antenna, with its sturdy exterior design and N-male straight connector, performs reliably in severe settings. It is suited for microwave lines, high (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Customizing the outer housing, base materials, and connector configurations (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Cisco NAC Appliance - Clean Access
Server Installation and Configuration
Guide
• PWLA8492MF = Intel PRO/1000 MF ( dual SX fiber LC connectors ) .
-
Transponder and Muxponder Cards
The client interfaces support the following tri-rate SFPs and XFPs using dual LC connectors and multimode fiber : .
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.1 - Chapter 10, Transponder and Muxponder Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
The client interfaces support the following tri-rate SFPs and XFPs using dual LC connectors and multimode fiber : .
-
:: New Materials Zone ::
The Matrox Extio F1420 is outfitted with a Matrox-designed graphics chip armed with 128MB of graphics memory, a dual - LC connector for fiber optic cable, four DVI-I monitor connectors, six USB 2.0 ports (four in front, two in back…
-
:: New Materials Zone ::
The RGU itself is outfitted with a Matrox-designed graphics chip armed with 128MB of graphics memory, a dual - LC connector for fiber optic cable, four DVI-I monitor connectors, six USB 2.0 ports (four in front, two in back), integrated…
-
:: New Materials Zone ::
The versatile Matrox Extio F1400 remote graphics unit has a Matrox-designed graphics chip, 128 MB of graphics memory, dual - LC connector for fiber -optic cable, 4 DVI-I monitor connectors, 6 USB 2.0 ports (4 in front, 2 in back…
-
Tools and Products
The hardware is outfitted with a graphics chip that has 128 Mbytes of graphics memory, a dual - LC connector for fiber optic cable, four DVI-I monitor connectors, six USB 2.0 ports (four in the front, two in the back), two…
-
Design of a bidirectional WDM module for multi-channel transceivers
Two mirrors fold the downstream and upstream lights from and to the fibers stubs, respectively, for easy connection with dual -port fiber connector ( LC , MTRJ…).
-
Extending the Substation LAN Beyond Substation Boundaries: Current Capabilities and Potential New Protection Applications of Wide-Area Ethernet
An SFP module enables very high port density and is equipped with a dual fiber -optic connector ( LC shown) pro- viding unambiguous termination for both transmit and receive fibers.
-
:: New Materials Zone ::
The Extio F1220 RGU is connected to a Matrox PCI or PCI-Express Extio adapter card in a computer, workstation or server slot via a standard multi-mode fiber -optic cable with Dual - LC connectors .
Indicates content that may require registration and/or purchase.