-
Supplier: Visual Sound, Inc.
Description: Midas Consoles The Midas XL42 is a 1U rack mounted, dual channel creative equaliser incorporating the XL4 four-band parametric equalisation with XL4 mic/line pre-amplifiers and 48V phantom supply. Each channel has input, output and pan rotary controls, 10 segment LED metering plus a
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21060E00 Equalizer Category: Converters & Equalizers Manufacturer: Eaton Sure Power 2110E00 Equalizer for battery balance in dual voltage systems Replaces Sure Power 52210 Rated SAE J1455 and SAE J1113 Equalizers maintain battery balance or
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21080E00 Equalizer Category: Converters & Equalizers Manufacturer: Eaton Sure Power 2110E00 Equalizer for battery balance in dual voltage systems Replaces Sure Power 52210 Rated SAE J1455 and SAE J1113 Equalizers maintain battery balance or
-
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power 21100E00 Equalizer Category: Converters & Equalizers Manufacturer: Eaton Sure Power 2110E00 Equalizer for battery balance in dual voltage systems Replaces Sure Power 52210 Rated SAE J1455 and SAE J1113 Equalizers maintain battery balance or
-
Supplier: TMP Pro Distribution
Description: All-in-one CD Mix Sation The DCM-2000MKII PROFESSIONAL Dual CD Player and Mixer with Pre-Amp is an all-in-one convenient, compact and rugged unit. Easy to read and well laid out controls, make this CD/Mixer combination the perfect choice for the seasoned professional and novice alike. Simple
-
Supplier: Autoquip Corporation
Description: Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for:
- Capacity: 25,000 lbs
- Stroke: 60 inch
- Length: 144 inch
- Width: 96 inch
-
Supplier: Garage Equipment Supply
Description: space saving design works perfectly in almost any sized repair bay Dual-Synchro equalization system maintains equal lifting Maintenance-free, “Dura-Glide” polyethylene load bearings Single-piece columns for added strength and less fatigue Dual hydraulic cylinders combined with
- Capacity: 10,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: One of Dannmar's highest selling two-post lift models, the Brigadier 10ACX will out-perform others in its class at a highly affordable cost. Everything from the "Dura-Glide" polyethylene load bearings, to the heavy duty 3/8" equalizer cable have been carefully chosen for long lasting
- Capacity: 10,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: TelephoneStuff.com
Description: Modular design ensures long service life - Frequency response: 10–25,000 Hz - Transducer: Dynamic, Closed - Nominal impedance: 150 Ω - Characteristic SPL at 1 kHz: 94 dB - Load rating: 200 mW - THD: - Ear coupling: Circumaural - Contact pressure: 3 N - Connector: 1/8" stereo mini jack plug
- Application: Telephone / Voice Communication
-
Supplier: Garage Equipment Supply
Description: provide a lower pad height Dual hydraulic power system Large, 17" x 19" A36 steel base plate Self-lubricating dura-glide UHMW polyethylene bearing system Safety locks in each column spaced every 3" Automatic arm restraints Heavy-duty 1/2" aircraft quality equalizer cables Oversized
- Capacity: 10,000 lbs
- Stroke: 79 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: polyethylene load bearings Single-piece columns for added strength Dual hydraulic cylinders combined with "chain over" lifting system provides 2-to-1 lifting speed and rugged dependability Equalization system maintains equal lifting Comes standard with truck and van adapter set A
- Capacity: 9,000 lbs
- Type: Vehicle / Service Lift
-
Supplier: Biamp Systems, Ltd.
Description: The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. Modular based design Amplification modules with software configurable power levels/load
- Power: 2,400.000000000002 watts
- Number of Channels: 8 #
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: the VA-8600 provide redundant connectivity to control data and audio over a single Ethernet cable. Modular based design Amplification modules have software configurable power levels/load options - 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per
-
Supplier: Visual Sound, Inc.
Description: shall be modular and support software configurable power levels/load options of 8 amplification modules per frame with 100 to 600 Watts per module (maximum of 2400W per chassis) and 70V or 100V with direct drive capability, or low-impedance (4 or 8?) operation. The amplifier shall provide
-
Supplier: Blue Sky Energy, Inc.
Description: properly charge flooded lead-acid, AGM and GEL batteries resulting in improved battery performance with less maintenance. The dual 30/40 amp rating will deliver at up to 30 amps in 24 volt systems, or up to 40 amps in 12 volt systems. An automatic or manual equalize function is also provided
- Rated Battery Current: 20 amps
- Battery Voltage: 12 to 24 volts
- Operating Temperature: -40 to 104 F
- Features: Displays, Reverse Current Protection, Reverse Polarity Protection
-
Supplier: Tripp Lite by Eaton
Description: jacks to support inverter shutoff or startup as a vehicle ignition is engaged Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change Includes battery temperature sensor with 20 foot
- DC Input Voltage: 12 volts
- DC Input Current: 282 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Serfilco, Ltd.
Description: ETFE while the pump liner also has an external containment shell of glass reinforced vinyl ester for optimum pressure resistance. The dual impeller bushings, shaft and front and rear thrust rings are sintered silicon carbide. The impeller thrust ring is manufactured from Fluorosint. These
- Pump Type: Magnetic Drive Pumps
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: can ensure that fixed installations are safely and correctly installed. Thanks to the dual display, the intuitive symbols and the high viewing angle, you can comfortably and quickly perform your measurements with the PCE-ITE 50 installation tester. With the low-resistance measurement of the
Find Suppliers by Category Top
More Information Top
-
Renault TRM 2000 (4 × 4) 2,000 kg truck
… Gearbox model S 5-24/3 type forward gears 5 reverse gears 1 alternate option Transfer box 2-speed Steering ball race, hydraulic Clutch model single dry plate type friction clutch Brakes main dual circuit, air, with load equaliser on rear circuit parking …
-
Novel filter implementations utilizing HTS materials
S. J. Fiedziuszko, R. C. Chapman, "Miniature Filters and Equalizers Utilizing Dual Mode Dielectric Resonator Loaded Cavities," 1982 IEEE MTF-SSymposium Digest, pp. 386-388, June 1982 .
-
Table of Contents, 1982 IEEE MTT-S International Microwave Symposium
1120 T-7 Miniature Filters and Equalizers Utilizing Dual Mode Dielectric Resonator Loaded Cavities .
-
An adaptive truncated MLSE receiver for Japanese personal digital cellular
We have estimatedthat the Viterbi equalizer consumes about 96% of the computational load in the dual -mode receiver.
-
ChMZAP-5212 60 tonne heavy flatbed trailer
… load platform) 5.5 m Width: (overall) 3.3 m Height: (overall) 2.07 m (of load platform) 1.14 m Ground clearance: (at full load under suspension equalisers ) 0.19 m Track: (on centres of external dual wheels) 2.48 m …
-
The Vertical Transportation Handbook 4th Edition
When the side loads being transmitted to the guide rail are too great, dual guide rails can be deployed in conjunction with equalizer guide shoes (Figure 14.42) at each .
-
MMSE equalization for UMTS HSDPA
When TCP was included, however, user throughput improvement reduced to 20% (MMSE equalizer ), 33% ( dual -port RAKE) and 45% (dual-port MMSE) respectively for the same system load .
-
E Bartoletti trailers
The trailer has the following features: aligned axles on independent dollies; low bed; steering by means of equaliser and guide arms; sliding rear dollies with … … standard and blackout lights; and compressed air dual line (automatically adjustable) brake booster; and rear loading ramps.
-
Bartoletti 2PX trailer
The trailer has the following features: aligned axles on independent dollies; low bed; steering by means of equaliser and guide arms; sliding rear dollies with … … standard and blackout lights; and compressed air dual line (automatically adjustable) brake booster; and rear loading ramps.
Indicates content that may require registration and/or purchase.