-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, DUAL PISTON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: Twin pistons provide twice the force in half the space Plain or ball bearing guide Precision stroke adjustment in the end position
- Operating Pressure Range: 36.259425 to 145.0377 psi
- Linear Stroke: 1.968505 inch
- Operating Temperature: -4 to 176 F
- Shaft or Table Diameter: 0.393701 inch
-
Supplier: Branham, W.C. Inc.
Description: The DTFD Dual Guided Cylinder is based on the DTS platform. As its name implies, two external guides are attached to the piston/yoke assembly - one on each side. The DTFD is especially suited for high loads and moments. The additional guiding carrier increases performance by 60%
- Rated Force: 60.696 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
-
Supplier: Radwell International
Description: DOUBLE-ACTING SINGLE-ENDED TWIN BORE DUAL-ROD LINEAR PNEUMATIC AIR CYL. WITH MAGNETIC PISTON + INTERNAL BUMPERS., 1-1/4" BORE (B1-1/4") - 1.97" STROKE (S1.97") - 2 X 5/16-18 UNC-2B THREADED BODY MOUNTING HOLES - 2 X 1/8" NPT THREADED PNEUMATIC PORTS. FREE 2 YEAR RADWELL
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Rotomation, Inc.
Description: The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat treated
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 110 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: McWane Plant and Industrial
Description: high cycle life, and smooth operation. The symmetrical mounting position design allows the rotation direction to be easily and conveniently switched in the field by inverting the pistons. Dual independent open and close travel stops are adjustable to +5° externally, allowing precise
- Features: Pneumatic
-
Supplier: Williams
Description: The Pneumatic Relay is a pilot operated valve designed to provide the higher air or gas flow rates necessary for pneumatic drive cylinders greater than 3 inches. The pneumatic relay is actuated by the pulses produced by the Oscillamatic Controller. A dual acting
- Type: Electric / Pneumatic Relay
-
Supplier: ASCO
Description: The F Series is a Non-Rotating NFPA Interchangeable pneumatic cylinder line that provides the solution to specific applications where piston rotation is not acceptable. Our innovative dual rod design provides precision positioning and linear movement. This makes the F
- Stroke: 0 to 20 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 4 inch
- Shaft Diameter: 0.3125 to 0.75 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: disk Cylinder return springs that cannot puncture the diaphragm Able to be retrofit into dual disk brakes of other manufacturers DFE’s popular ‘No-squeal Warranty’ SPECIFICATIONS: Disk/Hub Inertia22.2 Slug-in2 Max. Torque6,210 in-lbs. Disk/Hub Weight54.9 lbs. Max. Ship Wt.80 lbs. Min.
- Torque Rating: 1.58333333333333 to 517.5 Ft-lbs
- Bore Diameter: 1.25 to 2.438 inch
- Diameter: 11.75 inch
- Length: 5.38 inch
-
Supplier: Rotomation, Inc.
Description: The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 727.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 68.25 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure loaded
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: equipped with a single hydraulic cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wrapped with specially designed, pressure loaded
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: cylinder, hidden away under the runway for minimum exposure and maximum reliable performance. Our industrial-grade hydraulic cylinders feature a single-piece, pilot fitted, machined steel piston, wr..
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Nordson EFD
Description: The Series 450 autovalve features shut-off pistons, which provide precise control of dot or shot volume. Adjust its seals without disassembly of the valve body for added convenience The autovalve's dual pistons retract and "snuff back" material from the end of the mixing nozzle,
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: The Series 450 autovalve features shut-off pistons, which provide precise control of dot or shot volume. Adjust its seals without disassembly of the valve body for added convenience The autovalve's dual pistons retract and "snuff back" material from the end of the mixing nozzle,
- Application: Adhesive / Silicone
-
Supplier: Nordson EFD
Description: The Series 450 autovalve features shut-off pistons, which provide precise control of dot or shot volume. Adjust its seals without disassembly of the valve body for added convenience The autovalve's dual pistons retract and "snuff back" material from the end of the mixing nozzle,
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Lift Products, Inc.
Description: connectors Control box contains contactor and fuses Chrome plated shafting cylinder piston rods Surfaces degreased & descaled Surfaces finished with Yellow & Blue enamel Top with yellow & black safety strips Gear pump with check, relief, & solenoid valve Lift inactive while cart is in
Find Suppliers by Category Top
Featured Products Top
-
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures precision and reliability in (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Saves space and weight This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-hydraulic cylinders, high forces can be realised in a particularly compact design. Force: Up to 9,000 N Stroke: Up to 250 mm Piston diameter: 13-24 mm (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Enidine Rate Controls are used to regulate the speed or time required for a mechanism to move from one position to another. They use proven technology to enhance performance in a variety of product applications. Rate controls are typically used to control pneumatic cylinders, linear slides, lids (read more)
Browse Speed Controls Datasheets for Enidine Inc. -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Internal Ring Coil Design for the Compact Ignition Tokamak (CIT)
The stand consisted of two copper plates, one stationary and one driven in reciprocal lateral motion by a dual - cylinder pneumatic piston .
-
Bases of the control technique
Double operating ender pneumatic cylinder with two-sided piston rod .
-
Robotics Technology and Flexible Automation, Second Edition > Robot End-Effectors
Figure 4.12 shows a translational gripper using a hydraulic or pneumatic piston - cylinder , which includes a dual -rack gear mechanism and two pairs of symmetrically arranged parallel closing linkages.
-
Bases of the control technique
The twice acting cylinder is loaded at the piston end of compressed air , and the piston retracts (left image).
-
Handbook of Industrial Robotics 2nd Edition Complete Document
Figure 14 shows a translational hand using a pneumatic or hydraulic piston cyl- inder , which includes a dual -rack gear mechanism and two pairs of the symmetrically arranged parallel-closing linkages.
-
Bases automation
Twice acting pneumatic cylinders become to mutually loaded Aus- and entering of the piston rod with compressed air.
-
A low power control system optimized for solar thermal power generation
[20] Ebay, “ Dual Acting 25mm Bore 250mm Stroke Single Piston Pneumatic Air Cylinder ,” [Online].
-
Machine tools construction and calculation
Becomes over a twice acting pneumatic -membrane cylinder with aid a discharged not rotating piston rod the plate spring packet by upright spindle in the collet.
-
Dual Stewart platform mobility simulator
The actuators used by the RMA robots are dual -acting pneumatic pistons , hence the force applied by the cylinder can by controlled by adjusting the air pressure in the upper and lower chambers.
-
A new experiment to measure shocked particle drag using multi-pulse particle image velocimetry and particle tracking
The main operating mechanism for the driver is a custom-modi- fied 63.5-mm-diameter dual -action pneumatic cylinder that controls the movement of a sealing piston .
Indicates content that may require registration and/or purchase.