-
Network Switches - 4-Slot Low-Voltage Industrial Managed Ethernet Switch Power Supply -- LE2700LV-PSSupplier: Black Box
Description: Add backup power to your Modular Switch chassis with this dual 20–72VDC spare power supply. Has power inputs at terminal block. Maximum load of 44 Watts & overload protection.
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: Gigabit Ethernet (GbE)/10 GbE small form-factor pluggable transceiver (SFP/SFP+) uplink ports. The EX3300 switches support IEEE 802.3af Power over Ethernet (PoE) or 802.3at PoE+. The switches offer front-to-back and back-to-front cooling options, and they can be
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Cisco
Description: The Cisco Industrial Ethernet 3010 Series Switches (IE 3010) is a family of compact 1-rack unit (RU) rack-mount, fixed configuration switches. These products offer Industrial Ethernet applications with ease-to-use, innovative features and strengthened security. The Cisco
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
-
Supplier: Neousys Technology Inc.
Description: 802.3at PoE+ PSE (Power Sourcing Equipment) capability and can deliver up to 25.5W to PoE PD on each port. The feature of dual power mode is what makes EDX-104 unique. It can operate as a PoE+ PD thus you can simply power it using a Ethernet cable from a PSE. Or,
- Number of Ports: 5 #
- Features: Power-over-Ethernet (PoE) Ready, Ruggedized, Switch, Wireless
-
Supplier: Microchip Technology, Inc.
Description: priority basis Source MAC address filtering for ring support MIB counters for fully compliant statistics, gathering 34 MIB counters per port Ultra-low power consumption with integrated line termination Single 3.3V supply with internal 1.2V LDO controller Flexible VDDIO support 3.3V,
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: communication requirements for critical applications such as train traction and/or braking command requirements through these reliable devices. Support up to 12 10/100BaseT(X) M12 Ethernet ports and dual-powered by 24-160VDC (type:48VDC/110VDC) power supplies, this line of
- Number of Ports: 12 #
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial Embedded Ethernet 4 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered
- Number of Ports: 4 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial Compact Ethernet 5 Port unmanaged switch. Galvanically Isolated Ethernet Ports capable of 10/100 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Moxa Inc.
Description: The PowerTrans PT-7828 switches are high performance Layer 3 Ethernet switches that support Layer 3 routing functionality to facilitate the deployment of applications across networks. The PT-7828 switches are also designed to meet the strict demands of power
- Users: 1 #
- Number of Ports: 28 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Brainboxes Limited
Description: Industrial Ethernet 8 Port unmanaged switch. Galvanically Isolated Ports. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be powered from USB or on the 24V factory floor.
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Brainboxes Limited
Description: Industrial 5 Port Gigabit unmanaged Ethernet switch. Galvanically Isolated Ethernet Ports capable of 10/100/1000 Mbps. Industrial temperature range of -40°C to +80°C (-40°F to 176°F) and dual input redundant power supply with wide voltage range means it can be
- Number of Ports: 5 #
- Data Rate: 0.01 to 1 Gbps
- Features: Switch
-
Supplier: Black Box
Description: Modular industrial Gigabit Ethernet switch with 4 slots. The switch has rack mounting with dual 88-264 VAC power supplies. These modular managed switches support a variety of switch modules.
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 5 and 8-port Din-rail Unmanaged Ethernet Switches Designed to fit Industrial and Commercial applications, the HES5A (5 ports) and HES8A (8 ports) series are plug and play Ethernet switches with compact IP30 DIN rail enclosure, 6 way panel mounting. Convenient LEDs for
- Number of Ports: 8 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: ValueTronics International, Inc.
Description: Power: 600W Ripple: 2.5mV RMS, Noise: 20mV P-P Remote Control LXI Compliant Ethernet LAN / RS-232C (16 bit) IEEE-488.2 / RS-232C (12 bit) Standard analog programming 0-5V, 0-10V, or 0-5kΩ The Sorensen DLM60-10 incorporates the latest power conversion and control technology to
- DC Output Power: 600 watts
- Type: DC Power Supply
-
Supplier: AMETEK Programmable Power
Description: independent settings of max voltage, current, and power, and save/recall of the supply settings. Flexible control includes front panel manual control, isolated analog input, RS232, and Ethernet (LXI) with an option to replace the Ethernet interface with IEEE-488. Advanced
- DC Output Current: 45 to 6,000 amps
- DC Output Power: 36,000 to 240,000 watts
- AC Output Voltage: 10 to 1,000 volts
- AC Output Current: 45 to 6,000 amps
-
Supplier: Hewlett Packard Enterprise
Description: FlexNetwork 5130 HI Switch Series are Gigabit Ethernet switches that support static and RIP Layer 3 routing, diversified services, IPv6 forwarding and provide four 10-Gigabit Ethernet interfaces. This switch supports dual modular power. Ports 48 10/100/1000 ports,
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Modular Managed L2 Switch, (2) Power-Supply Slots Provides two Gigabit dual-media ports plus three slots for hot-swappable, 8-port Fast Ethernet modules.
-
Supplier: Mini-Circuits
Description: can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments. The system includes a dual
- Frequency Range: 12,000 MHz
- Insertion Loss: 0.15 to 0.45 dB
- Isolation (Port to Port): 95 dB
- Switching Speed: 25 ms
-
Supplier: Tele-Communication, Inc.
Description: Polycom Polycom SoundPoint IP 560 SIP 4-Line Phone (Gigabit, Ethernet IP with HD Voice with Power Supply) Revolutionary voice quality with Polycom HD Voice Cutting-edge SIP features Inbuilt Gigabit Ethernet support Four lines Engineered to make installation and upgrades
- Phone Type: Network Phone / IP Phone
-
Supplier: Tele-Communication, Inc.
Description: Polycom Polycom SoundPoint IP 560 SIP 4-Line Phone (Gigabit, Ethernet IP with HD Voice with No Power Supply) Revolutionary voice quality with Polycom HD Voice Cutting-edge SIP features Inbuilt Gigabit Ethernet support Four lines Engineered to make installation and
- Phone Type: Network Phone / IP Phone
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter GX/X managed two-port Gigabit Ethernet switch and fiber converter is a member of the modular iConverter product family. The GX/X provides single-mode to multimode fiber conversion for extending network distances up to 12km by connecting multimode fiber network devices over
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology S/B Dual Power Inputs (Supply 1: 90-264 VAC/90-300 VDC, Supply 2: 18-49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB
- Number of Ports: 8 #
- Features: Switch
-
Supplier: L-com, Inc.
Description: power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Dual wavelength capable supporting
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: L-com, Inc.
Description: power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: L-com, Inc.
Description: power is removed. Note: The Ethernet models may be controlled via telnet, web browser or SNMP. Ships with a universal 12V DC power supply with four different style country plugs. Custom configurations are available. Features Available with latching versions that enable
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: L-com, Inc.
Description: in almost any difficult environment. The ISW-804PT-M12 also possesses an integrated power supply source with wide range of voltages (48V DC) for worldwide high availability applications requiring dual or backup power inputs. The ISW-804PT-M12 has 2K MAC Address table and
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Red Lion Controls, Inc.
Description: all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology S/B Dual Power Inputs (Supply 1: 90-264 VAC/90-300 VDC, Supply 2: 18-49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: The NG8POE 8-Port 10/100/1000 Mbps 1U Rack-Mount/Desktop Gigabit Ethernet Unmanaged Switch adds a Gigabit Ethernet connection with PoE+ capacity to your small office, workgroup or creative workspace. Especially recommended for security applications to power IP cameras, VoIP
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Electro Standards Laboratories
Description: REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts 10/100 Base-T LAN access Ethernet for Remote Control operation. POWER: UL approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12VDC, 500mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS:
- Number of Ports: 8 #
- Features: Layer 3 Capable, Switch
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Tele-Communication, Inc.
Description: Polycom SoundPoint IP 321-AC Sip Desktop Phone w/AC Power Supply Two-line entry-level phones Superb sound quality and full-duplex speakerphone performance with Clarity by Polycom acoustic technology Enterprise-grade feature set Easy to configure and use Integrated Power over
- Phone Type: Telephone
-
Supplier: AMETEK Programmable Power
Description: within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-20D are dual-output DC bench power supplies with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve
- DC Output Current: 10 to 20 amps
- AC Output Voltage: 60 volts
- AC Output Current: 10 to 20 amps
- Type: DC Power Supply
-
Supplier: TRENDnet Inc.
Description: 8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload
- Number of Ports: 8 #
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Henrich Electronics, Inc.
Description: 5-port Unmanaged Ethernet Switches with 4 IEEE 802.3af/at PoE+ ports The HES5A-4E switches are smart, 5-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet) on ports 2 to 5. The switches are classified as power source
- Number of Ports: 5 #
- Data Rate: 0.1 Gbps
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
-
Supplier: Laurel Electronics LLC
Description: As illustrated, the phase angle in degrees is +360*P1/P. Power Factor Measurement The power factor of an AC power system is the ratio of real power in watts (W) divided by apparent power in volt-amperes (VA). For sinusoidal signals, power factor is the
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
- VLAN Pass-through for efficient data transmission - IEEE 802.3az Energy Efficient Ethernet (EEE) to help reduce power consumption - Redundant power supply and alarm relay contact Designed for Industrial Environments Both models feature IP40 metal housings, DIN (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Power over Ethernet (PoE) Bring your Power over Ethernet (PoE) power supply designs to the next level for the new IEEE 802.3bt standard (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
switching times and optimized power consumption. Key Features: Wide Frequency Range:500MHz to 156.250MHz Low Phase Jitter:5ps rms (12kHz–20MHz) (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. Acopian's programmable switching power supplies with wide-adjust output voltages are (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
The onsemi NTTFD1D8N02P1E is a high-performance, dual N-channel power MOSFET designed to deliver superior efficiency and compactness for a wide range of applications. Featuring a small footprint of just 3.3 mm x 3.3 mm, this MOSFET is ideal for space (read more)
Browse Power Supplies Datasheets for DigiKey -
. Key Device for Optimizing DC-DC Efficiency The FDG8850NZ dual N-channel MOSFET serves as a core switching component in power conversion circuits (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
facilitates easy discharge, while casters allow for easy movement around the production floor. Designed for vacuum operation, the Dual-Shaft Mixer produces air-free products with highly repeatable density, viscosity, composition, and dispersion quality. The NEMA 12 control panel is supplied (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Digital Communications Improve Contact I/O Reliability
Ethernet Switch With Dual Power Supply .
-
PLATO control and robotics
An industrial-grade dual - power - supply Ethernet - switch that can be power-cycled via the CAN bus was used to interconnect the LAN devices.
-
NAVAL
POSTGRADUATE
SCHOOL
According to a General Dynamics data sheet, “RFM v3 contains a baseband assembly with power supply , an Ethernet switch , and a dual DS1 to fiber optic modem that is operated and maintained inside the transit case located inside user provided facilities.
-
Cisco ME 3400 Ethernet Access Switch
Cisco IOS Commands
Chapter 2 Cisco ME 3400 Ethernet Access Switch Cisco IOS Commands power - supply dual .
-
Cisco ME 3400 Ethernet Access Switch
Command Reference
Chapter 2 Cisco ME 3400 Ethernet Access Switch Cisco IOS Commands power - supply dual .
-
Principles of Performance and Reliability Modeling and Evaluation
The rack also contains all power supplies , InfiniBand and Ethernet cabling, and a dual Gigabit Ethernet switch for management system connections to individual components.
-
The benefits of using LAN/WAN technologies for monitoring, control and diagnostics
Do we have dual Ethernet interfaces for each device, twin devices, dual power supplies , dual switches ?
-
Advances in Ground Transmitters for the NASA Deep Space Network
Built-in commercial in- strumentation includes two dual -channel power meters, a 60-channel data acquisition and switch unit, power supplies , and General Purpose Interface Bus (GPIB) and ethernet communication interfaces.
-
An assessment of power-load proportionality in network systems
ES2—Ethernet switch with twenty-four integrated 1GbE ports (RJ-45), four of which are dual -mode ports that also offer the alternative of loading an SFP module, two 10GbE Ethernet ports (SFP), and AC power supply .
-
- Big Bruin
…4006 chassis offers: Flexible six-slot modular chassis, with one slot reserved for a supervisor engine and five remaining slots for switched port modulesThree power supply bays that support redundant … or 100-FX Fast Ethernet ports, with dual Gigabit Ethernet Uplink ports…
Indicates content that may require registration and/or purchase.