-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity Dual gigabit Ethernet ports and
- Speed: 2,000 to 2,420 MHz
- RAM: 8 GB
- Operating Temperature: 14 to 140 F
- Processor: Intel®
-
Supplier: WINSYSTEMS, INC.
Description: The SYS-405Q is a rugged, industrial system capable of operating at extended temperatures without requiring a fan or heat-pipe. The SYS-405Q is based on the quad-core Intel® Atom™ E3845 processor and protected by a rugged enclosure. The SYS-405Q includes dual Ethernet,
- Speed: 1,910 MHz
- RAM: 2 to 8 GB
- Operating Temperature: -40 to 185 F
- General Features: Handheld / Portable, Ruggedized
-
-
Supplier: Global American, Inc.
Description: 2808005 - Micro-ATX Motherboard with Socket LGA 775 for Core 2 Duo / Core 2 Quad / Pentium Dual-Core / Celeron D series processors
- Max Speed: 0.8 to 1.066 GHz
- Memory Capacity: 4 GB
- PCI Slots: 2
- LAN / Networking: 1
-
Supplier: Aaeon Systems Inc.
Description: 204-pin Dual-channel DDR3 1066/1333/1600 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2 Dual Display Version: CRT, Dual 24-bit LVDS, DVI-D, HDMI, DisplayPort Three Display Version: CRT, Dual 24-bit LVDS, DVI-D, DisplayPort x 2 (Optional) SATA 6.0Gb/s x 2, SATA 3.0Gb/s x
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: WINSYSTEMS, INC.
Description: Industrial embedded computer with Quad-Core Intel® Atom™ E3845 CPU, Dual Ethernet, Dual MiniPCIe, USB 3.0, RS-232/485/422 and two independent displays via DisplayPort, LVDS and/or Analog VGA. Features Intel® Quad-Core Processor (Bay Trail) Atom™ E3845 Intel®
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 8,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: Aaeon Systems Inc.
Description: displays via Display port, LVDS and HDMI. Applications Gaming Machine Industrial control automation Medical equipment Telecom Transportation Features Intel 2nd Generation Core i5/i3 Processor Intel Core H61 Dual-Channel DDR3 1333/1066 MHz SODIMM x 2, Up to 16GB Gigabit Ethernet x 2
- Memory Capacity: 1.748 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Quad Core Single Board Computer -- PPM-C407-3845Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in
- CPU Speed: 1,910 MHz
- RAM: 2,000 to 4,000 MB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: ADLINK Technology Inc.
Description: DVI-I+DisplayPort, 6x USB 2.0, 1x USB 3.0, 3x GbE, 6x COM ports, 16x isolated DI/O, 1x SATA-III (6.0 Gb/s) ports, 2x mPCIe slots ADLINK's new Matrix MXE-1400 series of rugged quad-core fanless computers, feature the latest generation of Intel® Atom™ E3845 processors, delivering
- Speed: 1,600 MHz
- RAM: 2 GB
- Operating Temperature: -40 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: ELMA Electronic Inc.
Description: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ i7 2.20 GHz (dual-core or quad-core) integrated processor Up to 16GB
- CPU Speed: 2,200 MHz
- RAM: 16,000 MB
- Features: Other
- Computer Bus: VPX
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security Features Intel Core 2 Quad/ Core 2 Duo LGA775 Processor, FSB 800/1066/1333 MHz Intel Q35 Dual-Channel DDR2 800/667 Memory (Up To 4 GB) 10/100Base-TX Ethernet & Gigabit Ethernet x 2 (Optional) Integrated
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: SECO
Description: The ECHO is a COM-Express® type 6, Basic Form Factor Computer on Module (CoM) designed by SECO, based on the 4th generation of Intel® iCore CPUs, a series of Dual / Quad Core CPUs with Hyper Threading capabilities and a 64-bit instruction set. Integrating a high performance 2D
- Capacity: 16,000 MB
- Operating Temperature: 32 to 140 F
- Form Factor: COM Express Basic
- Socket: Card
-
Supplier: Aaeon Systems Inc.
Description: Applications Manufacture Automation Auto Optical Inspection Digital Signage X-Ray Machine Features Intel Core 2 Duo/ Quad LGA775 Processor Dual-Channel DDR3 800/1066 Memory (Up To 4 GB) Intel Integrated Graphics Engine 4500 Supports Dual View With VGA & DVI Gigabit
- Processor: Intel®
-
Supplier: Rego Electronics Inc.
Description: Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD FP3 processor in many computer industrial applications. Please refer to below information. - AMD FP3 Processor The FP3 processor comes in a
- Length: 60 mm
- Width: 60 mm
- Height: 28.000000000000004 mm
- Thermal Resistance: 0.77 °C / W
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity Dual gigabit Ethernet ports and
- Number of ports: 1
- Technology: PCI
-
Single Board Computers (SBC) - Fanless E3800 PC/104 Dual Core Single Board Computer -- PPM-C407-3825Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PPM-C407 is a low power PC/104 Single Board Computer (SBC) with long term availability. It utilizes the E3800 family of Atom™ processors from Intel®, which allows you to choose between low power single-core and higher performance dual or quad-core solutions in
- CPU Speed: 1,330 MHz
- RAM: 2,000 to 4,000 MB
- Cache Memory (L1 & L2): 1,000 KB
- Operating Temperature: -40 to 185 F
-
Supplier: American Portwell Technology Inc.
Description: Intel® E5100 chipset supporting dual Intel® Quad Core™ Xeon processor based PICMG 1.3 SHB with ECC DDR2 SDRAM, VGA & Dual Gigabit Ethernet
- RAM: 32,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 5 to 90 %
- Video: CRT Controller, VGA Interface
-
Supplier: ELMA Electronic Inc.
Description: Quad and dual-core processor variants available to match application performance and power requirements Up to 16GB DRAM with built in error correction for reliable operation Built in I/O interfaces including SATA, USB, Ethernet, graphics, GPIO and serial On board solid state
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Computers - 21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core -- PPC-321SW-PN9ASupplier: Advantech
Description: 21.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 21.5" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x
- Display Size: 21.5 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Computers - 18.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core -- PPC-318SW-PN9ASupplier: Advantech
Description: 18.5" Fanless Widescreen Panel PC with Intel® Processor N97, Quad-Core Intel® Processor N97, Quad-Core, 2.0GHz 18.5" true-flat TFT LCD with projected capacitive touch control Fanless design with low power consumption Supports 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x
- Display Size: 18.5 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
-
Supplier: SECO
Description: MIRA is a Qseven® Rel. 2.1 compliant Computer on Module (CoM) based on the NXP i.MX 8M Applications Processors with multicore processing: Dual or Quad ARM Cortex®-A53 cores + general purpose Cortex®-M4 processor for realtime applications and 4Kp60 HEVC decoding
- Capacity: 4,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Laurel Electronics LLC
Description: dual contact relays are mutually (isolated) Form C relays and can be wired to be normally open (NO) or normally closed ($0) when not energized. The quad contact relays are normally open (NO) Form A relays and share a common (isolated) ground in pairs. The solid state relays are rated
- Operating Temperature: 32 to 140 F
-
Supplier: ADLINK Technology Inc.
Description: fanless computers features the 6th generation Intel® Core™ i7/i5/i3 processors, delivering outstanding performance with robust construction. The MXE-5500 series accommodates rich I/O capabilities in a compact system size, with two DisplayPort, one DVI-I (supporting both DVI and VGA
- Speed: 2,133 MHz
- RAM: 32 GB
- Operating Temperature: -4 to 158 F
- Computer Type: Desktop / Tower
-
Supplier: Teguar Corporation
Description: Gigabit LAN, 6 USB ports, 3 COM ports, VGA, and HDMI video outputs that support dual independent displays. The ultra slim design and wall mount brackets make this box PC ideal for industrial control, manufacturing, and machine automation applications. Intel Celeron N2930 Quad Core
- RAM: 8 to 32 GB
- Processor: Intel®
-
Supplier: VAST STOCK CO., LIMITED
Description: Single Board Computers Thin Mini-ITX board based on Intel Pentium N4200 quad core processor with 1.5/2.5 GHz, 1866 MT/s dual channel DDR3L SODIMM memory interface
-
Supplier: Critical Link, LLC
Description: The MitySOM-iMX6 is based on NXP Semiconductors iMX6 family of processors with ARM Cortex-A9 at speeds up to 1.2 GHz. The family offers industrial performance in a small form factor and features different combinations of RAM and Flash memory, a complete list of interfaces and peripherals,
- Capacity: 4,000 to 8,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SATA, SPI, USB
-
Supplier: Moxa Inc.
Description: high speed peripherals Ready-to-Run Linux or Windows Embedded Standar 2009 platform 19-inch rackmount model, 4U high Fanless Design Dual 100/240 VAC/VDC power input Overview The DA-710 computer is based on the Intel x86 processor, supports VGA, and comes with 4 Ethernet ports, 2
- Speed: 2,000 MHz
- RAM: 1 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: SECO
Description: The SOM-SMARC-MX8M is a SMARC Rel. 2.1.1 compliant Computer on Module (CoM) with NXP i.MX 8M Applications Processors. Featuring multicore processing (Dual or Quad ARM Cortex®-A53 cores + general purpose Cortex®-M4 processor) and 4Kp60 HEVC decoding with HDR, it is
- Capacity: 4,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Acromag, Inc.
Description: Processor Intel® Core™ i7-4700EQ 2.4GHz, quad core Chipset Intel 8-Series QM87 PCH Processor Module Carrier I/O Slots: Two Mini PCIe/mSATA One or two PMC/XMC modules Interface Connections Graphics: 1x VGA, 2x HDMI/DVI Audio: 1x speaker out, 1x mic in LAN port: Dual
- Speed: 1,600 to 2,400 MHz
- RAM: 16 GB
- Processor: Intel®
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Computer-On-Modules - COM COM Express Type 6 Compact module with Intel Pentium N3710 quad core processor, 1.60GHz (2.56GHz Turbo), 2MB L2 cache and 1600MT/s dual channel DDR3L memory interface.
-
Supplier: Global American, Inc.
Description: dual-channel DDR2 memory technology at 800MHz for greater platform performance and memory flexibility. Based on Intel Graphics Media Accelerator 3000(Intel GMA 3000) architecture, delivers richer visual color and picture clarity without the need for additional discrete graphics cards.
- Max Speed: 0.533 to 0.8 GHz
- Memory Capacity: 8 GB
- ISA Slots: 2
- PCI Slots: 4
-
Supplier: Neousys Technology Inc.
Description: even more power efficient compared to those with its predecessors. Nuvo-2400 supports dual independent displays, dual 2.5" SATA bays and dual gigabit LAN ports with teaming and PXE. These features together with the 3 expansion slots, maximize the flexibility of Nuvo-2400 for
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Description: The XPedite6106 is a high-performance, XMC/PrPMC, single board computer supporting an NXP QorIQ T1042 processor. It is a design refresh of the XPedite6100, intended to update obsolete components while maintaining the same functionality and features. The T1042 processor offers
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
Find Suppliers by Category Top
Featured Products Top
-
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech -
chassis design. Powered by a Dual-Core Intel Atom x6211E, or Quad-Core x6425E processor, Karbon 410 offers a unique combination of features, power and connectivity. The integrated Intel® Programmable Services Engine (Intel® PSE) enables support for a host of connectivity and power management (read more)
Browse Ruggedized Computers Datasheets for OnLogic Inc. -
loss below the measurement limit even after 10 days of harsh Mil-810G temperature and humidity cycling. Applications The narrowband and dual band IR filters are the latest innovation in the Ultra product line to come from Alluxa’s novel plasma hard coating process (read more)
Browse Datasheets for Alluxa, Inc. -
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
(These series adopt longer life expectancy cooling fans provided by Sanyo Denki, Japan) These new CPU cooler products for Intel® new generation mobile CPU processors - Haswell and Boardwell for applications used in markets such as Industrial Computers, Embedded Boards, Medical (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Takex's dual display fiber optic sensor: F85RN. Takex's F85RN is a multi-function sensor of excellent operability. The dual display fiber optic sensor has user-friendly operability, NPN/PNP dual output, and essential functions. Find stock (read more)
Browse Proximity Sensors Datasheets for bisco industries -
The Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors (Robust design, high performance & competitive price) New sunflower cooler products for Intel® mobile processors (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
systems requiring interaction between software, sensors, electronics, and connected devices. Key Capabilities Quad-core ARM Cortex-A72 processor Clock speed up to 1.5 GHz Dual 4K display support and VideoCore VI graphics Gigabit (read more)
Browse Single Board Computers (SBC) Datasheets for Win Source Electronics -
for Process Measurement FLOWEVO PLUS Dual Channel High Performance and Sensitivity SILAREX (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
TPC-318WH touch panel computer is a C1D2 certification model equipped with 18.5" WXGA TFT LED LCD, low-power 8th Gen. Intel® Core™ i5-8365UE quad-core processor, and built-in 8 GB DDR4 SO-DIMM delivering high performance yet compact and fanless computing system. To provide enhanced (read more)
Browse Touch Screen Displays Datasheets for Advantech
More Information Top
-
Hybrid Artificial Intelligent Systems
All experiment were carried out with a dual quad -core processor computer (AMD AthlonT M 64 X2 @ 1.8 GHz) .
-
Learning and Intelligent Optimization
All experiments with GRASP-PR were run on a Dell PE1950 computer with dual quad core processors and 16 Gb of memory, running Red Hat Linux nesh version 5.1.19.6 (CentOS release 5.2, kernel 2.6.18-53.1…
-
Statistical Human Genetics
Our simulation results suggested that on a computer with dual quad -core processors , using seven threads achieved the optimum performance.
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2010
The visualization was run on an x86-based desktop personal computer with dual quad core Xeon processors at 2.66GHz and 4GB RAM, running Windows XP with an NVIDIA Quadro FX 4600 graphics card.
-
A four harmonic wideband impedance tuner
Today’s computers use dual or quad core processors and have 4 or 8GB of RAM, so such data bases are managable.
-
Diagnosis of posttraumatic stress disorder (PTSD) based on correlations of prewhitened fMRI data: outcomes and areas involved
The 70,000 bootstraps of the present study would take approximately 24 h in a dual - processor quad -core personal computer ; the prewhitening and correlations calculations would take approximately 18 h for the 36 subjects in this study.
-
Computational Science and Its Applications - ICCSA 2011
Most new general-purpose computers incorporate dual or quad -core processors and higher numbers of cores are already used widely in GPUs.
-
A Hierarchical Formal Framework for Adaptive N-variant Programs in Multi-core Systems
Most new general-purpose computers incor- porate dual or quad -core processors and higher numbers of cores are already implemented in graphics processing units.
-
Multi-threaded architectures and benchmark tests for real-time multi-view video decoding
We have personal computers with single, dual and quad core processors at identical clock frequencies (2.4 Ghz) in our test-bed.
-
Aggregate Query Answering under Uncertain Schema Mappings
All computations were carried out on a quad - processor computer with Intel Xeon 5140 dual core CPUs at 2.33GHz each, 4GB of RAM, under the CentOS GNU/Linux OS (distribution 2.6.9-55.ELsmp).
Indicates content that may require registration and/or purchase.