Products/Services for Dual USB Bulkhead Connectors

  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting configurations. Piping vs. Tubing and Hose To begin, it may be important...
  • USB Connectors-Image
    USB Connectors - (393 companies)
    USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types. USB connectors are used with Universal Serial Bus (USB) standard...
  •  
    USB Cables - (390 companies)
    How to Select USB Cables. USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras...
  • Electrical Connectors-Image
    Electrical Connectors - (3299 companies)
    ...connectors are designed to extend the thermocouple wire and must be rated for a particular T/C. Lettered choices for thermocouple types include B, C, E, J, K, N, R, S, T, and W. USB Connectors USB connectors are used with universal serial bus (USB) ports...
  • Power Connectors-Image
    Power Connectors - (807 companies)
    Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
  •  
    RF and Microwave Connectors - (521 companies)
    ...geometry, RF and microwave connectors are either straight or right-angled. The geometry of the connector is based on the system in which it needs to fit. Mounting Styles. There are several mounting styles for RF and microwave connectors. Bulkhead. PC...
  •  
    Modular Connectors and RJ Connectors - (438 companies)
    Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size...
  •  
    Micro Connectors and Nano Connectors - (173 companies)
    ...male and female devices are available. Micro connectors and nano connectors are used in a variety of industries and applications. Types of Connectors. PCB connectors include headers and sockets as well as universal serial bus (USB), Bayonet...
  •  
    Antennas - (1286 companies)
    ...electric field component and a plot of the polarization pattern traced by the wave would be a straight line. It may be further characterized as horizontal linear or vertical linear. Dual polarization occurs where the horizontal and vertical polarization...
  •  
    Circular Connectors - (665 companies)
    There are several methods for affixing the connector including the use of bulkheads, jam nuts, flanges and inline cable mounts. Voltage and Current Ratings. The maximum rated voltage or current describes the carrier signal that the connector is designed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
McWane Plant and Industrial
MAIN Manufacturing Products, Inc.
Georg Fischer Piping Systems Ltd