-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DUAL, BRUSHED DC, SOIC-20; Motor Type:DC Brush; No. of Outputs:2Outputs; Output Current:1.4A; Output Voltage:52V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:52V; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DUAL, STEPPER, QFN-48; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:48Pins; Supply Voltage Min:4.75V; Supply Voltage Max:26V; Product Range:- RoHS Compliant: Yes
-
Supplier: WorldWide Electric Corporation
Description: True phase loss protection - trips within 3 seconds Phase unbalanced prevents motor running inefficiently Ground fault trip when selected Selectable trip class: 5, 10, 20 or 30 Reset trip can be selected auto/manual reset Overload is self powered. No need for external power source.
- Continuous Current: 25 to 100 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
-
-
Supplier: WorldWide Electric Corporation
Description: Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty
- Continuous Current: 35 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: WorldWide Electric Corporation
Description: Ambient compensated bimetal overload protection Rugged industrial design Half sizes for cost & space savings Dual voltage, dual frequency coils Large silver cadmium contacts Wide range of accessories Easy coil access Overload test feature Gravity dropout Applications Heavy Duty
- Continuous Current: 60 amps
- Control Voltage (Separate Control): 440 to 480 volts
- Features: AC Motor Starter
- Overload Protection: Bimetallic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Up-to-1 MHz Dual Output (Push-pull or H-Bridge) Voltage-or-Current-Mode PWM Controller, PDIP-16, 25-TUBE Product overview: MC33025PG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial
- Supply Voltage (DC): 30 volts
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual 3-phase
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: 40-bit Accumulators with Rounding and Saturation Options Flexible and Powerful Addressing modes Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional Multiply/Divide Operations Motor Control PWM Two master time base modules can control dual
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Bodine Electric Company
Description: Dual voltage rated for 230 or 460VAC, 60 Hz, 3-Phase, inverter-duty. Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.5 to 1 amps
- Shaft Speed: 1,700 rpm
- Housing Length: 6.7 inch
-
Supplier: Newark, An Avnet Company
Description: TORQUE STEPPER MOTOR, 0.24N-M, 5A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.24N-m; Current Rating:500mA; Voltage Rating Max:24VDC; No. of Wires:4; External Length:27.9mm
-
Supplier: Newark, An Avnet Company
Description: TORQUE STEPPER MOTOR, 0.12N-M, 0.8A; Stepper Motor Type:Dual Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:0.9°; Torque Max:0.12N-m; Current Rating:800mA; Voltage Rating Max:24VDC; No. of Wires:4; Shaft Length:18.5mm
-
Supplier: Danfoss A/S
Description: design Screw or DIN rail mounting Power range 30 kW to 45 kW For ac coil voltages
- Motor Voltage: 220 to 690 volts
- Three Phase Power: 40.2066115470846 to 60.3099173206269 HP
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Genteq
Description: Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted,
- Other Output Power: 0.5 to 1 HP
- Output Power: 1 HP, 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Features: AC Motor, Other
-
Supplier: Air Compressors Direct
Description: Tank Size 20 Gallons Power 5.5 CFM @ 90 PSI 100% Cast-Iron Pump •More durable and longer life than aluminum pumps Reliable Performance •Splash lubricated pump •Swedish steel valves •Manual reset overload protection Oil Sight Glass •Quickly check pumps oil level with ease Dual Voltage
- Flow Capacity: 7.1 to 5.5 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 7.1 CFM @ 90 PSI Cast Iron Pump •More durable and longer life than aluminum pumps 2-HP Motor •Long lasting for maximum performance and reliability 26-Gallon Vertical Tank •Rugged receiver tank to improve consistency of air flow Designed For Portability •Wheels and
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: WorldWide Electric Corporation
Description: 250-600 HP 3600, 1800 and 1200 RPM Single voltage, 460 volt Dual frequency rated 50/60 hz nameplate TEFC enclosure IP55 degree of protection 1.15 service factor, 40°C ambient Class F insulation Class B temperature rise Rigid base Premium efficiency Cast iron frame and conduit box Heavy
- Other Output Power: 600 HP
- Shaft Speed: 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Danfoss A/S
Description: contacts Electronic control of switching coil voltage Wide voltage range Dual frequency coil at 50-60 Hz as standard Integrated interface relay for PLC application
- Motor Voltage: 220 to 1,000 volts
- Three Phase Power: 84.4338842488777 to 294.84848467862 HP
- Number of Poles: 4
- Features: AC Motor Starter
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Features: Clamp Meter
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: INVT control system for air compressor dual-inverter integrated machine is the flagship product of INVT. It can realize dual inverter integrated control of the air compressor. This system solution is a perfect substitute for air compressor electrical cabinet but added with various
- Rated Power: 21,999.99999999997 watts
- Product: Inverter Drive
-
Supplier: Radwell International
Description: COIL SIZE1 240/480VAC DUAL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Features: AC Motor Starter
-
Supplier: Bodine Electric Company
Description: to +40°C ambient. Environmental Protection IP-44. TEFC For variable speed operation, an AC speed control (Inverter / VFD) is required Maintenance-free dual voltage 230/460VAC, inverter-duty 3-phase, 60Hz AC motor Face mounting is standard Gearing meets or exceeds
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 0.53 to 1 amps
- Gearbox Ratio: 10 : 1
- Shaft Speed: 170 rpm
-
Supplier: CARLO GAVAZZI Automation Components
Description: REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon application of
- Motor Voltage: 48 to 600 volts
- Three Phase Power: 2.9484848467862 to 4.02066115470846 HP
- Number of Poles: 2
- Operating Temperature: -13 to 140 F
-
Supplier: KSB AG
Description: showers, washing machines, garage gateways, basements, rooms subject to a flooding risk, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PA Type of coupling
- Horsepower: 5.293870520366139 HP
- Maximum Discharge Flow: 154.10033333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Radwell International
Description: CONTACTOR, COIL VOLTAGE 24 VAC, CONTACT RATINGS INDUCTIVE 25 FLA, CONTACTOR TYPE 3 & 4 POLE, TERMINATION CODES #14-4 LUG WITH DUAL QC (40 FLA). FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 24 volts
- Number of Poles: 4
- Features: AC Motor Starter, Motor Contactor Only
-
Supplier: AMETEK Programmable Power
Description: test requirement with add-on test application routines for military and commercial avionics testing. Features and Capabilities: Dual Voltage ranges that support over-voltage testing on 480V-based systems Separate terminal blocks for single-phase and three-phase AC power
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: KSB AG
Description: schools, public buildings, industrial plants, joint sewage disposal for rows of houses, etc. Overview of technical data Type of bearing Ball bearings Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Impeller material (EN standard) PP;
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: AMETEK Programmable Power
Description: Sequoia Series can support additional advanced solar inverter grid simulator and EV power electronic test simulator requirements with the add-on regenerative electronic AC/DC load option. Features and Capabilities: Dual Voltage ranges that support over voltage testing on
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Beckhoff Automation LLC
Description: design of the individual axes. Supporting a wide supply voltage range from 100 to 480 V AC, the axis modules can be operated without limitation with any of the power supply modules. This flexibility simplifies the implementation of machine configurations for any type of mains supply.
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: design of the individual axes. Supporting a wide supply voltage range from 100 to 480 V AC, the axis modules can be operated without limitation with any of the power supply modules. This flexibility simplifies the implementation of machine configurations for any type of mains supply.
- Data Acquisition: I/O Module
-
Supplier: Cole-Parmer
Description: • Integrated Noncontact voltage detector quickly checks for the presence of live wires before testing • True RMS for accurate readings of non-sinusoidal waveforms • Built-in non-contact Voltage detector with LED alert • 2.0" (52mm) jaw size for conductors up to 500MCM • Dual
- AC Current Range: 1,500 amps
- AC Voltage Range: 1,000 volts
- Features: Clamp Meter
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick
Find Suppliers by Category Top
Featured Products Top
-
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Industries across the world rely on conveyor systems that are durable and can handle varying loads. Therefore, they require a specialist electric motor for conveyors. The materials handling industry uses conveyors to ensure that products are distributed effectively, so an AC or DC motor is (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Introduction The Yunhongda YHD-9050 is a pure-copper AC capacitor motor with a 90 mm stator diameter and 50 mm stack height, designed for coffee grinders and other food preparation appliances. It runs on 220–240 V AC and supports CW or CCW rotation (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview The PI.8120 is a capacitor-run induction motor designed for household fan drives. Evaluate it with a 220V, 60Hz reference configuration and published speed, torque, and outline data to support motor selection for your fan assembly (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
High frequency modeling for cable and induction motor overvoltage studies in long cable drives
The machines tested in laboratory are dual voltage ac induction motors .
-
High-frequency modeling for cable and induction motor overvoltage studies in long cable drives
The machines tested in laboratory are dual - voltage ac induction motors .
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual -frequency, multi- voltage AC electric motors are available along with, 12 and 24 volts DC-rated models.
-
Gast Rocking Pistons Offer Outstanding Performance For Food & Beverage Dosing And Filling Applications
Options include dual-function compressor and vacuum pumps, dual -frequency, multi- voltage AC electric motors are available along with, 12 and 24 volts DC-rated models.
-
A neural network approach to real-time condition monitoring of induction motors
The ac induction motor is a split-phase dual - voltage motor that is configured to operate at 115 V ac.
-
Dual purpose no voltage winding design for the bearingless ac homopolar and consequent pole motors
In this paper, the application of " dual purpose no volt age " windings to the bearingless ac homopolar motor is explained, design rules for these windings are developed, a design approach is proposed, and FEA of an example design is presented.
-
Evaluation of Switch Currents in Nine-Switch Energy Conversion Systems
The nine-switch converter has since been tried with dual ac motor drives, where the doubling of dc-link voltage is a clear disadvantage [5, 6].
-
Artificial loading of the induction motors using a matrix converter
The original idea uses two series connected AC generators to produce a dual frequency voltage system to feed the induction motor .
-
SVPWM strategy of post-fault reconfigured dual inverter in open-end winding motor drive systems
Introduction: Open-end winding AC motors fed by dual inverters are of interest owing to their high DC-link voltage utilisation and fault-tolerant capability [1].
-
Quad-inverter configuration for multi-phase multi-level AC motor drives
Schematic diagram of the proposed multi-phase multi-level ac motor drive: (a) four voltage source inverters configuration, (b) dual three-phase machine with open-end windings.
Indicates content that may require registration and/or purchase.