-
Description: IEC 60335-2-2:2019 deals with the safety of electric vacuum cleaners and water suction cleaning appliances for household and similar purposes, including vacuum cleaners for animal grooming, their rated voltage being not more than 250 V. It also applies to
-
Supplier: Infineon Technologies AG
Description: Smart home appliances VR/AR goggles Power tools Applications Automotive head unit Cordless power tools and outdoor power equipment Cordless vacuum cleaners Power transmission and distribution
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: appliances VR/AR goggles Power tools Applications Automotive head unit Cordless power tools and outdoor power equipment Cordless vacuum cleaners Power transmission and distribution
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
-
Supplier: Infineon Technologies AG
Description: Use) Applications Cobots Cordless power tools and outdoor power equipment Cordless vacuum cleaners LEV and Forklift Motor Control (under 200V) Low power BDC/BLDC motor drives up to 72 V
- Peak Output Current: 4 amps
- Supply Voltage: 7 to 18 volts
- Propagation Delay: 50 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Infineon Technologies AG
Description: Use) Applications Cobots Cordless power tools and outdoor power equipment Cordless vacuum cleaners LEV and Forklift Motor Control (under 200V) Low power BDC/BLDC motor drives up to 72 V
- Peak Output Current: 1 amps
- Supply Voltage: 7 to 18 volts
- Propagation Delay: 50 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: UL Standards & Engagement
Description: collect clippings or shavings during operation are also covered by this standard. - lather makers (UL 499); - barber shop vacuum cleaners for use on persons (UL 1017) - manicure, pedicure, or personal grooming appliances used for similar purposes (UL 859). However, hair clipping and
-
Supplier: UL Standards & Engagement
Description: 60335-2-10); - floor treatment machines for COMMERCIAL USE IEC 60335-2-67); - spray extraction machines for COMMERCIAL USE (IEC 60335-2-68); - wet and dry vacuum cleaners, including power brush, for COMMERCIAL USE (IEC 60335-2-69); - road sweepers; NOTE 103 In Europe, EN 13019 covers
Find Suppliers by Category Top
Featured Products Top
-
The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
& Control: Dual power supply ports (DC5V and Type-C) for mobility. Supports command programming for automated testing. Noise Suppression: Built-in 5MHz bandwidth limit function to filter out high-frequency noise for cleaner waveforms (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
BENEFITS
- Fast pick up or discharge, fills or empties a drum in less than 2 minutes
- Cleans machine sumps including chips and particulates
- Handles liquids up to 1500 cPs
- Handles particulates and swarf with ease
- Single tool switches quickly from discharge to suction
- Safe, with no shock hazard
- Low maintenance, w...
Browse Drum Pumps Datasheets for Vortec -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Design: With a height of 80mm and diameter less than 60mm, it fits seamlessly into smaller vacuum cleaner models. Dual-Use Capability: Operates effectively in both dry and wet conditions, ensuring long (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The FPM Series has a small dual in-line package (DIP) that can be easily mounted on a printed circuit board. The sensor measures both positive pressure and vacuum and has a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power