-
Supplier: CertainTeed Corporation
Description: Both also perform at maximum internal pressures of ± 2" (51 mm) water gauge, and 250°F (121°C). Duct board products regularly meet the requirements of the following current specifications, standards and codes: Material Specifications UL181 for Factory Made Air Ducts and Air
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: Johns Manville Corp.
Description: Johns Manville SuperDuct® RC duct board is used to fabricate ducts for commercial and residential construction when superior performance is required for more demanding applications. Its airstream surface features a black glass mat coated with our proprietary Permacote® acrylic
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: Owens Corning
Description: Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time.
- Overall Thickness: 1 to 2 inch
- Use Temperature: 150 to 250 F
- Performance Features: Flame Retardant, UL Approved / Listed
- Material: Glass / Fiberglass
-
-
Supplier: Owens Corning
Description: Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant.
- Overall Thickness: 1 to 2 inch
- Use Temperature: 250 F
- Thermal Conductivity: 0.033 W/m-K
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micro-Aire LP duct board is designed for use in manufactured and modular housing duct systems. It provides thermal and acoustical performance and promotes consistent temperatures for less wasted energy. Micro-Aire Type LP is protected against damage from microbial
- Type: Fiberglass Duct Board
- Features: Insulated
- Application: Residential
-
Supplier: Budnick Converting, Inc.
Description: Fasson 0800 is a 4.2 mil, single coated, aluminum foil tape. It is primarily used to tape and seal joints and seams on fibrous duct boards in the HVAC market. Specification #56477.
- Thickness: 0.0043 inches
- Features: Specialty / Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micro-Aire® duct board is used to fabricate ducts for commercial and residential construction and delivers excellent acoustical and thermal performance. It is produced using our dedicated manufacturing process that results in increased product consistency for
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: Budnick Converting, Inc.
Description: Fasson 0810 is a 4.7 mil, single coated, aluminum foil duct board tape. It is primarily used to tape and seal joints and seams on fibrous boards in the HVAC market. Specification #87412
- Thickness: 0.0047 inches
- Features: Specialty / Other
-
Supplier: WATTCO
Description: of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct heaters
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: GAF
Description: Heavy black polyethylene jacket with UV inhibitors 1 1/4” thick, 3/4 PCF density glass fiber R-Value: 4.2 For use outdoors or indoors
- R-Value: 4.2
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated, Jacketed
- Application: Residential
-
Supplier: Budnick Converting, Inc.
Description: 252 is an 11 mil professional grade duct tape used to seal flexible duct systems, seam fiberglass insulation board and hold insulation materials in place.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this wiring duct? Solid wall trunking system is best used for routing and organizing cables in applications requiring few or no breakout points PVC wire duct features a completely enclosed design, providing maximum protection from dust, debris and chemical hazards
-
Supplier: Budnick Converting, Inc.
Description: SF682 is a 11.0 mil, contractor grade, shurflex metalized, cloth/duct tape. It is used for HVAC to seam, connect, splice, patch and seal sheet metal and flex duct, boards, air vents, and insulation.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Det-Tronics
Description: air conditioning ducts and uses a cros-sectional sampling tube arrangement that allows large volume air sampling. Includes auxiliary alarm relay contact, which can be normally open or closed. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operation (U5006) Designed to meet
- Operating Voltage Range: 24 volts
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Market: Commercial, Industrial
- Power Supply: DC
-
Supplier: Johns Manville Corp.
Description: Johns Manville Microlite® EQ Formaldehyde-free™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or
- Overall Thickness: 1.5 to 3 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Type: Blanket / Batt
-
Description: The updated 88-page manual provides the performance characteristics for fibrous glass board as determined by the North American Insulation Manufacturers’ Association (NAIMA) and Underwriters Laboratories (UL) as well as specifications for closures and illustrations of how to construct the
-
Supplier: Envirco
Description: a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The unit
- Features: Replaceable Filter Media
-
Description: Polyken 251 METALLIZED DUCT TAPE Professional grade, metallized duct tape. Applications Seal flexible duct systems. Seal fiberglass insulation board. Hold insulation amterials in place. Features & Benefits Metalized polycoated cloth backed tape. Specially formulated
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: E+E Elektronik
Description: stability. The air from the duct flows through the probe into the EE85 enclosure and back into the duct. Inside the enclosure the air diffuses through a membrane into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against dust. EE85 is
- Response Time: 195 seconds
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring
-
Description: Polyken 252 METALLIZED DUCT TAPE - PRINTED Metallized polycoated cloth backed duct tape. Applications Seal flexible duct systems. Seam fiberglass insulation board. Hold insulation materials in place. Features & Benefits Metalized polycoated cloth backed tape. Specially
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: UL Standards & Engagement
Description: form of boards for field fabrication of lengths of rigid ducts, and preformed flexible air connectors. 1.3 For the purpose of these requirements, air ducts and air connectors are classified as follows: Class 0 - Air ducts and air connectors having surface burning
-
Description: Nashua Tapes Products 349 Super Premium Duct Tape Super-premium Polyethylene Coated Cloth Tape Applications Sealing, seaming and patching bottom board materials used in mobile home and manufactured housing. Long-term indoor/outdoor bundling, patching, repairing, sealing and bonding.
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade cloth duct tape for use in a variety of industries, including in the HVAC industry to repair thermal insulation and seal metal ductwork; in the manufactured housing industry to seam bottom boards and for patching, seaming and sealing; and general purpose use for
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 4 lbs/in
- Temperature Resistance: -3.888888888888889 to 93.33333333333333 C
-
Supplier: Shurtape Technologies, LLC
Description: ShurFLEX® HVAC printed professional grade metalized cloth duct tape for use in the HVAC industry to seam, connect, splice, patch and seal sheet metal and flex duct, insulation, rigid ductboards, air vents and fiber board. SF 683 is designed in color and appearance to match sheet
- Width: 1.889763779527559 to 2.8346456692913384 inches
- Thickness: 0.01 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: 10 to 93.33333333333333 C
-
Supplier: Radwell International
Description: PC BOARD, 4-WIRE DUCT DETECTOR, BASE INTERFACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HVACQuick.com
Description: Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 1800mm (6 foot) FT-6 c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display. Flexible Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board
-
Supplier: Radwell International
Description: FUNCTION CARD DUCT SMOKE DETECT S10. FREE 2 YEAR RADWELL WARRANTY
- Features: GPIB Controller / Interface Board
-
Supplier: Radwell International
Description: DUCT DETECTOR ACCESSORY, 60"" SAMPLING TUBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WLC Company, Inc.
Description: A combination of high-quality material and economical price provide an excellent flexible duct. PVC coated duct provides an alternative for wet fumes.
- Diameter/Width: 3 inch
- Positive W.C.: 4.3 inch WC
- Negative W.C.: 43.508733080521495 inch WC
- Features: Coated
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, DUCT RELAY MODULE, (INTELLIGENT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 4255 is a 50 micron soft aluminium foil coated with a rubber based adhesive system and protected by a siliconized paper liner. Designed for seaming and sealing fiberglass duct board and duct wrap, sandwich panels, thermal protection, vapour barrier, etc. Applications:
- Thickness: 0.003937007874015748 inches
- Temperature Resistance: -20 C
- Backing: Metal Foil / Sheet
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Intertape Polymer Group, Inc.
Description: A general purpose 1.5 mil aluminum foil tape with high tack pressure-sensitive rubber based adhesive. For seaming and sealing fiberglass duct board and duct wrap to enhance appearance and maintain vapor barrier integrity. Recommended minimum application temperature 40ºF (4°C).
- Backing: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Rubber
- Features: Single-Sided Adhesive
-
Supplier: Hi-Tech Controls, Inc.
Description: Power cables for energy supply are installed outdoors, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where mechanical damages are not to be expected.
- Number of Conductors: 1 to 52 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal reinforced solid silicone with fiberglass is a dimensionally stable, durable material for press pads, belting and gasketing. 4032 and is a thin, flexible and abrasion resistant for general purpose use and expansion joints. Applications: Flexible circuit boards Printed circuit
- Thickness: 0.031102379 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Description: seals. Meets UL 181 A-P standard for use as a closure material on fiberglass duct systems and UL 181 B-FX standards for use on flexible air ducts and closures. Also can provide a durable seal for dryer ventilation and on rigid sheet metal ducts. Benefits: Meets UL 181 A-P & UL
- Adhesive: Acrylic
- Features: UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
ensure optimal performance. Fluoropolymer Coatings on Circuit Boards As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC’s Fluon+™ EA-2000 functionalized perfluoro resin coats and protects PCBs by (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
-term reliability even when exposed to water vapor. Advanced Cooling: The motor’s air duct design helps dissipate heat from the control board, increasing stability and longevity (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
accurate testing. Accurate Temperature Control: Employs a unique air duct system design and electronic control system to maintain highly uniform and precise temperature throughout the chamber. Wide Temperature Range: Wide settable (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
from basic circuit-board-level connections up to heavy-duty, high-power cables. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
topside discharge for better oil cooling. Plus, it can be easily ducted to remove or recover waste heat while further reducing noise. Vacuum packages now feature premium efficiency IE3 drive motors which use less energy and have lower losses compared with conventional motors. The standard (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
brush, sponge or other cleaning tool, followed by one or more rinses. For some equipment or instruments, such as circuit boards, cleaning requires an ultrasonic cleaner. Ultrasonic cleaners use sound waves to create millions of microscopic bubbles within a liquid (water or cleaning agent). When (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
is designed to measure typical HVAC air duct flow speeds between 0 m/s to 25 m/s or more. The main advantage of the FS7 is the high sensitivity especially at lower flow rates 0 m/s to 1 m/s or 0 m/s to 5 m/s, while performing within a wide dynamic range. If applied in CTA mode (constant (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Measure Guideline: Sealing and Insulating of Ducts in Existing Homes
3.1 Duct Materials......................................................................................................................6 3.1.1 Sheet Metal ..............................................................................................................6 3.1.2 Fiberglass Duct Board ..............................................................................................6 3.1.3 Flex Duct..................................................................................................................7 3.1.4 Building Cavities .....................................................................................................8 3.2 Sealants ................................................................................................................................9 3.2.1 Tapes........................................................................................................................9 3.2.2 …
Indicates content that may require registration and/or purchase.