-
Supplier: American Cast Iron Pipe Company
Description: fittings, currently make up the vast majority of ductile iron pipelines being installed for underground service. Mechanical joint pipe is now used to a much lesser extent. The AMERICAN mechanical joint meets the requirements of ANSI/AWWA C110/A21.10 and ANSI/AWWA C111/A21.11.
- Material: Iron (Ductile)
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Tyton® Joint pipe is manufactured by McWane Ductile in 3-inch to 36-inch diameters in special “Thickness Class” and standard “Pressure Class” selections. As the most widely used gasketing system for pipe in North America and worldwide, the Tyton Joint
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 3 1/2", 3", 30", 32", 34", 36", 4", 5", 6", 8"
- Material: Iron (Ductile)
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The mechanical joint works differently from other AMERICAN pipe joints in that no lubricant is used in the assembly process. The mechanical joint gland, which is made of ductile iron, is used to press the mechanical joint gasket into the bell. Then
- Material: Iron (Cast/Ductile)
-
-
Supplier: Accuris
Description: Rubber-Gasket Joints for Cast-Iron and Ductile-Iron Pressure Pipe and Fittings
-
Supplier: UL Standards & Engagement
Description: Gasketed Joints for Ductile-Iron Pipe and Fittings for Fire Protection Service UL 194 1.1 These requirements cover gasketed joints for ductile-iron pipe and fittings for use in underground fire service systems. 1.2 The gasketed joints covered by these
-
Supplier: CSA Group
Description: of preinsulated ductile iron pipes, fittings and accessories. ISO 9349:2017 covers preinsulated ductile iron pipes, fittings and accessories of a size range extending from DN 60 to DN 600 inclusive, which are as follows: - manufactured with socketed, flanged
-
Description: mechanical and thermal properties of the thermal insulation layer and external casing of preinsulated ductile iron pipes, fittings and accessories. ISO 9349:2004 covers preinsulated ductile iron pipes, fittings and accessories of a size range extending from
-
Supplier: ASME
Description: This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature ratings (b) sizes and method of designating openings of reducing fittings (c) marking (d)
-
Supplier: ASME Standards and Certification
Description: This Standard covers minimum requirements for Classes 150 and 300 cast ductile iron pipe flanges and flanged fittings. The requirements covered are as follows: (a) pressure-temperature ratings (b) sizes and method of designating openings of reducing fittings (c) marking (d)
-
Standards and Technical Documents - Ductile iron products for sewerage applications -- ISO 7186:2011
Description: ISO 7186:2011 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings: - to convey surface water (e.g. rainwater), domestic waste water and/or certain types
-
Standards and Technical Documents - Ductile iron products for sewerage applications -- ISO 7186:2011Supplier: CSA Group
Description: ISO 7186:2011 specifies the requirements and test methods applicable to ductile iron pipes, fittings, accessories and their joints for the construction of drains and sewers outside buildings: - to convey surface water (e.g. rainwater), domestic waste water and/or certain types
-
Supplier: Victaulic Co. of America
Description: SINGLE OUTLET TYPE DUCTILE IRON MATERIAL INDUSTRIAL, PLUMBING, SHIPBUILDING, AIR, CHEMICAL, WATER APPLICATION CAST PROCESS ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 2 BOLT CLAMPING MOUNTING TYPE 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL
- English Size: 0.75 inch
- Material: Iron (Cast/Ductile)
- Fitting Type: Pipe Fitting
-
Supplier: CSA Group
Description: will meet or exceed those of plastic pipes. These ductile iron pipes, fittings, accessories and joints can be used along with plastic pipelines, where they are needed (for example, with higher pressure rating sections, higher traffic load, etc.), for the construction of
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The Mechanical Joint (MJ) gasket is designed to be used in Ductile iron mechanical joint pipe and fittings. MJ gaskets are typically supplied as Styrene Butadiene Rubber (SBR) and can be used for water and domestic sewage service. MJ
-
Supplier: Watts
Description: Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an
- English Size: 2 to 4 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Metal Octagonal Gasket, Available in Various Sizes and Colors Model Number: LD-030-4 Key Specifications/Special Features: type: R,BX,RX,IX shape: octagonal, oval, lens size: R11-105,RX20-215 BX150-303, inch 1/2-inch24 certificate:API 6A, ISO9001:2000 pressure:
- English Size: 0.5 to 24 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English
- Connection Type: Weld
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Watts
Description: Series LF3100 Lead Free* Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLANGE COUPLING ADAPTER, STYLE 744, FOR USE WITH FIRE PROTECTION SYSTEMS, 1.15INCH EPDM GASKET, 175PSI PRESSURE MAX, DUCTILE IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: • Catalog number– A-2362-61 Slip On ends (less Field Lok gaskets) • Sizes – 4", 6", 8", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends with Field Lok gaskets are to be used on
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Crane Fluid Systems
Description: Spherical Seat, Iron to Iron, Includes gasket Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions
- Material: Iron (Cast/Ductile)
- Connection Type: Threaded
- Fitting Type: Union
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: ASTM International
Description: shall be made from either ductile iron, aluminum alloy, or iron-chromium-nickel alloy. Bolts of these couplings shall be made from carbon steel and corrosion resistant materials. As for plain end GMCs, their housings or center sleeves shall be made from either ductile
-
Supplier: Grinnell
Description: The GRINNELL Rapid Installation Pivot-bolt (GRIP) Figure 740 Coupling technology joins pipe ten times faster than traditional methods and two times faster than standard grooved couplings without losing the ability to properly inspect the gasket seal. The GRIP Coupling is a more
- English Size: 2 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Watts
Description: Series LF3004 Lead Free* Dielectric Unions are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features a female
- English Size: 0.5 to 2 inch
- Metric Size: 15 to 50 mm
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Features: English, Metric
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover polyvinyl chloride (PVC) pressure pipe, machined couplings, fabricated fittings and gaskets and oriented polyvinyl chloride (PVCO) pressure pipe and gaskets for use in underground fire protection systems and connections to such systems. 1.2
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits To provide electrical conductivity from one rubber gasket pipe joint to another for the purpose of thawing frozen water mains, some specifiers require that Ductile iron (DI) pipe be furnished with a device that provides such conductivity.
Find Suppliers by Category Top
Featured Products Top
-
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
municipal water systems. Unlike traditional iron or steel pipes, HDPE is corrosion-resistant, less prone to leaks and can last as long as 100 years when installed properly. Where typical leakage rates of 10% to 20% are deemed “allowable” for PVC and ductile iron pipe, HDPE’s allowable water leakage rate is zero. Keep Reading (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
offers a full line of ductile iron pipe and fittings from McWane Ductile, Tyler Union and Clear Water Manufacturing. View the Full Valve Selection Guide (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
tough. At a North American plant, a competitor’s ultrasonic flowmeter struggled to provide reliable readings on a lined ductile iron pipe, raising doubts about the suitability of ultrasonic technology for this application. Panametrics demonstrated (read more)
Browse Liquid Flow Meters Datasheets for Panametrics -
new glass lining facility in Calera, Alabama, is fully operational, with initial orders of glass-lined ductile iron pipe and fittings now shipping. The state-of-the-art facility brings glass lining in-house for the first time, giving MPI complete quality control over this critical process, while (read more)
Browse Pipe Fittings Datasheets for McWane Plant and Industrial -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Iron and Steel (AIS) Act. These laws were enacted to promote domestic manufacturing in federally funded infrastructure projects. As part of the McWane family of companies, which include U.S.-based manufacturers such as McWane Ductile (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
-strength ductile iron, delivering the rugged durability of steel with the versatility and flexibility of cast iron. The result is less downtime, fewer replacements and lower cost of ownership. Reliable Operation - The hinge bushing features oil-embedded bearing (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request. Please select Search by Specification to narrow (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Component Standard Material Notes Main Body / Housing High-strength carbon steel or ductile iron Anti-rust paint. Stainless (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
AWWA M41 - Ductile-Iron Pipe and Fittings
*Maximum service temperatures listed are intended as general guidelines for ductile - iron pipe gaskets .
-
AWWA M41 - Ductile-Iron Pipe and Fittings
Maximum service temperatures listed are intended as general guidelines for ductile - iron pipe gaskets .
-
Crits Notes on Water and Ion Exchange
– “Effect of Chloramines on Ductile - Iron Pipe Gaskets ,” Richard W.
-
Static Axial Behavior of Some Typical Restrained Pipe Joints
1) Ductile iron pipes with gripper gasket joints were tested for diameters of 150, 200, and 300 mm.
-
Dynamic Axial Stiffness of Typical Restrained and Unrestrained Underground Pipe Joints
For ductile iron pipe with gripper gasket joints (Figs. 12 and 13) and bolted collar joints (Figs. 16 and 17), the Sylmar and Laholl elastic stiffnesses are greater than the Arleta results.
-
Seismic damage to segmented buried pipelines
That is, systems with relatively flexible joints (such as ductile iron pipe with rubber gasket joints)exhibit smaller variability in U .Since,as mentioned previously, the ratio of initialjoint stiffnessto pipe segment stiffness in cast iron systems is a decreasing function of …
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > PIPE MATERIALS
However, development of restrained-joint gasketed PVC and ductile iron pipes in recent years has provided competition to PE in the trenchless construction arena.
Indicates content that may require registration and/or purchase.