Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Richardson RFPD
Description: 800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
- Device Type: Duplexer
- Insertion Loss: 2 dB
- Package Type: Other
- RX (Low): 824 to 849 MHz
-
Supplier: Richardson RFPD
Description: 800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
- Device Type: Duplexer
- Insertion Loss: 2.8 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 824 to 849 MHz
-
Supplier: Richardson RFPD
Description: 1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated
- Device Type: Duplexer
- Insertion Loss: 3.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1850 to 1910 MHz
-
-
Supplier: Richardson RFPD
Description: PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel.
- Device Type: Duplexer
- Insertion Loss: 3.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1850 to 1910 MHz
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; BROWN COLOR; 6-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596, CSA C22.2 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROU
- Applications: Other
- Configuration: Single, Duplex
- Current Rating: 20 amps
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
- Applications: Other
- Configuration: Single, Duplex
- Current Rating: 20 amps
- Poles: 2 Poles
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX, DECORATOR, HEAVY-DUTY TYPE; NYLON (FACE) MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S);
- Applications: Other
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), UL 498/943, CSA C22.2, FED SPEC W-C-596 APPROVAL; 125 VAC AT 60 HZ VOLTAGE RATING; 20 AMPERE CURRENT RATING; 2
- Applications: Other
- Configuration: Duplex
- Current Rating: 20 amps
- Grounding: GFCI
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX, DECORATOR TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) IMPACT RESISTANT
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX, DECORATOR, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL BROWN COLOR 6-20R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING
- Configuration: Duplex
- Current Rating: 20 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: 15 Amp, 125 Volt, NEMA 5-15R, 2P, 3W, Decora Duplex Receptacle, straight blade, residential grade, grounding, side wired, steel strap. Features: - Ground: Grounding - Amperage: 15 Amp - Voltage: 125 Volt - NEMA: 5-15R - Pole: 2 - Wire: 3 - Termination: Side - Face Material:
- Type: Duplex Outlet Cover
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
- Cable Type: Duplex
-
Supplier: ISC Sales, Inc.
Description: In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials.
- Applications: General Purpose, Chemical, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: PVC, Other
- Media: Liquid, Gas
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of
- Assembly / Element Type: Cartridge
- Features: Duplex, Reusable / Cleanable
- Filtration Product: Oil
- Industry Use: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Selecta Products
Description: " DUPLEX, DECORATOR, HEAVY-DUTY TYPE NYLON (FACE) MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, UL (CANADA AND US), FSUL WC596 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT
- Configuration: Duplex
- Current Rating: 15 amps
- Grounding: Standard Grounding
- Poles: 2 Poles
-
Supplier: Hubbell Incorporated
Description: DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
- Applications: Industrial
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
-
Supplier: BakerCorp
Description: Features Type of Media Used: 40" long replaceable cartridges Material of Construction: 304 stainless steel housings; PVC pipe. Options: Combination bag/cartridge units are available.
- Application / Industry Use: Construction Materials, Other
- Gravity Filtration Equipment: All Gravity Filters, Other
-
Supplier: U.S. Plastic Corporation
Description: the unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can be
- Materials of Construction: PVC
- Strainer Type: Duplex Basket
-
Supplier: Broadcom Inc.
Description: Four connector styles are available for termination of plastic optical fiber: simplex, simplex latching, duplex and duplex latching. All connectors provide a snap-in action when mated to Versatile Link components. Simplex connectors are color coded to facilitate identification of
- Connector / Adapter Style: Connector
- Fiber Type: Duplex
-
Description: DESCRIPTION Duplex Alloy 2205 is a two-phase, ferritic, austenitic 22% chromium, 3% molybdenum, 5 to 6% nickel alloyed stainless steel. It is the most widely used duplex stainless steel grade and is characterized by high yield strength, double that of the standard austenitic stainless
- Applications: Chemical / Materials Processing, Oil and Gas, Other
- Coil Stock: Yes
- Elongation: 25 %
- Finish: Polished
-
Supplier: TelephoneStuff.com
Description: 20 Amp, 125 Volt, NEMA 5-20R, 2P, 3W, Acenti Duplex Receptacle, Straight Blade, Premium Grade, GFCI Ground Fault, SmartLock, Buttons Match Face Color, Back & Side 20A Feed-Thru Wired, Nickel-Plated Steel Strap, - Driftwood. Features: - Ground: GFCI Ground Fault - Feature: Smart
- Configuration: Duplex
- Grounding: GFCI
- Standards and Certifications: UL Listing Mark
-
Description: Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super duplex stainless steel with 25
- Applications: Chemical / Materials Processing, Oil and Gas, Pressure Vessel (PVQ), Other
- Coil Stock: Yes
- Elongation: 15 %
- Features: Cold Finished / Rolled / Drawn, Hot Rolled, Wrought
-
Supplier: Selecta Products
Description: " DUPLEX TYPE NYLON MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK WIRING TRADE MASTER[R] BRAND "
- Current Rating: 15 amps
- Device Type: Receptacle / Outlet
- Grounding: GFCI
- Poles: 2 Poles
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); BACK WIRING; TRADE MASTER[R] BRAND
- Current Rating: 15 amps
- Device Type: Receptacle / Outlet
- Grounding: GFCI
- Poles: 2 Poles
-
Supplier: Legrand
Description: Smooth Wall Plate, 4gang Duplex, White Molded of non-combustible mar-proof material. Available in "SP" series in Standard, Junior-Jumbo, and Jumbo sizes. Seven standard colors available -- Ivory, White, Brown, Gray, Black, Red, and Light Almond
- Material: Plastic
- Opening / Devices: Four
- Type: Duplex Outlet Cover
-
Description: change-over valve. Connections lying one on top of the other at the front side of the changeover valve. Material: as per spare parts list. Filter Element Pleated design with optimized pleat density and various filter media. The filter element is the most important component of the
- Assembly / Element Type: Duplex
- Filtration Product: Hydraulic Fluid
- Maximum Liquid Flow: 713 GPM
- Maximum Pressure: 580 psi
-
Description: to the clean filter housing without cross-section reduction. The filter top covers are provided with vent arrangements while the housings are provided with drain arrangements. The filters are mounted either with two angle plates or on legs. Filter Element Pleated design with optimal pleat density
- Features: Duplex
- Filtration Product: Hydraulic Fluid
- Maximum Liquid Flow: 713 GPM
- Maximum Pressure: 145 to 363 psi
-
Supplier: Hubbell Incorporated
Description: DUPLEX TYPE MOLDED CHEMICAL RESISTANT HIGH IMPACT NYLON, STEEL YOKE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) UL 498, CSA, NOM APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE
- Current Rating: 20 amps
- Device Type: Receptacle / Outlet
- Grounding: Standard Grounding
- Poles: 2 Poles
-
Supplier: Quiktron, Inc.
Description: Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts
- Cable Diameter: 2.8 mm
- Cable Type: Duplex
- Connector Type: ST
- Fiber Mode: Single Mode
-
Supplier: Fischer Technology, Inc.
Description: with customer-specific standards possible Typical fields of application Measurement of the ferrite content in: Duplex steel Austenitic steel welds (tubes, sheets) Normal steel with austenitic chrome alloy steel welded cladding (boilers, vessels)
- Form Factor: Portable / Hand Held / Mobile
- Programmable / Digital Control Unit: Yes
- Properties Measured: Microstructure
- Technology: Magnetic / Barkhausen
-
Supplier: L-com, Inc.
Description: The L-com FOCOVLDFOW-1.0X2.2 series is a Versatile Link Duplex Friction-Style fiber optic connector for industrial applications, wide temperature range between -40C to 85C and Flame-Retardant VALOX material. The L-com FOCOVLDFOW-1.0X2.2 is an economical fiber optic connector option
- Connector / Adapter Style: Connector
- Fiber Type: Duplex
-
Supplier: Eaton
Description: The Model 53BTX Duplex Strainer will give years of trouble-free service, protecting expensive pipeline system components from damage by unwanted particles. Because the system flow never has to be shut down for basket cleaning, the Model 53BTX duplex strainer is perfect for lines that
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: Hayward Flow Control
Description: The NEW FLV Series in PVC and CPVC materials, featuring true-union design in 1-1/4" to 4" sizes, with socket, threaded or flanged ends. Ideal for sodium hypochlorite and bleach processing and handling. FPM seals standard, EPDM optional. Pressure rated for 150psi at 70F non-shock, with flow
- Assembly / Element Type: Bag
- Configuration: In-line
- Filtration Grade (Micron Rating): 1 to 800 µm
- Maximum Liquid Flow: 100 GPM
Find Suppliers by Category Top
Featured Products Top
-
HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of (read more)
Browse Datasheets for Hilliard Corporation (The) -
Simplex & Duplex Liquid Strainers HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld (read more)
Browse Datasheets for Hilliard Corporation (The) -
Shanghai Thinktank Process Management Co., Ltd
The Self-Operated Pressure Regulator Super Duplex 2507
The DN450(18″) 150LB self-operated pressure regulator is made from super duplex 2507 material. This pressure regulator is specifically designed for seawater desalination applications, where exceptional strength and corrosion resistance are crucial. It leverages the superior qualities of (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-over-Oil actuators. Our ball valves are produced with material 100% produced in Italy/EU. Suitable materials for cryogenic valves and high temperature ball valves. The materials of the valves could be: Carbon Steel, Stainless steel, Duplex, Super Duplex, Alloy and Inconel (read more)
Browse Ball Valves Datasheets for Gemels -
-over-Oil actuators. Our ball valves are produced with material 100% produced in Italy/EU. Suitable materials for cryogenic valves and high temperature ball valves. The materials of the valves could be: Carbon Steel, Stainless steel, Duplex, Super Duplex, Alloy and Inconel (read more)
Browse Ball Valves Datasheets for Gemels -
Optional body materials: Duplex SS, Hastelloy®, Inconel® 600, Monel® Standard ends: Butt weld Stainless steel trim Other materials available Center-guided Dual (read more)
Browse Check Valves Datasheets for DFT Inc. -
- A351 CF8M stainless steel • Optional body materials: Alloy 20, Hastelloy®, Inconel® 625, Duplex SS, Titanium Contact DFT: dft@dft-valves.com or 610 (read more)
Browse Check Valves Datasheets for DFT Inc. -
• Standard body materials: - A216 Grade WCB carbon steel - A351 CF8M stainless steel • Optional body materials: (read more)
Browse Check Valves Datasheets for DFT Inc. -
Standard materials for casings and wetted parts include Cast Iron, Ductile Iron, Carbon Steel, 316 Stainless Steel, and Hastelloy C-4. Optional materials include Duplex Stainless Steel, Alloy 20, and others on request. Count on Dickow Pumps for quality, reliability and longevity in service for (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
. GLC® – NAB FEATURES: “Short” Face-to-Face dimensions ASME 150 and 300 1” to 24” Line Size Standard body materials: Nickel-Aluminum Bronze One (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
Modeling of Carbon Steel-duplex Stainless Steel GTA Weld Pool
The fluid flow and heat transfer in dissimilar spot gas tungsten arc weld-. ing (GTAW) of carbon steel to duplex stainless steel is numerically simulated. in this research study. A three-dimensional (3D) model, which considers the. differences in the material properties of the base metals
-
System Adjusts Juice for Greatest Palatability and Marketability at Lowest Cost (.doc)
"Citrus" plus "ion exchange" adds up to a sweeter, more marketable juice and a happy customer . . . while duplex Newark Wire Cloth sanitary trap strainers keep the costly exchange resins in the system where they belong. Newark Wire Cloth Co. of Clifton, NJ, supplier of the essential resin traps
-
Resistance Temperature Detectors RTD
and/or temperature applications. Element types: Single platinum elements of 100 Ohms at 0 degrees C and duplex elements of two 100-Ohm elements inside the same sheath are both available as standard. Elements of other resistive materials such as copper and nickel are available upon request.
More Information Top
-
Environmental fatigue crack growth in titanium aluminides and hydrogen evolution behaviour
The tensile strength of the duplex material decreases in the order of the extent of the water molecule content in the environment: the strength in vacuum is the highest, and decreases in the order of laboratory air and finally in water.
-
Advances in Corrosion Control and Materials in Oil and Gas Production (EFC 26)
These materials involve a lower capital investment with the same production advantages as the more expensive duplex materials .
-
Implementation of the New HISC Criteria and Other Challenges Faced for a North Sea Bundle Project
Abstract Duplex material has been an attractive choice for subsea infield pipelines with aggressive fluid and sour service requirements.
-
Tensile properties and microstructure of Ti–48Al–2W–0·5Si γ-titanium aluminide at temperatures between room temperature and 800°
T he brittle to ductile transition temperature (BDT T) appears between 700 and 800°C for the duplex material , while the BDT T lies above 800°C for the nearly lamellar microstructure.
-
Final Report, Volume 4, The Development of Qualification Standards for Cast Super Duplex Stainless Steel (2507 Wrought Equivalent)
Volume 4 is the “Guidance Document for the Evaluation of Super Duplex Stainless Steel” and involves the applicability of ASTM A923 to the Cast Super Duplex materials .
-
Final Report, Volume 2, The Development of Qualification Standards for Cast Duplex Stainless Steel
Volume 4 is the “Guidance Document for the Evaluation of Super Duplex Stainless Steel” and involves the applicability of ASTM A923 to the Cast Super Duplex materials .