-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Mechanical: Rotary Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 15 CFM
- Mechanical: Rotary Piston
-
Supplier: Rogers Machinery Company, Inc.
Description: All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between pump piston and cylinder, and clearances are filled with oil. With options between duplex or triplex piston design and air-cooled or water-cooled, you are guaranteed to find a
- Pumping Speed: 134 CFM
- Mechanical: Rotary Piston
-
-
Supplier: Rogers Machinery Company, Inc.
Description: optional factory-mounted oil filtration system lowers maintenance costs and increases uptime. All MD-Kinney rotary piston vacuum pumps offer no metal-to-metal contact between the pump piston and cylinder, and clearances are filled with oil. With options between
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 500 CFM
- Mechanical: Rotary Piston
-
Supplier: General Pump
Description: cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0033 – Splined Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread:
- Maximum Discharge Flow: 7.930000000000001 GPM
- Maximum Discharge Pressure: 435 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel
- Maximum Discharge Flow: 2.85 GPM
- Maximum Discharge Pressure: 1,000 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Flow: 1.7 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Flow: 2.11 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Pickering Laboratories, Inc.
Description: Duplex Reagent Pump & Motor Assembly, 50/60 Hz, 120 V
- Features: Piston / Plunger Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps include compact design, good
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Description: dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 7,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 51.5 HP
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Madden Manufacturing, Inc.
Description: these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is located
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE BelAire Air Compressor’s Iron Series Compressors feature all cast iron design pumps. Models include simplex compressors up to 10hp and duplex models from 10 - 20hp. Choose from our standard or ELITE (full featured) models. All Iron Series Compressors come
- Discharge / Operating Pressure: 175 psi
- Power Source: AC Single Phase, AC Three Phase, Gasoline
- Compressor Technology: Reciprocating Piston
- Mounting: Tank Mounted
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Handles a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Smaller footprint saves valuable space One pump covers a wide range of
- Maximum Discharge Flow: 14.838333333333333 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 1 inch
- Media Temperature: 250 F
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the pump
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Description: Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available power
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 34.2 to 70.4 SCFM
- Horse Power: 5 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: FS-Curtis
Description: alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal overload
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: Electric Driven units Tank or Base Mounted, Simplex, Duplex and Engine Driven Models Two-Stage pressure lubricated pumps Loadless auto stop/start Pro-rated 5-year pump warranty and 1-year package warranty Factory filled with ChampLub lubricant
- Discharge / Operating Pressure: 250 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 3 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air Compressor In
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
More Information Top
-
Practical Manual of Chemical Plant Equipment
A duplex piston pump would be similar but the two pistons would give a steadier discharge pressure and steadier flow.
-
Grout pump selection process for the Transportable Grout Facility
I f t h e TGF should eventually require discharge pressures i n excess o f 500 psi, a double- acting duplex piston pump i s recommended because i t can oper- .
-
Schwing construction machines
… mixerwith an output of 4 m3/h mounted on a four-wheel trailer and consisting of a serf-lifting, tilting hopper with a capacity of 100 liters, 200-litex feed hopper with a vertical mixing device, and model KSP- 10 duplex piston pump .
-
Supper Rugged Packed Plunger Metering Pump
Duplex pump pistons are normally 180° out of phase, but can be synchronized so that two fluids can be pumped simultaneously.
-
Tubular reactors for emulsion polymerization: I. Experimental investigation
The two-feed pumps are positive displacement duplex piston pumps .
-
The Rheology of Chinese XD and ZW Borate Crosslinked Fracturing Fluids and Their Proppant Transport Capability
The addition” was accomplished using a small JAECO duplex piston pump .
-
The Wilson Creek Field, Rio Blanco County, Colorado
The water disposal plant consists of two duplex piston pumps driven by electric motors.
-
Apparatuses for the chemical industry
Still, the Simplex- and duplex - piston pumps fur vapor or Druckluftantrieh are built in Iiegender or upright Ausfuhrung.
-
Damage Caused by Clay-Based and Clay-Free Inhibitive Fluids in Sandstone Formations
The fluid was circulated by a Duplex - piston pump ; the fluid velocity can be controlled by adjusting the gap manually, between the core and velocity regulator.
Indicates content that may require registration and/or purchase.