-
Supplier: Equipto Electronics Corporation
Description: The Heavy Duty enclosure is made to take on all challenges and can be modified to meet even the most severe applications. The Heavy Duty product line comes in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction
- Length / Height: 21 to 84 inch
- Width/Diameter: 19 to 30 inch
- Depth: 17 to 40 inch
- Features: Angled Front, Console Enclosures, EMI/RFI Coating, Electronic and Instrument Enclosures, Hinged Cover, Operator Interface Enclosures, PC Enclosures, Rack Enclosures, Rectangular
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s attractive MCM Series computer enclosures are suitable for both office and factory environments. The rigid construction offers suitable protection against theft of computer systems, as well as dust, dirt and oil protection. Ralston MCM is designed around an
- Length / Height: 63 inch
- Width/Diameter: 23.6 inch
- Depth: 23.6 inch
- Height: 63 inch
-
Supplier: Waytek, Inc.
Description: plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant
- Operating Temperature: -40 to 125 F
- Mounting: Bracket (Flange) Mount
- Features: Other
- Poles: Single Pole (SP)
-
-
Supplier: Waytek, Inc.
Description: Nickel plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket included Contact switching capacity up to 150A Lead free and RoHS compliant Ignition Protected | SAE J1171 | UL 1500 | ISO 8846
- Operating Temperature: -40 to 257 F
- Mounting: Bracket (Flange) Mount
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: Waytek, Inc.
Description: Picker PC792E-1A-C1-24C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 24VDC Terminal Type: (4) 1/4" blades Nickel-plated terminals Sealed case enclosure Internal resistor included Plastic mounting bracket
- Operating Temperature: -40 to 257 F
- Mounting: Bracket (Flange) Mount
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: RAWELT S.A. de C.V.
Description: Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III NEMA 3, 4 X, 7 CD, 9 EFG. Explosionproof Dust-Ignitionproof Raintight Wet Locations PVC Coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit
- Material: Aluminum
- NEMA Rating: NEMA / IP Enclosures, Type 4X, Type 9
- Shape: Round
- Type: Terminal and Junction Boxes
-
Supplier: Waytek, Inc.
Description: Picker Components PC7150-1C-C-12C-N-X Maxi ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Voltage Rating: 12VDC Nickel-plated terminals Dust cover enclosure included Contact switching capacity up to 300A Available with diodes and/or resistors Lead
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
- Mounting: Panel
-
Supplier: Radwell International
Description: DUST COLLECTOR, TIMER, CONTROLS, INTERMITTENT USE COLLECTOR, 4-WIRE INSTALLATION, SOLID STATE TIMING AND SWITCHING LOGIC, LED FUNCTION LIGHTS ON PC BOARD, MOUNTS IN STANDARD NEMA 4/JIC ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.
-
Supplier: Allied Electronics, Inc.
Description: two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.
-
Supplier: Allied Electronics, Inc.
Description: two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.
-
Supplier: Allied Electronics, Inc.
Description: two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.
Find Suppliers by Category Top
Featured Products Top
-
Hammond 1550 Series Diecast Aluminum Enclosures - Tough, reliable, and engineered for durability - rugged enough for demanding environments, yet easy to (read more)
Browse Modular Enclosures Datasheets for Hammond Manufacturing Company Inc. -
implementation. 4. Compliance and Protection Vortec coolers are UL-listed and rated for NEMA 4, 4X, and 12 enclosures, offering proven protection against ingress of dust, water, and corrosion. Real-World Impact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
, dust and other contaminants. ZAGO’s sustainable high-tech sealing solutions and components are impervious to moisture, dust and dirt, and are designed to protect the most fragile sensors. NEMA READY FOR NEMA BOUND ELECTRICAL ENCLOSURES ZAGO clean, high-tech sealing (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Free Chlorine Equivalent (FCE) and Temperature! The UltrapenX2™ PTBT4 is (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
ULTRAPEN PT4 is the fast accurate way to determine the killing power of free chlorine species in water. It employs a proprietary predictive ORP algorithm to determine free available chlorine levels at the actual pH of water, so you know your chlorine treatment is effective. Following (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
-tight and dust-tight seal Material is halogen-free View All of nVent Hoffman's Enclosures. View the latest (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
or on a PLC or PC on-site. The enclosures are rated IP66/IP67 and NEMA Type 4X to protect them from dust and water damage. Find more CNCRs to best suit your application on the BinMaster website! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
EXAIR's Dual Hazardous Location Cabinet Cooler® Systems provide a powerful, maintenance-free solution for protecting large electrical enclosures in hazardous environments. Designed for classified areas, including Class I Div 1, Groups A, B, C, and D; Class II Div 1, Groups E, F, and G; and (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
enclosures by balancing internal pressure, preventing condensation, and blocking contaminants. Its robust aluminum construction and IP66-IP69K rating make it ideal for harsh environments, ensuring long-term reliability and performance. Key Features (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Higher IP Ratings Begin with Complete Sealing Solutions Protection against dust, moisture and fluid ingress must be engineered into the overall design and production of electronic enclosures, especially in (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Global Usability
For instance Sugata Mitra and his colleagues developed a posi- tive pressure enclosure , using reversed exhaust fans, to ensure a dust - free environ- ment for PCs deployed in rural India (Mitra and Rana 2000).
-
News & Views
… measurements and calculated data; and the RS232C port can be connected to a PC to send data … A dust free environment is main- tained during testing by the transparent plastic enclosure covering the front of the PT-N and a built in dust extraction system and filter unit.
-
Armagard's personal touch to protect industrial PCs | Archive | Process Engineering
PC enclosure manufacturer Armagard is offering free on-site surveys and product demonstrations to companies interested in its services. `Industrial environments very from site to site with differing levels of dust , fluids, heat, cold, electromagnetic radi .
-
Spark And Ember Generation Is A Constant Danger In Production Facilities
All recorded events can be transferred to a PC for detailed analysis and evaluation to identify potentially … Each console uses an uninterruptible power supply (UPS) and maintenance free batteries enclosed in a robust, dust -proof housing for industrial conditions.
-
Abstracts
C-bearing Ferromagnesiosilica Dust : Nanometer-sized metastable eutecticdust has high surface and chemical free energy facilitating a response to a changing physical environment. In C-bearing ferromagnesiosilica PCs the Fe,Mg-silica dust and carbons are well ‘mixed’ [2,4]. They are not type (2b) PCs enclosed in carbonaceous material [5].
-
PROGRESS RELATING TO CIVILIAN APPLICATIONS DURING OCTOBER 1959
The enclosed , dust - free nature of the process together with the 1ow t r a c e r volatility precludes excessive air-borne activity. levels shown in Table C-6 a r e also well below the level of 1 . The product activity pc per g suggested It would ap- .
-
PC enclosure modifies its image with stainless upgrade | Archive | The Engineer
Compliant to IP54 the new-look enclosure provides protection against hazards for a standard PC and monitor. Fitted with a fan and dust filter, the internal environment is kept cool and dust free .
-
The Formation and Early Evolution of Young Massive Clusters
The inner 200 pc of the Galaxy Longmore et al. (2013a) conducted a systematic search for likely YMC progenitor clouds in the inner 200 pc of the Galaxy by combining dust continuum maps with spec- tral line maps tracing molecular gas at … Based on maps of the projected enclosed mass as a function of radius, they identified 6 clouds … The upper limit to the free -free emission from sensitive cm con- tinuum observations, shows that there …
-
Using XRF to Determine Free Lime Content in Clinker for Cement Quality Control
The spectrometer enclosure of the S8 LION is sealed against dust to ensure maximum instrument uptime even under harsh conditions. The unique TouchControl interface allows the S8 LION to be operated in island mode without a PC . The S8 LION can have up to 13 element channels and one free -lime channel (XRD) for …
-
Kitchen Display System
Use of dust and drip proof panel PCs as order information terminals in restaurants where health and sanitation requirements must be met. Enclosed in durable, rust- free stainless steel chassis with IPx2 drip protection, these units are suitable for installation throughout the restaurant, including the kitchen.
Indicates content that may require registration and/or purchase.